- Series
- Mfr
- Product Status
- Tolerance
- Package
- Operating Temperature
- Package / Case
- Resistance
- Mounting Type
- Termination Style
- Type
- Mounting Styles
Attribute column
Manufacturer
TDK Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Dissipation Factor | Accuracy | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57301K103A1 TDK Corporation | In Stock | - | - | - | Panel | - | - | - | - | 2 | - | - | - | - | - | - | 2% | - | - | Radial | - | 3kOhm | - | 155°C | -55°C | - | 375mW | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 4.8mm | - | 13mm | - | - | - | RoHS Compliant | - | ||
![]() B57371V2223J60 TDK Corporation | In Stock | - | - | - | Surface Mount | 0603 | - | - | - | 2 | 6.010099mg | - | - | 180mW | Military grade | Tape & Reel (TR) | 5% | - | - | SMD/SMT | - | 22kOhm | - | 125°C | -55°C | - | 180mW | - | 800μm | - | - | 1608 | - | 0603 | - | - | - | - | - | 3 % | - | - | - | 900μm | 1.6mm | 800μm | No | No SVHC | RoHS Compliant | - | ||
![]() B57891S502F8 TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | 2 | 200.005886mg | - | - | 200mW | - | Bulk | 1% | - | - | Radial | - | 5kOhm | - | 125°C | -40°C | - | 200mW | - | 4.5mm | - | - | - | - | - | 2.5mm | - | 500 μm | - | - | 1 % | - | - | 4.5mm | - | 38mm | 4.5mm | No | - | RoHS Compliant | - | ||
![]() NTCG164LH154JT TDK Corporation | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 125°C | -40°C | - | - | - | 5% | e3 | 2 | - | EAR99 | 150000Ohm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL | - | - | TEMPERATURE SENSING | 4550 K | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B57164K681J TDK Corporation | In Stock | - | - | - | PCB, Through Hole | Radial | - | - | - | 2 | - | - | - | 450mW | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B57540G1103G5 TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | 2 | - | - | - | 18mW | - | Bulk | 2% | - | - | - | - | - | - | 200°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B57164K104J TDK Corporation | In Stock | - | - | - | PCB, Through Hole | Radial | - | - | - | 2 | 400.011771mg | - | - | 450mW | Military grade | Bulk | 5% | - | - | Radial | - | 100kOhm | - | 125°C | -55°C | - | 450mW | - | 5mm | - | - | - | - | - | 5mm | 36mm | 600 μm | - | - | 3 % | - | - | 5.5mm | 5.5mm | 2mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() B57881S103F2 TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | 2 | - | - | - | 100mW | - | Bulk | 1% | - | - | Radial | - | 10kOhm | - | 155°C | -55°C | - | 100mW | - | 3.5mm | - | - | - | - | - | 2.5mm | - | 400 μm | - | - | 1 % | - | - | 3.5mm | 4mm | 3.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() B57891S222F8 TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | 2 | 200.005886mg | - | - | 200mW | - | Bulk | 1% | - | - | Radial | - | 2.2kOhm | - | 155°C | -55°C | - | 200mW | - | 4.5mm | - | - | - | - | - | 2.5mm | - | 500 μm | - | - | 1.5 % | - | - | 4.5mm | - | 38mm | 4.5mm | - | - | RoHS Compliant | - | ||
![]() B57164K224K TDK Corporation | In Stock | - | - | - | PCB, Through Hole | Radial | - | - | - | 2 | 400.011771mg | - | - | 450mW | - | Bulk | 10% | - | - | Radial | - | 220kOhm | - | 125°C | -55°C | - | 450mW | - | 5mm | - | - | - | - | - | 5mm | - | 600 μm | - | - | 3 % | - | - | 5.5mm | - | 2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() B57235S809M TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | 2 | - | - | - | - | - | Bulk | 20% | - | - | - | - | 8Ohm | - | 170°C | -55°C | - | 1.8W | - | 6mm | - | 3.5A | - | UL | - | 5.0038mm | - | 600 μm | - | 9 % | - | - | - | 9.398mm | - | - | 6mm | No | - | RoHS Compliant | - | ||
![]() B57891M105K TDK Corporation | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 200mW | - | Bulk | 10% | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B57871S103H2 TDK Corporation | In Stock | - | - | - | Free Hanging, Through Hole | Radial | - | - | - | 2 | - | - | - | 60mW | - | Bulk | 3% | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B57164K333K TDK Corporation | In Stock | - | - | - | PCB, Through Hole | Radial | - | - | - | 2 | 400.011771mg | - | - | 450mW | Military grade | Bulk | 10% | - | - | Radial | - | 33kOhm | - | 125°C | -55°C | - | 450mW | - | 5mm | - | - | - | - | - | 5mm | - | 600 μm | - | - | 3 % | - | - | 5.5mm | - | 2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() B57861S103A43 TDK Corporation | In Stock | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | 60mW | - | Bulk | 1% | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B57164K333J52 TDK Corporation | In Stock | - | - | - | PCB, Through Hole | Radial | - | - | - | 2 | - | - | - | 450mW | - | Bulk | 5% | - | - | - | - | - | - | 125°C | -55°C | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B57471V2104H62 TDK Corporation | In Stock | - | - | Tin | Surface Mount | 0805 | - | - | - | 2 | - | - | - | 210mW | Military grade | Tape & Reel (TR) | 3% | - | - | - | - | - | - | 125°C | -55°C | - | - | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | No | - | RoHS Compliant | - | ||
![]() B57234S229M51 TDK Corporation | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 3.2W | - | Tape & Reel (TR) | 20% | - | - | - | - | 2.2Ohm | - | 170°C | -55°C | - | 3.2W | - | - | - | 9A | - | - | - | 7.5mm | - | 800 μm | - | 17 % | - | - | - | 15mm | - | - | 7mm | - | - | RoHS Compliant | - | ||
![]() B57164K100K TDK Corporation | In Stock | - | Datasheet | - | PCB, Through Hole | Radial | - | - | - | 2 | - | - | - | 450mW | - | Bulk | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B57560G1203G TDK Corporation | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 50mW | - | Bulk | 2% | - | - | - | - | - | - | 200°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |