- Series
- Mfr
- Product Status
- Tolerance
- Package
- Operating Temperature
- Package / Case
- Resistance
- Mounting Type
- Termination Style
- Type
- Mounting Styles
Attribute column
Manufacturer
TDK Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Shell Material, Finish | (Ø) | Base Product Number | Category | Contact Finish Mating | Contact Materials | Content | Description of Terminals | Dim | Max. temperature | Maximum Operating Temperature | Maximum Power Rating | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Percentage of Resistance Tolerance @ 25C | Primary Material | Product Status | Resistance @ 25C | RoHS-compliant | Sensitivity Index | Supplier Package | Thermal Time Constant | Tolerance ± | Usage Level | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Housing Color | Output Type | Voltage - Input (Min) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Diameter | Connector Style | Output Configuration | Shell Size, MIL | Current - Output | Spread Spectrum Bandwidth | Cable Opening | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Includes | Voltage - Output (Max) | Screening Level | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57550G103H TDK | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | RN73R1J | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | - | ±25ppm/°C | - | - | 392 Ohms | - | Thin Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 1601 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | + 170 C | 3.1 W | Conec | - | - 55 C | Through Hole | PCB Mount | Bulk | ±20 % | - | Active | 22 Ohm | - | 3300 K | Radial | 90 s | - | - | 100 V | -25°C ~ 105°C | 243A | - | 20 % | - | - | - | - | NTC | 22 Ohms | - | - | - | - | 2 | - | - | - | 7.5 A | - | - | Unshielded | IP20 | 2.8 A | - | - | - | - | 2 | - | Gold | Radial | - | - | - | - | - | Silver | - | - | - | 7.5 mm | - | 0.8 mm | Connector Saver | - | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | - | - | Filter | 15 mm | - | - | - | 7 mm | Flash | - | UL94 V-0 | - | ||
![]() B57560G203F TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 300 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | B57560G0 | - | 1 % | - | - | - | - | - | 20 kOhms | - | - | - | - | - | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | 4.1 mm | - | - | 2.3 mm | - | - | - | - | ||
![]() B57541G1103F TDK | 524 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15mm dia. x 21.5mm Straight Standoff | - | - | + 200 C | 18 mW | - | - | - 55 C | Through Hole | Off-Board | - | ±1 % | - | - | 10000 Ohm | - | 3478 K | Radial | 4 s | - | - | - | -55 to 200 °C | B57541G1 | - | 1 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | 18 mW | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 5 mm | - | 66.5 mm | 1.4 mm | - | - | - | - | ||
![]() B57164K220J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | B57164K | - | 5 % | - | - | - | - | - | 22 Ohms | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | - | - | 2 mm | - | - | - | - | - | ||
![]() B57560G103F TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | - | - | - 55 C | - | Off-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | B57560G1 | - | 1 % | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | - | - | 4.1 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | B57869S | - | 1 % | - | - | - | - | - | 3 kOhms | - | - | - | - | - | - | - | 60 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41 mm | - | - | 6.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25mm dia. x 45.5mm Straight Lead | - | - | - | 60 mW | - | - | - | Through Hole | - | - | ±1 % | - | - | 10000 Ohm | - | 3988 K | Radial | 12 s | - | - | - | -55 to 155 °C | - | - | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57464S100M TDK | 7 | - | - | - | - | - | - | - | - | - | - | - | - | Inrush Current Controllers | - | - | - | 1mm dia. x 25mm Kinked Lead | - | - | + 170 C | 6.7 W | - | - | - 55 C | Through Hole | PCB Mount | - | ±20 % | - | - | 10 Ohm | - | - | - | 130 s | - | Military grade | 115 VAC, 230 VAC | -55 to 170 °C | B57464S | - | 20 % | - | - | - | - | Inrush Current Controllers | 10 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | 2 | - | - | Radial | - | - | - | - | - | - | - | - | - | 7.5 mm | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | 26 mm | - | - | - | 7 mm | - | - | - | - | ||
![]() B57237S259M TDK | 390 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | +170°C | - | 3.1 W | - | -25°C | - | Through Hole | - | - | ±20 % | - | - | 2.5 Ohm | Yes | 2800 K | Radial | 90 s | 20% | - | - | -55 to 170 °C | - | - | ± 20% | - | - | - | - | NTC | 2.5Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57560G202F2 TDK | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | 2 | - | ±200ppm/°C | - | - | 130 Ohms | - | Thick Film | - | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
![]() B57540G104H TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | - | - | Strip | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 12.552 MHz | ±1ppm | CMOS | - | - | - | - | - | Enable/Disable | Crystal | 24mA | - | - | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | - | - | ||
![]() B57540G503F TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | Glenair | - | - 55 C | - | PCB Mount | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 1 % | - | - | - | - | - | 50 kOhms | - | - | - | - | - | - | - | 18 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 1.4 mm | - | - | 0.8 mm | - | - | - | - | ||
![]() B57891M102J TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | - | - | - | - | 91-631224 | - | Gold | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | Composite | Active | - | - | - | - | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug, Male Pins | - | - | 4 | - | Silver | Aviation, Marine, Military | - | - | Threaded | - | - | - | N (Normal) | Shielded | - | - | - | - | - | Electroless Nickel | - | 15-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | ||
![]() B57560G202H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B&K Precision | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57045K102K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 0.6mm dia. x 30mm Straight Lead | - | +125°C | - | 450 W | Nexperia USA Inc. | -55°C | - | Screw Mount | - | Bulk | ±10 % | - | Active | 1000 Ohm | Yes | 3730 K | - | 75 s | 10% | Military grade | - | -55 to 125 °C | - | - | - | - | - | - | - | NTC | 1Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | Temperature Sensors | - | - | - | - | - | - | - | - | - | - | ||
![]() B57164K103J TDK | 200 | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | 5.5mm | RN73R1J | - | - | - | 1pc(s) | - | (Ø) 5.5 mm | +125°C | + 125 C | - | KOA Speer Electronics, Inc. | -55°C | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Yes | - | - | - | 5% | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | B57164K103J | 2.03 kOhms | - | Thin Film | - | - | - | 0.1W, 1/10W | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 5.5 mm | 2 mm | 0.022 (0.55mm) | 36 mm | 5 mm | - | - | - | AEC-Q200 | ||
![]() B57540G303F TDK | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | C | - | - | - | - | - | - | Electroless Nickel | - | 12-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
![]() B57164K330J TDK | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-USPC (1.8x2) | - | - | - | - | XC9261 | - | - | - | - | - | - | - | - | - | Torex Semiconductor Ltd | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | XC9261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | - | - | 1 | 5.5V | - | Fixed | 2.7V | - | - | - | - | - | Positive | - | 1.5A | - | - | 2.2V | Buck | 1.2MHz | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57560G103H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |