- Series
- Mfr
- Product Status
- Tolerance
- Package
- Operating Temperature
- Package / Case
- Resistance
- Mounting Type
- Termination Style
- Type
- Mounting Styles
Attribute column
Manufacturer
TDK Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Terminal Placement | Power - Max | Rated (AC) Voltage (URac) | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57703M0502G040 TDK Electronics Inc. | 4165 |
| Datasheet | 10 Weeks | Free Hanging | Ring Lug | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | -55°C~125°C | Bulk | 2013 | B57703M | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | PROBE | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.15W | 1.77 45.00mm | RADIAL | 150mW | - | ±2% | TEMPERATURE SENSING | 5k | ±1% | - | 3988 K | - | 3988K | - | ROHS3 Compliant | ||
![]() B57330V2103F260 TDK Electronics Inc. | 100000 |
| Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | Military grade | -55°C~125°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | - | - | 180mW | - | ±1% | - | 10k | - | 3435K | - | 3380K | 3455K | - | ROHS3 Compliant | ||
![]() B57861S0103F045 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Bead | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Bulk | 2013 | B57861S | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Silver (Ag) | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.06W | - | RADIAL | 60mW | - | ±1% | TEMPERATURE SENSING | 10k | - | - | 3988 K | - | 3988K | - | ROHS3 Compliant | ||
![]() B57500K0103A001 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Cylindrical Probe, Copper | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 0°C~100°C | Bulk | 2013 | B57500 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.06W | 18.50 470.00mm | RADIAL | 60mW | - | ±2% | TEMPERATURE SENSING | 10k | ±0.5% | - | 3988 K | - | 3988K | - | ROHS3 Compliant | ||
![]() B57891M0333J000 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Disc, 3.5mm Dia x 3.5mm W | NO | WIRE | - | - | -40°C~125°C | Bulk | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | NTC THERMISTOR | - | 0.2W | 1.42 36.00mm | RADIAL | 200mW | - | ±5% | TEMPERATURE COMPENSATION | 33k | ±3% | - | 4300 K | - | 4300K | - | ROHS3 Compliant | ||
![]() B57560G0502F000 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Bead, Glass | NO | WIRE | - | - | -55°C~200°C | Bulk | 2002 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | TIN/COPPER | GLASS ENCAPSULATED | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.05W | 2.64 67.00mm | RADIAL | 50mW | - | ±1% | TEMPERATURE SENSING | 5k | - | 3480K | 3480 K | - | 3497K | - | ROHS3 Compliant | ||
![]() B57164K0472K000 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Disc, 5.5mm Dia x 5.0mm W | NO | WIRE | - | - | -55°C~125°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.45W | 1.42 36.00mm | RADIAL | 450mW | - | ±10% | TEMPERATURE COMPENSATION | 4.7k | ±3% | - | 3950 K | - | 3950K | - | ROHS3 Compliant | ||
![]() B57164K0222J000 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Disc, 5.5mm Dia x 5.0mm W | NO | WIRE | - | - | -55°C~125°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | - | - | NTC THERMISTOR | - | 0.45W | 1.42 36.00mm | RADIAL | 450mW | - | ±5% | TEMPERATURE COMPENSATION | 2.2k | ±3% | - | 3900 K | - | 3900K | - | ROHS3 Compliant | ||
![]() B57891M0104K000 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Disc, 3.5mm Dia x 3.5mm W | NO | WIRE | - | - | -40°C~125°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.2W | 1.42 36.00mm | RADIAL | 200mW | - | ±10% | TEMPERATURE COMPENSATION | 100k | ±3% | - | 4450 K | - | 4450K | - | ROHS3 Compliant | ||
![]() B57164K0104K000 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Disc, 5.5mm Dia x 5.0mm W | NO | WIRE | - | - | -55°C~125°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | - | - | NTC THERMISTOR | - | 0.45W | - | RADIAL | 450mW | - | ±10% | TEMPERATURE COMPENSATION | 100k | ±3% | - | 4600 K | - | 4600K | - | ROHS3 Compliant | ||
![]() B57301K0103A003 TDK Electronics Inc. | In Stock | - | Datasheet | 17 Weeks | Threaded | Cylindrical Probe Assembly | NO | CONNECTOR | CHASSIS MOUNT | - | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | 0.375W | - | - | 375mW | - | ±3% | TEMPERATURE SENSING | 10k | ±1% | - | 3988 K | - | 3988K | - | ROHS3 Compliant | ||
![]() B57871S0103F001 TDK Electronics Inc. | 20000 | - | Datasheet | 14 Weeks | Free Hanging | Bead | NO | FLEXIBLE WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | NTC THERMISTOR | - | 0.06W | 1.42 36.00mm | RADIAL | 60mW | - | ±1% | TEMPERATURE SENSING | 10k | - | - | 3988 K | - | 3988K | - | ROHS3 Compliant | ||
![]() B57045K0472K000 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Nonstandard, Threaded Stud | NO | WIRE | - | - | -40°C~100°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | NTC THERMISTOR | - | 0.45W | 1.18 30.00mm | - | 450mW | - | ±10% | TEMPERATURE COMPENSATION | 4.7k | ±3% | - | 3950 K | - | 3950K | - | ROHS3 Compliant | ||
![]() B57869S0502F140 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Bead | NO | WIRE | - | - | -55°C~155°C | Bulk | 2013 | - | e3/e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | TIN/SILVER | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.06W | 1.71 43.50mm | RADIAL | 60mW | - | ±0.2% | TEMPERATURE SENSING | 5k | - | - | 3988 K | - | 3988K | - | ROHS3 Compliant | ||
![]() B57861S0502F040 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Bead | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Bulk | 2011 | B57861S | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Silver (Ag) - with Nickel (Ni) barrier | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.06W | 1.48 37.50mm | RADIAL | 60mW | - | ±1% | TEMPERATURE SENSING | 5k | - | - | 3988 K | - | 3988K | - | ROHS3 Compliant | ||
![]() B57881S0103F001 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Disc, 3.5mm Dia x 3.5mm W | NO | WIRE | - | - | -55°C~155°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | NTC THERMISTOR | - | 0.1W | - | RADIAL | 100mW | - | ±1% | TEMPERATURE SENSING | 10k | - | - | 3980 K | - | 3980K | - | ROHS3 Compliant | ||
![]() B57861S0303H040 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Bead | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Bulk | 2013 | B57861S | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Silver (Ag) - with Nickel (Ni) barrier | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | 0.06W | - | RADIAL | 60mW | - | ±3% | TEMPERATURE SENSING | 30k | ±1% | - | 3964 K | - | 3964K | - | ROHS3 Compliant | ||
![]() B57861S0503H040 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Bead | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Bulk | 2013 | B57861S | e4 | yes | Active | 1 (Unlimited) | 2 | - | Silver (Ag) - with Nickel (Ni) barrier | - | - | - | - | NTC THERMISTOR | - | 0.06W | - | RADIAL | 60mW | - | ±3% | TEMPERATURE SENSING | 50k | ±1% | - | 3760 K | - | 3760K | - | ROHS3 Compliant | ||
![]() NTCG164BH332JT1 TDK Corporation | 83 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | NTCG | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR | Chip | NTC THERMISTOR | - | - | - | DUAL ENDED | 100mW | - | ±5% | TEMPERATURE SENSING | 3.3k | ±3% | 4100K | 4100 K | 4067K | - | 4092K | ROHS3 Compliant | ||
![]() B58100A0461A000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Clip On | Pipe Sensor Assembly | YES | CONNECTOR | SURFACE MOUNT | - | 5°C~85°C | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | PROBE | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | 0.018W | - | - | 18mW | 500V | ±2% | TEMPERATURE SENSING | 10k | - | - | 4005 K | - | - | - | ROHS3 Compliant |