- Series
- Mfr
- Product Status
- Tolerance
- Package
- Operating Temperature
- Package / Case
- Resistance
- Mounting Type
- Termination Style
- Type
- Mounting Styles
Attribute column
Manufacturer
TDK Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Lead Length | Terminal Placement | Power - Max | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57550G104J TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Bead, Glass | - | - | -55°C~300°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.80 71.00mm | - | 32mW | ±5% | - | 100k | ±1% | - | - | - | 4000K | ROHS3 Compliant | ||
![]() B57452V5104J062 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | REFERENCE STANDARD: AEC-Q200 | - | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.21W | - | DUAL ENDED | 210mW | ±5% | TEMPERATURE COMPENSATION | 100k | ±3% | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57401V2472J062 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Silver/Platinum (Ag/Pt) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | NTC THERMISTOR | - | 0.21W | - | DUAL ENDED | 210mW | ±5% | TEMPERATURE COMPENSATION | 4.7k | ±3% | 3635K | 3635 K | 3590K | 3650K | ROHS3 Compliant | ||
![]() B57234S0330M000 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | - | - | - | -55°C~170°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3.2W | ±20% | - | 33 | ±3% | - | - | - | 3300K | ROHS3 Compliant | ||
![]() B57352V5473J060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q200 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | REFERENCE STANDARD: AEC-Q200 | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±5% | TEMPERATURE COMPENSATION | 47k | ±3% | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57371V2473J060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±5% | TEMPERATURE COMPENSATION | 47k | ±3% | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57442V5103J062 TDK Electronics Inc. | 22 |
| Datasheet | 9 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | -40°C~150°C | Tape & Reel (TR) | - | B574 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | REFERENCE STANDARD: AEC-Q200 | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.21W | - | DUAL ENDED | 210mW | ±5% | TEMPERATURE COMPENSATION | 10k | ±3% | 3635K | 3635 K | 3590K | 3650K | ROHS3 Compliant | ||
![]() B57550G0502J000 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Bead, Glass | NO | WIRE | -55°C~300°C | Bulk | - | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | TIN/COPPER | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.032W | 2.80 71.00mm | RADIAL | 32mW | ±2% | TEMPERATURE SENSING | 5k | ±1% | 3480K | 3497 K | - | 3497K | ROHS3 Compliant | ||
![]() B57352V5104H060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q200 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±3% | TEMPERATURE SENSING | 100k | ±1% | 4455K | 4480 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57321V2103J060 TDK Electronics Inc. | 2892019 |
| Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±5% | TEMPERATURE COMPENSATION | 10k | ±3% | 3980K | 3980 K | 3940K | 4000K | ROHS3 Compliant | ||
![]() B57371V2223H060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±3% | TEMPERATURE COMPENSATION | 22k | - | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57471V2104J062 TDK Electronics Inc. | 93 | - | Datasheet | 9 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Silver/Platinum (Ag/Pt) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | NTC THERMISTOR | - | 0.21W | - | DUAL ENDED | 210mW | ±5% | TEMPERATURE COMPENSATION | 100k | ±3% | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57352V5103H060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -40°C~150°C | Tape & Reel (TR) | - | B57350 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | REFERENCE STANDARD: AEC-Q200 | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | AEC-Q200 | 0.18W | - | DUAL ENDED | 180mW | ±3% | TEMPERATURE COMPENSATION | 10k | - | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57234S0150M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | -55°C~170°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3.2W | ±20% | - | 15 | ±3% | - | - | - | 3000K | ROHS3 Compliant | ||
![]() B57234S0709M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | -55°C~170°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3.2W | ±20% | - | 7 | ±3% | - | - | - | 3000K | ROHS3 Compliant | ||
![]() B57442V5472H062 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | REFERENCE STANDARD: AEC-Q200 | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.21W | - | DUAL ENDED | 210mW | ±3% | TEMPERATURE COMPENSATION | 4.7k | - | 3635K | 3635 K | 3590K | 3650K | ROHS3 Compliant | ||
![]() B57442V5103H062 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | -40°C~150°C | Tape & Reel (TR) | - | B574 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | REFERENCE STANDARD: AEC-Q200 | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.21W | - | DUAL ENDED | 210mW | ±3% | TEMPERATURE COMPENSATION | 10k | - | 3635K | 3635 K | 3590K | 3650K | ROHS3 Compliant | ||
![]() B57371V2683J060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±3% | TEMPERATURE COMPENSATION | 68k | ±5% | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57371V2103H060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±3% | TEMPERATURE COMPENSATION | 10k | - | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant | ||
![]() B57371V2682H060 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL ENDED | 180mW | ±3% | TEMPERATURE COMPENSATION | 6.8k | - | 4455K | 4455 K | 4386K | 4480K | ROHS3 Compliant |