- Series
- Mfr
- Product Status
- Tolerance
- Package
- Operating Temperature
- Package / Case
- Resistance
- Mounting Type
- Termination Style
- Type
- Mounting Styles
Attribute column
Manufacturer
TDK Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Depth | Current Rating | Lead Pitch | Lead Length | Lead Diameter | Dissipation Factor | Power - Max | Accuracy | Resistance Tolerance | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | B25/50 | B25/100 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57234S0600M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Radial | 2 | - | -55°C~170°C | Tape & Reel (TR) | - | 20% | Active | 1 (Unlimited) | - | 60Ohm | 170°C | -55°C | 3.2W | - | - | 4A | 7.5mm | - | 800 μm | 17 % | 3.2W | - | ±20% | 60 | ±3% | - | - | 4000K | 15mm | - | - | 7mm | - | ROHS3 Compliant | ||
![]() B57895M572J1 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Bulk | - | 5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | 1M | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B57323V2473H060 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | - | 0603 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 3% | Active | 1 (Unlimited) | SMD/SMT | 47kOhm | - | - | 180mW | - | - | - | - | - | - | - | 150mW | - | ±1% | 100k | - | 4311K | 4250K | 4334K | - | 900μm | 1.6mm | 800μm | - | ROHS3 Compliant | ||
![]() B57891S103J9 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Disc, 4.5mm Dia x 4.5mm W | - | - | -55°C~155°C | Bulk | - | 5% | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | ±5% | 10k | ±1% | - | - | 3950K | - | - | - | - | - | ROHS3 Compliant | ||
![]() B57981S0103H002 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Bead | 2 | - | -55°C~250°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | 100mW | - | ±3% | 10k | ±1% | - | - | 3980K | - | - | - | - | - | ROHS3 Compliant | ||
![]() B57881S212F51 TDK Corporation | In Stock | - | - | - | Through Hole | - | Radial | 2 | 100mW | - | Tape & Reel (TR) | - | 1% | - | - | - | - | 155°C | -55°C | - | - | 3.5mm | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() B57871S123H51 TDK Corporation | In Stock | - | - | - | Free Hanging | - | - | - | 60mW | - | Tape & Reel (TR) | - | 3% | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B57895M0105K050 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | 1M | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B57891M0104J052 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Disc, 3.5mm Dia x 3.5mm W | - | - | -40°C~125°C | Bulk | - | 5% | Active | 1 (Unlimited) | Radial | 100kOhm | - | - | 200mW | - | - | - | 2.5mm | 1.42 36.00mm | 500 μm | - | - | - | ±5% | 100k | ±3% | - | - | 4450K | 3.5mm | - | 3.5mm | - | - | ROHS3 Compliant | ||
![]() B57871S0103F254 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Free Hanging | Bead | - | - | -55°C~155°C | Tape & Box (TB) | - | 1% | Active | 1 (Unlimited) | Radial | 10kOhm | - | - | 60mW | - | - | - | 2.5mm | - | 400 μm | - | - | - | ±1% | 10k | - | - | - | 3988K | 2.5mm | - | 7mm | 2.5mm | - | ROHS3 Compliant | ||
![]() B57871S0212F051 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Free Hanging | Bead | - | - | -55°C~155°C | Tape & Reel (TR) | - | 1% | Active | 1 (Unlimited) | Radial | 2.1kOhm | - | - | 60mW | - | - | - | 2.5mm | - | 400 μm | - | - | - | ±1% | 2.1k | - | - | - | 3560K | 2.5mm | - | 7mm | 2.5mm | - | ROHS3 Compliant | ||
![]() B57541G1503F005 TDK Electronics Inc. | In Stock | - | - | 22 Weeks | - | Through Hole | Bead, Glass | - | - | -55°C~250°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.20 5.10mm | - | - | 18mW | - | ±1% | 10k | ±1% | 3612K | - | 3625K | - | - | - | - | - | ROHS3 Compliant | ||
![]() B57560G1203F000 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Bead, Glass | - | - | -55°C~200°C | Bulk | 2014 | 1% | Active | 1 (Unlimited) | Radial | 20kOhm | - | - | 50mW | - | - | - | - | - | 300 μm | - | - | - | ±1% | 20k | - | 3992K | - | 4006K | 2.3mm | 4.1mm | - | - | - | ROHS3 Compliant | ||
![]() B57891M0104H000 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Disc, 3.5mm Dia x 3.5mm W | - | - | -40°C~125°C | Tape & Reel (TR) | - | 3% | Active | 1 (Unlimited) | Radial | 100kOhm | - | - | 200mW | - | - | - | 2.5mm | 1.42 36.00mm | 500 μm | - | - | - | ±3% | 100k | - | - | - | 4450K | 3.5mm | - | 3.5mm | - | - | ROHS3 Compliant | ||
![]() B57871S0502F051 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Free Hanging | Bead | 2 | - | -55°C~155°C | Tape & Reel (TR) | - | 1% | Active | 1 (Unlimited) | Radial | 5kOhm | - | - | 60mW | - | - | - | 2.5mm | - | 400 μm | - | - | - | ±1% | 5k | - | - | - | - | 2.5mm | - | 7mm | 2.5mm | - | ROHS3 Compliant | ||
![]() B57875S0103H151 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Bead | 2 | - | -55°C~155°C | Tape & Reel (TR) | - | 3% | Active | 1 (Unlimited) | Radial | 10kOhm | - | - | - | - | - | - | 5mm | - | 400 μm | - | 60mW | - | ±3% | 10k | ±1% | - | - | 3988K | 2.5mm | 5.5mm | 10mm | - | - | ROHS3 Compliant | ||
![]() B57891M0123J000 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Disc, 3.5mm Dia x 3.5mm W | - | - | -40°C~125°C | Bulk | - | 5% | Active | 1 (Unlimited) | Radial | 12kOhm | - | - | 200mW | - | - | - | 2.5mm | - | 500 μm | - | - | - | ±5% | 12k | ±3% | - | - | - | 3.5mm | - | 3.5mm | - | - | ROHS3 Compliant | ||
![]() B57981S0103F002 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Bead | 2 | - | -55°C~250°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | 100mW | - | ±1% | 10k | ±1% | - | - | 3980K | - | - | - | - | - | ROHS3 Compliant | ||
![]() B57875S0103F154 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Bead | 2 | - | -55°C~155°C | Tape & Box (TB) | - | 1% | Active | 1 (Unlimited) | Radial | 10kOhm | - | - | - | - | - | - | 5mm | - | 400 μm | - | 60mW | - | ±1% | 10k | - | - | - | 3988K | 2.5mm | 5.5mm | 10mm | - | - | ROHS3 Compliant | ||
![]() B57971S0303H000 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Bead | 2 | - | -55°C~155°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.42 36.00mm | - | - | 60mW | - | ±3% | 30k | ±1% | - | - | 3964K | - | - | - | - | - | ROHS3 Compliant |