- Series
- Mfr
- Product Status
- Tolerance
- Package
- Operating Temperature
- Package / Case
- Resistance
- Mounting Type
- Termination Style
- Type
- Mounting Styles
Attribute column
Manufacturer
TDK Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Terminal Placement | Power - Max | Rated (AC) Voltage (URac) | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57254V5104H360 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B572xxV5 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 150mW | - | ±3% | - | 100k | ±1% | 4311K | - | 4250K | 4334K | ROHS3 Compliant | ||
![]() B57250V2104F360 TDK Electronics Inc. | 354546 |
| Datasheet | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 150mW | - | ±1% | - | 100k | ±1% | 4311K | - | 4250K | 4334K | ROHS3 Compliant | ||
![]() B57250V2473H560 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | B572xxV2 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 150mW | - | ±3% | - | 47k | ±1% | 4108K | - | 4050K | 4131K | ROHS3 Compliant | ||
![]() NTCG104KH302HT1 TDK Corporation | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | ±3% | - | 3k | - | 4100K | - | - | - | ROHS3 Compliant | ||
![]() B57620C5103H062 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | NTC THERMISTOR | unknown | 0.21W | - | DUAL ENDED | 210mW | - | ±3% | TEMPERATURE COMPENSATION | 10k | - | 3720K | 3720 K | 3660K | 3730K | ROHS3 Compliant | ||
![]() B57331V2104K060 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | NTC THERMISTOR | - | 0.18W | - | DUAL | 180mW | - | ±10% | TEMPERATURE COMPENSATION | 100k | ±3% | 4470K | 4470 K | 4390K | 4500K | ROHS3 Compliant | ||
![]() B57540G1303F000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Bead, Glass | - | - | - | -55°C~200°C | Bulk | 2012 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.56 65.00mm | - | 18mW | - | ±1% | - | 30k | ±1% | 3973K | - | - | 3988K | ROHS3 Compliant | ||
![]() B57620C5103K062 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 210mW | - | ±10% | - | 10k | ±3% | 3720K | - | 3660K | 3730K | ROHS3 Compliant | ||
![]() B58100A0507A000 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | Clip On | Pipe Sensor Assembly | NO | CONNECTOR | THROUGH HOLE MOUNT | 5°C~85°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | PROBE | - | - | NTC THERMISTOR | unknown | 0.018W | - | RADIAL | 18mW | 500V | ±3.6% | TEMPERATURE SENSING | 10k | ±1% | - | 4005 K | - | - | ROHS3 Compliant | ||
![]() B57862S0502F040 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | CHASSIS MOUNT | -55°C~155°C | Bulk | 2006 | - | - | e3/e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | TIN/SILVER | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.06W | 1.44 36.50mm | RADIAL | 60mW | - | ±1% | TEMPERATURE SENSING | 5k | - | - | 3988 K | - | 3988K | ROHS3 Compliant | ||
![]() B57881S0123J000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Disc, 3.5mm Dia x 3.5mm W | NO | WIRE | - | -55°C~155°C | Bulk | 2013 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.1W | - | RADIAL | 100mW | - | ±5% | TEMPERATURE SENSING | 12k | ±1% | - | 3760 K | - | 3760K | ROHS3 Compliant | ||
![]() B57891S0103J008 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B57881S0212J000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Disc, 3.5mm Dia x 3.5mm W | NO | WIRE | - | -55°C~155°C | Bulk | 2013 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.1W | - | RADIAL | 100mW | - | ±5% | TEMPERATURE SENSING | 2.1k | ±1% | - | 3560 K | - | 3560K | ROHS3 Compliant | ||
![]() B57871S0303J000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Bulk | 2013 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | NTC THERMISTOR | - | 0.06W | - | RADIAL | 60mW | - | ±5% | TEMPERATURE SENSING | 30k | ±1% | - | 3964 K | - | 3964K | ROHS3 Compliant | ||
![]() B57875S0103J002 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Bead | NO | WIRE | - | -55°C~155°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.06W | - | RADIAL | 60mW | - | ±5% | TEMPERATURE SENSING | 10k | ±1% | - | 3460 K | - | 3988K | ROHS3 Compliant | ||
![]() B57861S0503J040 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | Free Hanging | Bead | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Bulk | 2013 | B57861S | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Silver (Ag) - with Nickel (Ni) barrier | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.06W | - | RADIAL | 60mW | - | ±5% | TEMPERATURE SENSING | 50k | ±1% | - | 3760 K | - | 3760K | ROHS3 Compliant | ||
![]() B57885S0123H000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Disc, 3.5mm Dia x 3.5mm W | NO | WIRE | - | -55°C~155°C | Bulk | 2013 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.1W | - | RADIAL | 100mW | - | ±3% | TEMPERATURE COMPENSATION | 12k | ±1% | - | 3760 K | - | 3760K | ROHS3 Compliant | ||
![]() B57885S0103H002 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Disc, 3.5mm Dia x 3.5mm W | NO | WIRE | - | -55°C~155°C | Bulk | 2013 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8533.40.80.70 | - | NTC THERMISTOR | - | 0.1W | - | RADIAL | 100mW | - | ±3% | TEMPERATURE COMPENSATION | 10k | ±1% | - | 3460 K | - | 3460K | ROHS3 Compliant | ||
![]() B57891S0104H008 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Disc, 4.5mm Dia x 4.5mm W | NO | WIRE | - | -55°C~155°C | Bulk | 2013 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | NTC THERMISTOR | - | 0.2W | - | RADIAL | 200mW | - | ±3% | TEMPERATURE SENSING | 100k | ±1% | - | 4450 K | - | 4450K | ROHS3 Compliant | ||
![]() B57861S0502H040 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Bead | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Bulk | 2013 | B57861S | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | Silver (Ag) - with Nickel (Ni) barrier | - | - | - | NTC THERMISTOR | - | 0.06W | - | RADIAL | 60mW | - | ±3% | TEMPERATURE SENSING | 5k | ±1% | - | 3988 K | - | 3988K | ROHS3 Compliant |