- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Resistance
- Tolerance
- Mounting Type
- Termination Style
- Mounting Styles
- Type
- Resistance @ 25C
Attribute column
Manufacturer
TDK Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Lead Length | Operating Supply Voltage | Voltage | Max Supply Voltage | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Resistance Tolerance | Thermistor Application | Trip Current | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59901D0070A040 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 100Ohm | 90°C~130°C | Bulk | 2014 | B59901 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | 570 OHMS AT 70 DEG CEL, PROBE | - | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | - | 30V | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59901D0100A040 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 100Ohm | 90°C~130°C | Bulk | 2014 | B59901 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 550 OHMS AT 100 DEG CEL, PROBE | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | - | 30V | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59990C80A70 TDK Corporation | In Stock | - | Datasheet | - | Tin | Through Hole | - | Radial | - | - | - | 2 | - | - | - | - | - | 25% | - | - | - | - | - | - | - | 55Ohm | - | 125°C | -40°C | - | - | - | 3.5mm | - | - | 30mA | - | 80V | 63V | - | - | - | 30mA | 700mA | - | - | 60mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() B59965C120A70 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | - | - | - | 2 | - | - | - | - | - | 25% | - | - | - | - | - | Radial | - | 1.2Ohm | - | 125°C | -40°C | - | - | - | 3.5mm | - | - | 4.3A | 35mm | 30V | - | 30V | - | - | 600mA | 4.3A | - | - | 1.2A | - | 21mm | 17.5mm | No | No SVHC | RoHS Compliant | - | ||
![]() B59421A0085A062 TDK Electronics Inc. | 22 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59721A0090A062 TDK Electronics Inc. | 6363 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 680Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59721 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, BLISTER, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59721A0130A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 680Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59721 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, BLISTER, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0105A062 TDK Electronics Inc. | 354546 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0075A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0125A062 TDK Electronics Inc. | 22 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | not_compliant | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0105A062 TDK Electronics Inc. | 22 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0135A062 TDK Electronics Inc. | 22 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0095A062 TDK Electronics Inc. | 22 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59721A0070A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 680Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59721 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, BLISTER, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0085A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59721A0100A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 680Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59721 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, BLISTER, 7 INCH | - | PTC THERMISTOR | not_compliant | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59840C0160A070 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Disc | NO | WIRE | - | - | 6Ohm | -40°C~125°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | RADIAL | 110V | - | - | ±25% | OVERLOAD PROTECTION | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59721A0080A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | 680Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59721 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, BLISTER, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0145A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59801D145A40 TDK Electronics Inc. | 22 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | PCB, Through Hole | Radial | - | - | - | - | 100Ohms | 90°C~120°C | Bulk | 2002 | B59801 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 120°C | 90°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | 47mm | - | - | ROHS3 Compliant | Lead Free |