- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Resistance
- Tolerance
- Mounting Type
- Termination Style
- Mounting Styles
- Type
- Resistance @ 25C
Attribute column
Manufacturer
TDK Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Operating Supply Voltage | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Resistance Tolerance | Thermistor Application | Trip Current | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59105J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 22Ohm | - | -20°C~85°C | Tray | 2011 | - | 25% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | BULK | - | - | PTC THERMISTOR | - | - | - | - | 260V | - | - | - | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0135A062 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | - | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | unknown | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0125A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | not_compliant | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0100A040 TDK Electronics Inc. | 20000 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | - | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | 550 OHMS AT 100 DEG CEL | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | 30V | - | - | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0095A062 TDK Electronics Inc. | 31 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | 470Ohms | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, B59641 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59109J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | - | -20°C~85°C | Tray | 2011 | - | 25% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | BULK | - | - | PTC THERMISTOR | - | - | - | - | 560V | - | - | - | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0115A062 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | unknown | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59883C0120A570 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Radial | NO | WIRE | - | - | - | 120Ohm | - | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | - | PTC THERMISTOR | - | - | - | - | 230V | - | - | ±20% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59850C0120A570 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Disc | NO | WIRE | - | - | - | 10Ohm | - | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | - | PTC THERMISTOR | - | - | - | RADIAL | 230V | - | - | ±20% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0075A062 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | unknown | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0150A040 TDK Electronics Inc. | 22 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | - | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 550 OHMS AT 150 DEG CEL | - | - | - | - | PTC THERMISTOR | - | - | - | - | 30V | - | - | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0115A062 TDK Electronics Inc. | 2611 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | - | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | not_compliant | - | - | DUAL ENDED | 32V | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59721A0110A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | 680Ohms | - | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59721 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59901D0090A040 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | - | 90°C~130°C | Bulk | 2014 | B59901 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 550 OHMS AT 90 DEG CEL, PROBE | - | STRIP PACK | - | - | PTC THERMISTOR | - | - | - | - | 30V | - | - | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59404B0060A040 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Radial | NO | WIRE | - | - | - | 3.5kOhm | - | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | RESISTANCE RANGE(RMIN-R): 2880-3500 | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | 500V | - | - | ±30% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0070A040 TDK Electronics Inc. | 22 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | - | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 570 OHMS AT 70 DEG CEL | - | - | - | - | PTC THERMISTOR | - | - | - | - | 30V | - | - | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59107J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 56Ohm | - | -20°C~85°C | Tray | 2014 | - | 25% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | BULK | - | - | PTC THERMISTOR | - | - | - | - | 440V | - | - | - | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59044A1120B162 TDK Electronics Inc. | 22 |
| Datasheet | 12 Weeks | - | Clamp On | Coin 8.1mm Dia x 2.1mm W | - | - | - | - | - | 35Ohms | - | -20°C~150°C | Tape & Reel (TR) | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±15% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59801D155A40 TDK Electronics Inc. | 22 |
| Datasheet | 7 Weeks | PCB, Through Hole | PCB, Through Hole | Radial | - | - | - | - | - | 100Ohms | - | 90°C~120°C | Bulk | 2002 | B59801 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 120°C | 90°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 47mm | - | ROHS3 Compliant | Lead Free | ||
![]() B59960C80A70 TDK Corporation | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | 2 | - | - | Industrial grade | - | Box | - | - | 25% | - | - | - | - | - | - | 5.6Ohm | - | 85°C | -40°C | - | - | - | 14.5mm | 3.5mm | - | - | 4.3A | 80V | - | - | 130mA | 4.3A | - | - | 265mA | - | - | No | RoHS Compliant | Lead Free |