- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Resistance
- Tolerance
- Mounting Type
- Termination Style
- Mounting Styles
- Type
- Resistance @ 25C
Attribute column
Manufacturer
TDK Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Resistor Type | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Resistance Tolerance | Thermistor Application | Max Supply Voltage (DC) | Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59037A1120B162 TDK Electronics Inc. | 22 |
| Datasheet | 12 Weeks | - | Clamp On | Coin 6.6mm Dia x 1.7mm W | - | - | - | - | - | 10Ohms | -20°C~150°C | Tape & Reel (TR) | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±15% | - | - | - | - | - | ROHS3 Compliant | ||
![]() B59623A0090A062 TDK Electronics Inc. | 60000 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL ENDED | - | 80V | ±25% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | ||
![]() B59548A0135A020 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Disc | NO | SPECIAL | CHASSIS MOUNT | - | - | 6.8Ohm | 5°C~80°C | Tray | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Silver (Ag) | - | - | - | 8533.40.80.70 | BULK | - | PTC THERMISTOR | - | - | - | - | - | - | 120V | ±20% | MOTOR START | - | - | - | - | ROHS3 Compliant | ||
![]() B59601A0095A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 (1608 Metric) | 470Ohms | -40°C~125°C | Tape & Reel (TR) | - | B59601 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | ROHS3 Compliant | ||
![]() B59339A1202P020 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Disc | NO | FLAT | THROUGH HOLE MOUNT | - | - | 2kOhm | -25°C~125°C | Tray | 2014 | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Silver (Ag) | - | - | MINIMUM RESISTANCE IS 900 OHMS | 8533.40.80.70 | - | - | PTC THERMISTOR | - | - | - | - | RADIAL | - | 230V | ±25% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | ||
![]() B59315P1080A062 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Surface Mount | 4032 (1080 Metric) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59215 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25% | - | - | - | - | - | ROHS3 Compliant | ||
![]() B59603A0105A062 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL ENDED | - | - | ±50% | TEMPERATURE COMPENSATION | - | - | - | - | ROHS3 Compliant | ||
![]() B59622A0090A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 220Ohm | -40°C~125°C | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL ENDED | - | 60V | ±25% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | ||
![]() B59735T1120A062 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD | YES | GULL WING | - | - | - | 35Ohm | -20°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | TR, BLISTER, 15 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL IN-LINE | - | 135V | ±15% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | ||
![]() B59830C0160A070 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Disc | NO | WIRE | - | - | - | 3.7Ohm | -40°C~125°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | RADIAL | - | 110V | ±25% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | ||
![]() B59635T1120A062 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Surface Mount | - | YES | GULL WING | - | - | - | 35Ohm | -20°C~125°C | Tape & Reel (TR) | 2009 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | TR, BLISTER, 13 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL IN-LINE | - | 245V | ±15% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | ||
![]() B59701A0110A062 TDK Electronics Inc. | 192014 |
| Datasheet | 18 Weeks | - | Non-Standard, Leadless | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 680Ohm | -40°C~125°C | Tape & Reel (TR) | - | B59701 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | 5.5 OHMS AT 110 DEG CEL | - | TR, BLISTER, 7 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL ENDED | - | 25V | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | ||
![]() B59100C0100A070 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | 90°C~150°C | Bulk | 2002 | B59100 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | ||
![]() B59641A125A62 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | - | 0603 | - | - | - | 2 | - | - | - | Cut Tape (CT) | - | - | 50% | - | - | - | - | - | SMD/SMT | - | 470Ohm | - | 125°C | -40°C | - | - | - | 800μm | - | - | 1608 | 0603 | 32V | - | 32V | - | - | - | 32V | 1.6mm | No | No SVHC | RoHS Compliant | ||
![]() B59758C0110A070 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc, 13mm Dia x 7.5mm W | - | - | - | - | - | 7.5kOhm | -40°C~125°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8533.40.80.70 | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | - | ±33% | - | - | - | - | - | ROHS3 Compliant | ||
![]() B59601A0105B062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | B59601 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 4.7 K OHMS AT 105 DEG CEL | 8533.40.80.70 | TR, CARDBOARD, 7 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL ENDED | - | - | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | ||
![]() B59701A0130A062 TDK Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Non-Standard, Leadless | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 680Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | B59701 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | 5.5 OHMS AT 130 DEG CEL | - | TR, BLISTER, 7 INCH | - | PTC THERMISTOR | - | - | - | - | DUAL ENDED | - | 25V | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | ||
![]() B59970C0160A051 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Disc, 9.0mm Dia x 3.5mm W | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B59860C0120A570 TDK Electronics Inc. | 20000 | - | Datasheet | 18 Weeks | - | Through Hole | Radial | NO | WIRE | - | - | - | 15Ohm | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | 230V | ±20% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | ||
![]() B59890C0120A054 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2014 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |