- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Resistance
- Tolerance
- Mounting Type
- Termination Style
- Mounting Styles
- Type
- Resistance @ 25C
Attribute column
Manufacturer
TDK Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Resistor Type | Current Rating | Lead Length | Operating Supply Voltage | Voltage | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Resistance Tolerance | Thermistor Application | Max Supply Voltage (DC) | Max Supply Voltage (AC) | Trip Current | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59604A85A62 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 (1608 Metric) | 470Ohms | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59810C120A70 TDK Corporation | In Stock | - | Datasheet | - | - | - | Radial | - | - | - | 2 | - | - | - | - | - | - | 25% | - | - | - | - | - | - | - | 2.6Ohm | - | 125°C | -25°C | - | - | - | 5mm | - | 650mA | 35mm | 265V | - | - | - | - | - | - | - | 265V | 1.3A | 29.5mm | 26mm | - | No SVHC | RoHS Compliant | - | ||
![]() B59604A90A62 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 (1608 Metric) | 470Ohms | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59506A0120A020 TDK Electronics Inc. | 22 |
| Datasheet | 16 Weeks | - | Surface Mount | Disc | YES | ONE SURFACE | - | - | - | 4.7Ohm | 5°C~80°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Silver (Ag) | - | - | - | - | BULK | - | PTC THERMISTOR | - | - | - | - | - | - | 120V | ±20% | MOTOR START | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59100C0010A070 TDK Electronics Inc. | 22 |
| Datasheet | 16 Weeks | - | Through Hole | Disc, 4.0mm Dia x 3.5mm W | NO | WIRE | - | - | - | 5kOhm | -40°C~35°C | Bulk | 2002 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | RADIAL | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59603A55A62 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | - | 0603 | - | - | - | 2 | - | - | - | Tape & Reel (TR) | - | - | 50% | - | - | - | - | - | - | - | 470Ohm | - | 125°C | -40°C | - | - | - | 800μm | - | - | - | - | - | - | 32V | - | - | - | 32V | - | - | - | 1.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() B59339A1201P20 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | - | - | 2 | - | - | - | - | - | - | 25% | - | - | - | - | - | Radial | - | 200Ohm | - | 125°C | -25°C | - | - | - | - | - | 420mA | - | - | 220V | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B59008C0090A040 TDK Electronics Inc. | 22 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 550 OHMS AT 90 DEG CEL | 8533.40.80.70 | - | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C60A40 TDK Electronics Inc. | In Stock | - | - | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | 570 OHMS AT 60 DEG CEL | 8533.40.80.70 | - | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59930C80A70 TDK Electronics Inc. | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | - | - | - | 1.6Ohm | -40°C~125°C | Bulk | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | 63V | ±25% | OVERLOAD PROTECTION | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0130A040 TDK Electronics Inc. | 22 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 550 OHMS AT 130 DEG CEL | 8533.40.80.70 | - | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59100C180A70 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | 90°C~150°C | Bulk | 2002 | B59100 | - | e3 | - | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59603A85A62 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | - | 0603 | - | - | - | 2 | - | - | - | Tape & Reel (TR) | - | - | 50% | - | - | - | - | - | - | - | 470Ohm | - | 125°C | -40°C | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() B59100C80A54 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100Ohms | 90°C~150°C | Tape & Box (TB) | - | B59100 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59100C50A70 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | 90°C~150°C | Bulk | 2002 | B59100 | - | e3 | - | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59100C60A70 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | 90°C~150°C | Bulk | 2002 | B59100 | - | e3 | yes | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59100C150A151 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100Ohms | 90°C~150°C | Tape & Reel (TR) | - | B59100 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59901D140A40 TDK Electronics Inc. | In Stock | - | - | - | - | PCB, Through Hole | Radial | NO | WIRE | CHASSIS MOUNT | - | - | 100Ohm | 90°C~130°C | Bulk | 2009 | B59901 | - | e3 | - | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | 550 OHMS AT 140 DEG CEL, PROBE | 8533.40.80.70 | STRIP PACK | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C170A40 TDK Electronics Inc. | In Stock | - | - | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | - | - | - | e3 | - | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | 570 OHMS AT 170 DEG CEL | 8533.40.80.70 | - | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C180A40 TDK Electronics Inc. | In Stock | - | - | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | - | - | - | e3 | yes | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | 570 OHMS AT 180 DEG CEL | 8533.40.80.70 | - | - | PTC THERMISTOR | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ROHS3 Compliant | - |