- ECCN Code
- Height
- Number of Functions
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Height Seated (Max)
- Mounting Type
- Published
- Size / Dimension
- Mount
Attribute column
Manufacturer
TDK Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Shielding | Number of Functions | Depth | Reach Compliance Code | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Number of Lines | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Output Current 1 | Center Tap Feature 1 | Center Tap Feature 2 | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC3318QM-601K03E-00 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | Bulk | 2013 | PFC | 1.102Lx1.378W 28.00mmx35.00mm | 10% | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NO | 2 | - | - | - | 600μH | 0.05MHz | - | 2.8A | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 4 | - | - | - | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PFC4124QM-181K09D-00 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | Bulk | 2013 | PFC | 1.496Lx1.693W 38.00mmx43.00mm | 10% | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NO | 2 | - | - | - | 180μH | 0.05MHz | - | 8.8A | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 4 | - | - | - | - | - | - | - | - | - | - | 24.9936mm | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() LDT565630T-001 TDK Corporation | 579 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 8 | 250mg | - | - | - | - | Bulk | 2012 | - | 0.228Lx0.228W 5.80mmx5.80mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | TURNS RATIO: 1:10.4 | - | - | - | 5.8mm | - | - | 6μH | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | 1 | 2 | - | - | - | - | - | - | 0.118 3.00mm | - | 5.6mm | RoHS Compliant | Lead Free | ||
![]() PFC3318QM-451K04B-00 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | Bulk | 2013 | PFC | 1.102Lx1.378W 28.00mmx35.00mm | 10% | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NO | 2 | - | - | - | 450μH | 0.05MHz | - | 3.7A | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 4 | - | - | - | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PFC3514QM-281K05B-00 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | Bulk | 2013 | PFC | 1.181Lx1.457W 30.00mmx37.00mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NO | 2 | - | unknown | - | 280μH | 0.065MHz | - | 4.6A | - | - | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 4 | - | - | - | - | - | - | - | - | - | - | 15.494mm | 0.610 15.50mm | - | - | ROHS3 Compliant | - | ||
![]() LDT565630T-003 TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 250mg | - | - | - | - | Bulk | 2012 | - | 0.228Lx0.228W 5.80mmx5.80mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | TURNS RATIO: 1:10.2 | - | - | - | - | - | L5.8XB5.6XH3 (mm) | 10.5μH | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | 1 | 1 | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.8mm | 5.6mm | RoHS Compliant | Lead Free | ||
![]() TRTEP13S-U587B015 TDK Corporation | 27 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | - | 0.551Lx0.614W 14.00mmx15.60mm | - | - | Active | 2 (1 Year) | - | - | - | - | GENERAL PURPOSE | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | - | - | L15.6XB14.0XH12.7 (mm) | - | - | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | 1380 µH | 2.5:1; 1:1 | - | - | - | - | 0.500 12.70mm | 15.6mm | 14mm | ROHS3 Compliant | - | ||
![]() DCT15EFD-U44S003 TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | 0.650Lx0.677W 16.50mmx17.00mm | - | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LDT565630T-011 TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 250mg | - | - | - | - | Bulk | 2012 | - | 0.228Lx0.228W 5.80mmx5.80mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1W | - | - | - | - | - | 6μH | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() ATB322515-0110 TDK Corporation | 1002 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | ATB3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Not For New Designs | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | 1.5mm | - | L3.2XB2.5XH2.4 (mm) | 7μH | - | 60Ohm | - | 600mA | - | - | - | - | 500V | POWER TRANSFORMER | 1:10 | 1 | - | - | - | 0.6A | NO | NO | 1.55mm | 0.061 1.55mm | 3.2mm | 2.5mm | ROHS3 Compliant | Lead Free | ||
![]() ATB3225-75032CT-T001 TDK Corporation | 100000 |
| - | 25 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |