- Series
- Mounting Type
- Operating Temperature
- Packaging
- Height Seated (Max)
- Inductance @ Frequency
- Size / Dimension
- Applications
- Footprint
- Type
- Voltage - Isolation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
TDK Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Shielding | Reach Compliance Code | Frequency | Voltage - Isolation | Transformer Type | Voltage - Primary | Inductance @ Frequency | Footprint | Voltage - Auxiliary | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECO2425SEO-D02V016 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.122Lx0.945W 28.50mmx24.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | 3000Vrms | - | 96V~276V | 700μH @ 10kHz | 1.122 L x 0.945 W (28.50mm x 24.00mm) | 3.3V @ 700mA 18V @ 500mA 20V @ 200mA | - | 1.240 31.50mm | 28.5mm | 24mm | ROHS3 Compliant | - | ||
![]() ECO2420SEO-D04V0110 TDK Corporation | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.240Lx0.984W 31.50mmx25.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | 1500Vrms | - | 214V~404V | 1.54mH @ 10kHz | 1.240 L x 0.984 W (31.50mm x 25.00mm) | 12V @ 1.25A 14V @ 250mA | - | 1.043 26.50mm | 28.5mm | 24mm | ROHS3 Compliant | - | ||
![]() PCA15EFD-U03S003 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 12 | -40°C~85°C | Tray | 2006 | PCA15EFD | 0.713Lx0.630W 18.10mmx16.00mm | Obsolete | 1 (Unlimited) | Terminals | EAR99 | Configurable (For DC/DC) | - | - | Capacitor Charger | Unshielded | unknown | - | 500Vrms | - | - | Parallel 23.3μH @ 10kHz Series 840μH @ 10kHz | 0.713 L x 0.886 W (18.10mm x 22.50mm) | - | 9mm | 0.354 9.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECO2020SEO-D08H016 TDK Corporation | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.925Lx1.063W 23.50mmx27.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | 65kHz | 3000Vrms | - | 85V~264V | 1.3mH @ 100kHz | 0.925 L x 1.063 W (23.50mm x 27.00mm) | 30V @ 333mA | - | 0.787 20.00mm | 27mm | 23.5mm | ROHS3 Compliant | - | ||
![]() ECO2017SEO-D01V017 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.768Lx0.886W 19.50mmx22.50mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | 1500Vrms | - | 75V~326V | 1.49mH @ 10kHz | 0.768 L x 0.886 W (19.50mm x 22.50mm) | 5.7V @ 200mA 12V @ 90mA 12.8V @ 600mA 15.2V @ 50mA | - | 0.945 24.00mm | 22.5mm | 19.5mm | ROHS3 Compliant | - | ||
![]() ECO2020SEO-D06H015 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.925Lx1.063W 23.50mmx27.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | Flyback Converters | - | - | 80kHz | 1500Vrms | - | 80V~276V | 1.3mH @ 10kHz | 0.925 L x 1.063 W (23.50mm x 27.00mm) | 19.7V @ 267mA | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() B78307A2276A003 TDK Electronics Inc. | 170000 | - | Datasheet | 18 Weeks | - | Surface Mount | - | - | -40°C~150°C | Tape & Reel (TR) | - | E10 EM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 100kHz~400kHz | - | PULSE TRANSFORMER | - | 100μH @ 50kHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECO2219SEO-D01V018 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.945Lx0.906W 24.00mmx23.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | 2500Vrms | - | 85V~276V | 816μH @ 10kHz | 0.945 L x 0.906 W (24.00mm x 23.00mm) | 8V @ 220mA 8V @ 300mA 12V @ 320mA | - | 0.984 25.00mm | 24mm | 23mm | ROHS3 Compliant | - | ||
![]() ECO2425SLD-D02H0111 TDK Corporation | 206 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.024Lx1.181W 26.00mmx30.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | 67kHz | 3000Vrms | - | 85V~276V | 446μH @ 10kHz | 1.024 L x 1.181 W (26.00mm x 30.00mm) | 5V @ 2.2A 12V @ 200mA | - | 0.787 20.00mm | 30.5mm | 30mm | ROHS3 Compliant | - | ||
![]() ECO2425SEO-D03V014 TDK Corporation | 174 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.122Lx0.945W 28.50mmx24.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | 30kHz | 1500Vrns | - | 170V~230V | 2.8mH @ 10kHz | 1.122 L x 0.945 W (28.50mm x 24.00mm) | 36.5V @ 900mA | - | 1.240 31.50mm | 28.5mm | 24mm | ROHS3 Compliant | - | ||
![]() ECO2420SEO-D01V019 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.122Lx0.945W 28.50mmx24.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | 2000Vrms | - | 200V~300V | 4.72mH @ 10kHz | 1.122 L x 0.945 W (28.50mm x 24.00mm) | 5V @ 200mA 12V @ 800mA 17V @ 20mA 17V @ 170mA | - | 1.043 26.50mm | 28.5mm | 24mm | ROHS3 Compliant | - | ||
![]() ECO2420SEO-D02V019 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.122Lx0.945W 28.50mmx24.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | 33kHz | 3000Vrms | - | 85V~138V | 278μH @ 10kHz | 1.122 L x 0.945 W (28.50mm x 24.00mm) | 12.3V @ 3.3A | - | 1.043 26.50mm | 28.5mm | 24mm | ROHS3 Compliant | - | ||
![]() ECO2017SEO-D03V014 TDK Corporation | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.768Lx0.886W 19.50mmx22.50mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | 3000Vrms | - | 85V~264V | 555μH @ 100kHz | 0.768 L x 0.886 W (19.50mm x 22.50mm) | 12V @ 1A | - | 0.945 24.00mm | 22.5mm | 19.5mm | ROHS3 Compliant | - | ||
![]() PCA14.5/6ER-U01S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | -40°C~85°C | Tray | - | PCA14.5/6ER | 0.642Lx0.472W 16.30mmx12.00mm | Obsolete | 1 (Unlimited) | - | EAR99 | Configurable (For DC/DC) | - | - | Capacitor Charger | Unshielded | unknown | - | 500Vrms | - | - | Parallel 160μH @ 10kHz Series 5.8mH @ 10kHz | 0.642 L x 0.661 W (16.30mm x 16.80mm) | - | 7.8mm | 0.307 7.80mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECO2425SEO-D04V017 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.240Lx0.984W 31.50mmx25.00mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | 65kHz | 3000Vrms | - | 169V~312V | 428μH @ 10kHz | 1.240 L x 0.984 W (31.50mm x 25.00mm) | 22V @ 1.5A | - | 1.240 31.50mm | 28.5mm | 24mm | ROHS3 Compliant | - | ||
![]() ECO2225SEO-D01H016 TDK Corporation | 223 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.024Lx1.201W 26.00mmx30.50mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | Flyback Converters | - | - | 67kHz | 3000Vrms | - | 85V~276V | 567μH @ 10kHz | 1.024 L x 1.201 W (26.00mm x 30.50mm) | 12V @ 50mA 12V @ 1.5A | - | 0.945 24.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO2020SEO-D09V015 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.886Lx0.768W 22.50mmx19.50mm | Active | 1 (Unlimited) | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | 2000Vrms | - | 154V~312V | 12.6mH @ 10kHz | 0.886 L x 0.768 W (22.50mm x 19.50mm) | 12V @ 500mA | - | 1.063 27.00mm | 22.5mm | 19.5mm | ROHS3 Compliant | - | ||
![]() PCA14.5/6ER-U04S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | -40°C~85°C | Tray | - | PCA14.5/6ER | 0.642Lx0.472W 16.30mmx12.00mm | Obsolete | 1 (Unlimited) | - | EAR99 | Configurable (For DC/DC) | - | - | Capacitor Charger | Unshielded | unknown | - | 500Vrms | - | - | Parallel 10.6μH @ 10kHz Series 381μH @ 10kHz | 0.642 L x 0.661 W (16.30mm x 16.80mm) | - | 7.8mm | 0.307 7.80mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCA14.5/6ER-U08S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | -40°C~85°C | Tray | - | PCA14.5/6ER | 0.642Lx0.472W 16.30mmx12.00mm | Obsolete | 1 (Unlimited) | - | EAR99 | Configurable (For DC/DC) | - | - | Capacitor Charger | Unshielded | unknown | - | 500Vrms | - | - | Parallel 4.1μH @ 10kHz Series 146μH @ 10kHz | 0.642 L x 0.661 W (16.30mm x 16.80mm) | - | 7.8mm | 0.307 7.80mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PCA14.5/6ER-U02S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | -40°C~85°C | Tray | - | PCA14.5/6ER | 0.642Lx0.472W 16.30mmx12.00mm | Obsolete | 1 (Unlimited) | - | EAR99 | Configurable (For DC/DC) | - | - | Capacitor Charger | Unshielded | unknown | - | 500Vrms | - | - | Parallel 78.4μH @ 10kHz Series 2.8mH @ 10kHz | 0.642 L x 0.661 W (16.30mm x 16.80mm) | - | 7.8mm | 0.307 7.80mm | - | - | Non-RoHS Compliant | Contains Lead |