- Series
- Mounting Type
- Operating Temperature
- Packaging
- Height Seated (Max)
- Inductance @ Frequency
- Size / Dimension
- Applications
- Footprint
- Type
- Voltage - Isolation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
TDK Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Style | Reach Compliance Code | Frequency | Voltage - Isolation | Operating Frequency-Min | Transformer Type | Voltage - Primary | Inductance @ Frequency | Primary Inductance | Footprint | Voltage - Auxiliary | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA20EFD-U07S003 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | - | -40°C~85°C | Tray | 2006 | PCA20EFD | 0.866Lx0.850W 22.00mmx21.60mm | - | Obsolete | 1 (Unlimited) | Terminals | EAR99 | Configurable (For DC/DC) | - | - | - | Capacitor Charger | - | - | - | Unshielded | - | unknown | - | 500Vrms | - | - | - | Parallel 9.6μH @ 10kHz Series 347μH @ 10kHz | - | 0.866 L x 1.173 W (22.00mm x 29.80mm) | - | 12mm | 0.472 12.00mm | - | - | RoHS Compliant | - | ||
![]() PCA15EFD-U08S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | - | -40°C~85°C | Tray | 2006 | PCA15EFD | 0.713Lx0.630W 18.10mmx16.00mm | - | Obsolete | 1 (Unlimited) | Terminals | EAR99 | Configurable (For DC/DC) | - | - | - | Capacitor Charger | - | - | - | Unshielded | - | unknown | - | 500Vrms | - | - | - | Parallel 4.5μH @ 10kHz Series 160μH @ 10kHz | - | 0.713 L x 0.886 W (18.10mm x 22.50mm) | - | 9mm | 0.354 9.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCA20EFD-U03S003 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | PCA20EFD | 0.866Lx0.850W 22.00mmx21.60mm | - | Obsolete | 1 (Unlimited) | Terminals | EAR99 | Configurable (For DC/DC) | - | - | - | Capacitor Charger | - | - | - | Unshielded | - | unknown | - | 500Vrms | - | - | - | Parallel 22.3μH @ 10kHz Series 804μH @ 10kHz | - | 0.866 L x 1.173 W (22.00mm x 29.80mm) | - | 12mm | 0.472 12.00mm | - | - | RoHS Compliant | - | ||
![]() ECO2219SEO-D02V016 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.945Lx0.906W 24.00mmx23.00mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | - | - | 100kHz | 1250Vrms | - | - | 264V~373V | 3.22mH @ 10kHz | - | 0.945 L x 0.906 W (24.00mm x 23.00mm) | 5V @ 90mA 12.4V @ 300mA | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO2020SEO-D07H016 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.925Lx1.063W 23.50mmx27.00mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | - | - | 65kHz | 3600Vrms | - | - | 85V~264V | 1.3mH @ 100kHz | - | 0.925 L x 1.063 W (23.50mm x 27.00mm) | 21.5V @ 465mA | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO2425SEO-D01V019 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | -30°C~120°C | Bulk | 2013 | ECO | 1.400Lx0.984W 35.50mmx25.00mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | 120°C | -30°C | Flyback Converters | - | - | - | - | - | - | 100kHz | 1250Vrms | - | - | 264V~373V | 1.06mH @ 10kHz | - | 1.400 L x 0.984 W (35.50mm x 25.00mm) | 5V @ 140mA 12.7V @ 1.18A 20V @ 50mA 20V @ 70mA | - | 1.240 31.50mm | 28.5mm | 24mm | ROHS3 Compliant | - | ||
![]() ECO2017SEO-D02V016 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.768Lx0.886W 19.50mmx22.50mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | 120°C | -30°C | Flyback Converters | - | - | - | - | - | - | 100kHz | 3000Vrms | - | - | 80V~144V | 712μH @ 10kHz | - | 0.768 L x 0.886 W (19.50mm x 22.50mm) | 12V @ 620mA | - | 0.945 24.00mm | 22.5mm | 19.5mm | ROHS3 Compliant | - | ||
![]() B82805A0952A250 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | -25°C~125°C | Tape & Reel (TR) | - | B82805 | 0.315Lx0.236W 8.00mmx6.00mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | Forward, Push-Pull Converters | - | - | - | - | - | - | 250kHz | 500VAC | - | - | - | 9.5μH @ 50kHz | - | 0.315 L x 0.378 W (8.00mm x 9.60mm) | - | - | 0.224 5.70mm | - | - | ROHS3 Compliant | - | ||
![]() B82805A0173A250 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | -25°C~125°C | Tape & Reel (TR) | - | B82805 | 0.315Lx0.236W 8.00mmx6.00mm | - | Active | 1 (Unlimited) | - | - | For DC/DC Converters | - | - | - | Forward, Push-Pull Converters | - | - | - | - | - | - | 250kHz | 500VAC | - | - | - | 17μH @ 50kHz | - | 0.315 L x 0.378 W (8.00mm x 9.60mm) | - | - | 0.224 5.70mm | - | - | ROHS3 Compliant | - | ||
![]() B78304B1031A003 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | - | YES | - | 23000kHz | -40°C~85°C | Tape & Reel (TR) | - | B78304B | 0.315Lx0.276W 8.00mmx7.00mm | e3 | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | Tin (Sn) | - | - | - | TURNS RATIO: 1:1:1 | 8504.50.80.00 | TR, BLISTER, 13 INCH | - | - | - | - | 500Vrms | 30kHz | - | - | 1mH @ 10kHz | 1000 μH | 0.315 L x 0.374 W (8.00mm x 9.50mm) | - | - | 0.224 5.70mm | 8mm | 7mm | ROHS3 Compliant | - | ||
![]() ECO2020SEO-D10V017 TDK Corporation | 19 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.886Lx0.768W 22.50mmx19.50mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | 120°C | -30°C | Flyback Converters | - | - | - | - | - | - | - | 3000Vrms | - | - | 96V~276V | 770μH @ 10kHz | - | 0.886 L x 0.768 W (22.50mm x 19.50mm) | 15V @ 150mA 18V @ 150mA | - | 1.063 27.00mm | 22.5mm | 19.5mm | ROHS3 Compliant | - | ||
![]() PCA14.5/6ER-U03S002 TDK Corporation | 117 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | -40°C~85°C | Cut Tape (CT) | - | PCA14.5/6ER | 0.642Lx0.472W 16.30mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | DATACOM TRANSFORMER | - | Parallel 21.6μH @ 10kHz Series 778μH @ 10kHz | - | 0.642 L x 0.661 W (16.30mm x 16.80mm) | - | 7.8mm | 0.307 7.80mm | - | - | RoHS Compliant | Contains Lead | ||
![]() VGT15EFD-200S3A6 TDK Corporation | 9900 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 0.787Lx0.709W 20.00mmx18.00mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | Wirewound | - | - | 2600Vrms | - | - | - | 8μH @ 100kHz | - | 0.945 L x 0.787 W (24.00mm x 20.00mm) | - | - | 0.402 10.20mm | - | - | ROHS3 Compliant | - | ||
![]() VGT15SEFD-200S1A4 TDK Corporation | 28 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 0.614Lx0.606W 15.60mmx15.40mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | Wirewound | - | - | 2600Vrms | - | - | - | 10μH @ 100kHz | - | 0.764 L x 0.614 W (19.40mm x 15.60mm) | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() VGT22EPC-200S6A12 TDK Corporation | 101 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 1.299Lx0.976W 33.00mmx24.80mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | Wirewound | - | - | 2600Vrms | - | - | - | 2.5μH @ 100kHz | - | 1.299 L x 1.055 W (33.00mm x 26.80mm) | - | - | 0.539 13.70mm | - | - | ROHS3 Compliant | - | ||
![]() VGT15SEFD-250S4A7 TDK Corporation | 158 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 0.906Lx0.606W 23.00mmx15.40mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | Wirewound | - | - | 2600Vrms | - | - | - | 2.6μH @ 100kHz | - | 0.906 L x 0.606 W (23.00mm x 15.40mm) | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() PCA11/5ER-U02S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | - | -40°C~85°C | Tray | 2006 | PCA11/5ER | 0.535Lx0.362W 13.60mmx9.20mm | - | Obsolete | 1 (Unlimited) | Terminals | EAR99 | Configurable (For DC/DC) | - | - | - | Capacitor Charger | - | - | - | Unshielded | - | unknown | - | 500Vrms | - | - | - | Parallel 85.8μH @ 10kHz Series 3.1mH @ 10kHz | - | 0.535 L x 0.512 W (13.60mm x 13.00mm) | - | 6.5mm | 0.256 6.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECO2020SEO-D01V016 TDK Corporation | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.768Lx0.886W 19.50mmx22.50mm | - | Active | 1 (Unlimited) | - | - | For AC/DC Converters | - | 120°C | -30°C | Flyback Converters | - | - | - | - | - | - | 50kHz | 3750Vrms | - | - | 70V~265V | 550μH @ 10kHz | - | 0.768 L x 0.886 W (19.50mm x 22.50mm) | 12.5V @ 800mA 15V @ 100mA | - | 1.063 27.00mm | 22.5mm | 19.5mm | ROHS3 Compliant | - | ||
![]() PCA11/5ER-U03S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | - | -40°C~85°C | Tray | 2006 | PCA11/5ER | 0.535Lx0.362W 13.60mmx9.20mm | - | Obsolete | 1 (Unlimited) | Terminals | EAR99 | Configurable (For DC/DC) | - | - | - | Capacitor Charger | - | - | - | Unshielded | - | unknown | - | 500Vrms | - | - | - | Parallel 27.4μH @ 10kHz Series 985μH @ 10kHz | - | 0.535 L x 0.512 W (13.60mm x 13.00mm) | - | 6.5mm | 0.256 6.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCA11/5ER-U07S002 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | - | -40°C~85°C | Tray | 2006 | PCA11/5ER | 0.535Lx0.362W 13.60mmx9.20mm | - | Obsolete | 1 (Unlimited) | Terminals | EAR99 | Configurable (For DC/DC) | - | - | - | Capacitor Charger | - | - | - | Unshielded | - | unknown | - | 500Vrms | - | - | - | Parallel 10.9μH @ 10kHz Series 394μH @ 10kHz | - | 0.535 L x 0.512 W (13.60mm x 13.00mm) | - | 6.5mm | 0.256 6.50mm | - | - | Non-RoHS Compliant | Contains Lead |