- Acceleration Range
- Axis
- Features
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensitivity (LSB/g)
- Type
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
TDK InvenSense Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Acceleration | Attachment type | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Qualification | Range | RoHS | Sensing Axis | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Voltage - Supply | Output Type | Operating Supply Current | Bandwidth | Resolution | Product Type | Sensor Type | Sensitivity | Axis | Acceleration Range | Sensitivity (mV/g) | Features | Sensitivity (LSB/g) | Product Category | Grade | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICM-40608 InvenSense | 10000 | - | - | - | - | - | - | - | DustCap | - | SealingcapForPV-Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM-20609-I InvenSense | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IIM-42652 TDK InvenSense | 5000 | - | - | - | Surface Mount | 14-VFLGA | 14-LGA (2.5x3) | 2 g, 4 g, 8 g, 16 g | - | TDK InvenSense | - | 5000 | I2C, SPI | TDK | + 105 C | TDK InvenSense | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Active | - | 15.625 deg/s, 31.25 deg/s, 62.5 deg/s, 125 deg/s, 250 deg/s, 500 deg/s, 1000 deg/s, 2000 deg/s | Details | X, Y, Z | 3.6 V | 1.71 V | SmartIndustrial | -40°C ~ 105°C | MouseReel | - | - | - | Digital | Sensors | 1.71V ~ 3.6V | I2C, I3C, SPI | 670 uA | 6.25Hz ~ 16kHz | 16 bit | IMUs - Inertial Measurement Units | 6-axis | 16348 LSB/g | X, Y, Z | ±2g, 4g, 8g, 16g | - | Selective Scale, Sleep Mode, Temperature Sensor | 16384 (±2g) ~ 2048 (±16g) | IMUs - Inertial Measurement Units | - | - | ||
![]() ICM-42607-C TDK InvenSense | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM-42370-P TDK InvenSense | 5665 |
| - | - | Surface Mount | 14-VFLGA | 14-LGA (2.5x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Digital | - | 1.71V ~ 3.6V | I2C, I3C, SPI | - | - | - | - | - | - | X, Y, Z | ±2g, 4g, 8g, 16g | - | Adjustable Bandwidth, Sleep Mode, Temperature Sensor | 16384 (±2g) ~ 2048 (±16g) | - | - | - | ||
![]() IAM-20381HT TDK InvenSense | 4870 |
| Datasheet | - | Surface Mount | 16-WFLGA Module | 16-LGA (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Digital | - | 1.71V ~ 3.6V | I2C, SPI | - | - | - | - | - | - | X, Y, Z | ±2g, 4g, 8g, 16g | - | High/Low Pass Filter, Selectable Scale, Sleep Mode, Standby Mode | 16384 (±2g) ~ 2048 (±16g) | - | Automotive | - | ||
![]() ICM-40607 InvenSense | 2650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM-42682 InvenSense | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IIM-42352 TDK InvenSense | 10000 |
| - | - | Surface Mount | 14-VFLGA | 14-LGA (2.5x3) | 2 g, 4 g, 8 g, 16 g | - | TDK InvenSense | - | 5000 | I2C, SPI | TDK | + 105 C | TDK InvenSense | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Active | - | - | Details | X, Y, Z | 3.6 V | 1.71 V | SmartIndustrial | -40°C ~ 105°C | Cut Tape | - | - | - | Digital | Sensors | 1.71V ~ 3.6V | I2C, I3C, SPI | 280 uA | 6.25Hz ~ 16kHz | 16 bit | Accelerometers | 3-axis | 2.048 LSB/g, 4.096 LSB/g, 8.192 LSB/g, 16.384 LSB/g | X, Y, Z | ±2g, 4g, 8g, 16g | - | Selective Scale, Sleep Mode, Temperature Sensor | 16384 (±2g) ~ 2048 (±16g) | Accelerometers | - | - | ||
![]() IIM-42351 TDK InvenSense | 10000 |
| - | - | Surface Mount | 14-VFLGA | 14-LGA (2.5x3) | 2 g, 4 g, 8 g, 16 g | - | TDK InvenSense | - | 5000 | I2C, SPI | TDK | + 105 C | TDK InvenSense | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Active | - | - | Details | X, Y, Z | 3.6 V | 1.71 V | SmartIndustrial | -40°C ~ 105°C | MouseReel | - | - | - | Digital | Sensors | 1.71V ~ 3.6V | I2C, I3C, SPI | 280 uA | 6.25Hz ~ 4kHz | 16 bit | Accelerometers | 3-axis | 2.048 LSB/g, 4.096 LSB/g, 8.192 LSB/g, 16.384 LSB/g | X, Y, Z | ±2g, 4g, 8g, 16g | - | Selective Scale, Sleep Mode, Temperature Sensor | 16384 (±2g) ~ 2048 (±16g) | Accelerometers | - | - | ||
![]() IAM-20381 TDK InvenSense | 5000 |
| - | 16 Weeks | Surface Mount | 16-WFLGA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Digital | - | 1.71V~3.6V | I2C, SPI | - | - | - | - | - | - | X, Y, Z | ±2g, 4g, 8g, 16g | - | Selective Scale, Sleep Mode, Temperature Sensor | 16384 (±2g) ~ 2048 (±16g) | - | - | ROHS3 Compliant |