- Operating Pressure
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Port Style
- Pressure Type
- Termination Style
- Voltage - Supply
- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
TDK InvenSense Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Subcategory | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Accuracy | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Product Type | Maximum Pressure | Sensors/Transducers Type | Features | Product Category | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICP-10125 TDK InvenSense | 1000 |
| - | - | - | 10-SMD Module | 10-SMD | TDK InvenSense | 3000 | I2C | TDK | + 85 C | TDK InvenSense | - 40 C | Yes | SMD/SMT | - | Active | Details | 1.89 V | 1.71 V | - | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | Sensors | 1.71V ~ 1.89V | - | - | I2C | 1.8 V | 300 uA | ±0.015PSI (±0.1kPa) | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | 16 bit | - | Pressure Sensors | - | - | - | Board Mount Pressure Sensors | - | ||
![]() ICP-20100 TDK InvenSense | 5000 |
| - | - | - | 10-VFLGA | 10-LGA (2x2) | TDK InvenSense | 10000 | SPI | TDK | + 85 C | TDK InvenSense | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Active | Details | 3.63 V | 1.62 V | - | -40°C ~ 85°C | MouseReel | - | ICP-20100 | - | - | Board Mount | Sensors | 1.62V ~ 1.98V, 2.97V ~ 3.63V | 20 b | - | I2C, I3C, SPI | 1.62 V to 3.63 V | 2.65 uA | ±0.003PSI (±0.02kPa) | 4.35 ~ 15.95PSI (30 ~ 110kPa) | Absolute | No Port | 20 bit | - | Pressure Sensors | - | - | - | Board Mount Pressure Sensors | - | ||
![]() ICP-10100 TDK InvenSense | 10000 |
| - | 16 Weeks | PRODUCTION (Last Updated: 2 months ago) | 10-WFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | Board Mount | - | 1.8V | - | SMD (SMT) Tab | I2C | - | - | - | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Differential | No Port | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | - | ROHS3 Compliant | ||
![]() ICP-10101 TDK InvenSense | 6538 |
| Datasheet | 16 Weeks | - | 10-WFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Board Mount | - | 1.8V | - | SMD (SMT) Tab | I2C | - | - | - | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Differential | No Port | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | - | ROHS3 Compliant | ||
![]() ICP-10110 TDK InvenSense | 63 | - | Datasheet | 16 Weeks | - | 8-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Board Mount | - | 1.8V | - | SMD (SMT) Tab | I2C | - | - | - | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Differential | No Port | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | - | ROHS3 Compliant | ||
![]() ICP-10111 TDK InvenSense | 53726 |
| Datasheet | 16 Weeks | - | 8-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Board Mount | - | 1.8V | - | SMD (SMT) Tab | I2C | - | - | - | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Differential | No Port | - | - | - | - | PRESSURE SENSOR,CAPACITIVE | - | - | ROHS3 Compliant |