- Capacitance
- Capacitor Type
- Dielectric Material
- JESD-609 Code
- Lead Free
- Manufacturer Series
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Mounting Feature
- Multilayer
- Negative Tolerance
Attribute column
Manufacturer
TDK Lambda Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Packing Method | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS751M2G-35X50 TDK Lambda | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | - | e3 | - | 30ppm/Cel | PURE TIN OVER NICKEL | - | - | 4.3pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 11.63 | 11.63 | - | ||
![]() CKD510JB1H220S TDK-Lambda | In Stock | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | Compliant | 50 V | 50 V | 50 % | - | SMD/SMT | - | - | 85 °C | -55 °C | 22 pF | - | - | - | - | - | - | - | Lead Free |