- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
- Rohs Code
Attribute column
Manufacturer
TDK Lambda Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Configuration | Case Connection | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Collector-Base Capacitance-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PMD16K100 Lambda Semiconductors | In Stock | - | Datasheet | NO | 2 | SILICON | LAMBDA SEMICONDUCTORS | 1 | 200 °C | -65 °C | METAL | - | ROUND | FLANGE MOUNT | Transferred | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | BOTTOM | PIN/PEG | unknown | O-MBFM-P2 | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | COLLECTOR | NPN | 225 W | 20 A | 1000 | 100 V | 2 V | 400 pF | ||
PMD18K100 Lambda Semiconductors | In Stock | - | Datasheet | NO | - | - | LAMBDA SEMICONDUCTORS | - | 200 °C | - | - | , | - | - | Transferred | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | unknown | - | DARLINGTON | - | NPN | 240 W | 30 A | 1000 | - | - | - |