- Dimensions
- Efficiency
- Height
- Input Frequency
- Input Voltage
- Length
- Load Regulation
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
- Open Frame/Enclosed
Attribute column
Manufacturer
TDK Lambda Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Series | Type | Number of Outputs | Efficiency | Output Power | Load Regulation | Product | Input Voltage | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HWS3000G-24 TDK-Lambda | In Stock | - | Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 125 A | 24 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 91 % | 3 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm | ||
![]() HWS3000GT-60 TDK-Lambda | 655 |
| Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 50 A | 60 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 92 % | 3 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm | ||
![]() HWS3000G-60 TDK-Lambda | In Stock | - | Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 50 A | 60 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 92 % | 3 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm | ||
![]() HWS3000GT-48 TDK-Lambda | In Stock | - | Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 62.6 A | 48 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 92 % | 3.0048 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm | ||
![]() HWS3000G-48 TDK-Lambda | 658 |
| Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 62.6 A | 48 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 92 % | 3.0048 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm | ||
![]() HWS3000G-130 TDK-Lambda | In Stock | - | Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 23.2 A | 130 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 93 % | 3.016 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm | ||
![]() HWS3000GT-24 TDK-Lambda | In Stock | - | Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 125 A | 24 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 91 % | 3 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm | ||
![]() HWS3000GT-130 TDK-Lambda | In Stock | - | Datasheet | 270 mm x 150 mm x 61 mm | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 23.2 A | 130 VDC | RoHS Compliant | HWS3000G | AC-DC Power Supplies | 1 Output | 93 % | 3.016 kW | Not Regulated | Switching Supplies | 85 VAC to 132 VAC, 170 AVC to 265 VAC | 61 mm | 270 mm | 150 mm |