- Current - Output
- Current - Output 1
- Depth
- Height
- Length
- Lifecycle Status
- Max Operating Temperature
- Max Output Current
- Max Output Power
- Min Operating Temperature
- Mount
- Nominal Output Voltage
Attribute column
Manufacturer
TDK Lambda PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Weight | Power Dissipation (Max) | Voltage-Output 1 | Termination | Max Operating Temperature | Min Operating Temperature | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Number of Channels | Current - Output | Voltage - Output | Current - Output 1 | Max Output Power | Power - Output | Nominal Output Voltage | Features | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALC60-48-1R05 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | 380.110406g | 50W | 48V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | CE, CSA, EN, UL | 85 % | 3kV | 1.05A | - | 1.05A | 48V | 1.05A | 50.4W | 50.4W | 48V | OCP, OVP, SCP | 34.544mm | 216mm | 43.18mm | No SVHC | RoHS Compliant | IP66 | ||
![]() ALV100-36-2R5 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | 498.951607g | 90W | 36V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | CE, CSA, EN, UL | 88 % | 3kV | 2.5A | - | 2.5A | 36V | 2.5A | 90W | 90W | 36V | OCP, OVP | 34.544mm | 216mm | 43.1mm | No SVHC | RoHS Compliant | IP66 | ||
![]() ALV60-24-2R5 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | 380.110406g | 60W | 24V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | CE, CSA, EN, UL | 88 % | 3kV | 2.5A | - | 2.5A | 24V | 2.5A | 60W | 60W | 24V | OCP, OVP | 34.544mm | 216mm | 43.18mm | No SVHC | RoHS Compliant | IP66 | ||
![]() ALV60-36-1R7 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | 380.110406g | 61W | 36V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | CE, CSA, EN, UL | 87 % | 3kV | 1.7A | - | 1.7A | 36V | 1.7A | 61W | 61W | 36V | OCP, OVP | 34.544mm | 216mm | 43.1mm | No SVHC | RoHS Compliant | IP66 | ||
![]() ALV100-24-3R8 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | 498.951607g | 91W | 24V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | CE, CSA, EN, UL | 89 % | 3kV | 3.8A | - | 3.8A | 24V | 3.8A | 91.2W | 91.2W | 24V | OCP, OVP | 34.544mm | 216mm | 43.18mm | No SVHC | RoHS Compliant | IP66 | ||
![]() ALC60-42-1R4 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | 380.110406g | 59W | 42V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | CE, CSA, EN, UL | 86 % | 3kV | 1.4A | 1 | 1.4A | 42V | 1.4A | 58.8W | 58.8W | 42V | OCP, OVP, SCP | 34.544mm | 216mm | 43.1mm | No SVHC | RoHS Compliant | IP66 | ||
![]() ALV80-12-6R5 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | 498.951607g | 78W | 12V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | CE, CSA, EN, UL | 86 % | 3kV | 6.5A | - | 6.5A | 12V | 6.5A | 78W | 78W | 12V | OCP, OVP | 34.544mm | 216mm | 43.18mm | No SVHC | RoHS Compliant | IP66 | ||
![]() ALV60-12-5R0 TDK-Lambda, Inc. | In Stock | - | - | OBSOLETE (Last Updated: 2 weeks ago) | Chassis Mount, Panel | - | 60W | 12V | Wire Leads | 70°C | -30°C | 35.4mm | 1 | - | - | - | 5A | 1 | 5A | 12V | 5A | 60W | 60W | 12V | - | 34.544mm | 216mm | 43.18mm | No SVHC | RoHS Compliant | - |