- Dimming
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power (Watts)
- Published
- Series
Attribute column
Manufacturer
TDK Lambda LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Number of Outputs | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALD605012PS131 TDK-Lambda Americas Inc. | In Stock | - | - | 18 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 13-SMD Module | 0.012lb 5.44g | 38V | -30°C~80°C | Tray | 2010 | ALD | 0.90Lx0.83W x 0.35 H 22.9mmx21.1mmx8.8mm | Obsolete | 1 (Unlimited) | Constant Current | 80°C | -30°C | 2W | 2W | 6 | - | 13.2V | 50mA | 10.8V | 50mA | 12.8V~38V | Boost | 10.8V | 13.2V | 50mA | 12V | Analog, PWM | Remote On/Off, OVP | 8.89mm | 8.8mm | 26.16mm | RoHS Compliant | ||
![]() ALD605012PD131 TDK-Lambda Americas Inc. | In Stock | - | - | 14 Weeks | OBSOLETE (Last Updated: 2 months ago) | Through Hole | Through Hole | 13-DIP Module | 0.012lb 5.44g | 38V | -30°C~80°C | Tray | 2010 | ALD | 0.83Lx0.90W x 0.33 H 21.1mmx22.9mmx8.5mm | Obsolete | 1 (Unlimited) | Constant Current | 80°C | -30°C | 2W | 2W | 6 | - | 13.2V | 50mA | 10.8V | 50mA | 12.8V~38V | Boost | 10.8V | 13.2V | 50mA | 12V | Analog, PWM | Remote On/Off, OVP | 8.382mm | 8.5mm | 22.86mm | RoHS Compliant | ||
![]() LEDC1012R48 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 12-SIP Module | 0.014lb 6.35g | - | -40°C~85°C | Tube | 2010 | LEDC10 | 1.26Lx0.33W x 0.60 H 32.0mmx8.5mmx15.2mm | Obsolete | 1 (Unlimited) | Constant Current | - | - | 10W | - | 1 | 87% | 20V | - | 4.5V | - | 3V~20V | Buck | - | - | - | - | PWM | OCP, OVP | - | - | - | - |