- Applications
- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TDK Lambda AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Protections | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HWS100A48/R TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (100W) | 6.30Lx1.30W x 3.23 H 160.0mmx33.0mmx82.0mm | Active | - | Open Frame | Industrial, ITE (Commercial) | 101W | - | 1 | CE | 90% | 3kV | - | 2.1A | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS150A12/R TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (150W) | 6.30Lx1.65W x 3.23 H 160.0mmx41.9mmx82.0mm | Active | - | Open Frame | Industrial, ITE (Commercial) | 156W | - | 1 | CE | 88% | 3kV | - | 13A | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() JWS1006/RA TDK-Lambda Americas Inc. | In Stock | - | - | - | Chassis Mount | -10°C~65°C With Derating | JWS (100W) | 7.40Lx3.62W x 1.97 H 188.0mmx91.9mmx50.0mm | Obsolete | Vendor Undefined | Enclosed | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 1 | CE | 75% | 3kV | 6V | 16.7A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 0.04242Vrms | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 50mm | RoHS Compliant | ||
![]() JWS30024/GE TDK-Lambda Americas Inc. | In Stock | - | - | - | Chassis Mount | -10°C~65°C With Derating | JWS (300W) | 7.48Lx4.72W x 3.62 H 190.0mmx120.0mmx92.0mm | Obsolete | Vendor Undefined | Enclosed | ITE (Commercial) | 336W | - | 1 | CE | 80% | 3kV | - | 14A | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() JWS1505/AGE TDK-Lambda Americas Inc. | In Stock | - | - | - | Chassis Mount | -10°C~65°C With Derating | JWS (150W) | 7.80Lx3.62W x 2.56 H 198.1mmx91.9mmx65.0mm | Obsolete | Vendor Undefined | Enclosed | ITE (Commercial) | 150W | - | 1 | CE | 75% | 3kV | - | 30A | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() JWS60012/PV TDK-Lambda Americas Inc. | In Stock | - | - | - | Chassis Mount | -10°C~65°C With Derating | JWS (600W) | 7.90Lx6.29W x 3.62 H 200.7mmx159.8mmx91.9mm | Obsolete | Vendor Undefined | Enclosed | ITE (Commercial) | 636W | - | 1 | CE | 80% | 3kV | - | 53A | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() JWS30024/PV TDK-Lambda Americas Inc. | In Stock | - | - | - | Chassis Mount | -10°C~65°C With Derating | JWS (300W) | 7.48Lx4.72W x 3.62 H 190.0mmx120.0mmx92.0mm | Obsolete | Vendor Undefined | Enclosed | ITE (Commercial) | 336W | - | 1 | CE | 80% | 3kV | - | 14A | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS100A15/R TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (100W) | 6.30Lx1.30W x 3.23 H 160.0mmx33.0mmx82.0mm | Active | - | Open Frame | Industrial, ITE (Commercial) | 105W | - | 1 | CE | 88% | 3kV | - | 7A | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS100A12/RA TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (100W) | 6.30Lx1.30W x 3.23 H 160.0mmx33.0mmx82.0mm | Active | - | Enclosed | Industrial, ITE (Commercial) | 102W | - | 1 | CE | 88% | 3kV | - | 8.5A | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS150A48/RA TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (150W) | 6.30Lx1.65W x 3.23 H 160.0mmx41.9mmx82.0mm | Active | - | Enclosed | Industrial, ITE (Commercial) | 158W | - | 1 | CE | 91% | 3kV | - | 3.3A | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS150A3/R TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (150W) | 6.30Lx1.65W x 3.23 H 160.0mmx41.9mmx82.0mm | Active | - | Open Frame | Industrial, ITE (Commercial) | 99W | - | 1 | CE | 84% | 3kV | - | 30A | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS100A24/R TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (100W) | 6.30Lx1.30W x 3.23 H 160.0mmx33.0mmx82.0mm | Active | - | Open Frame | Industrial, ITE (Commercial) | 108W | - | 1 | CE | 89% | 3kV | - | 4.5A | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS150A48/R TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (150W) | 6.30Lx1.65W x 3.23 H 160.0mmx41.9mmx82.0mm | Active | - | Open Frame | Industrial, ITE (Commercial) | 158W | - | 1 | CE | 91% | 3kV | - | 3.3A | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS100A5/R TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (100W) | 6.30Lx1.30W x 3.23 H 160.0mmx33.0mmx82.0mm | Active | - | Open Frame | Industrial, ITE (Commercial) | 100W | - | 1 | CE | 86% | 3kV | - | 20A | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS100A48/RA TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (100W) | 6.30Lx1.30W x 3.23 H 160.0mmx33.0mmx82.0mm | Active | - | Enclosed | Industrial, ITE (Commercial) | 101W | - | 1 | CE | 90% | 3kV | - | 2.1A | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() HWS50A48/RA TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (50W) | 4.72Lx1.24W x 3.23 H 119.9mmx31.5mmx82.0mm | Active | - | Enclosed | Industrial, ITE (Commercial) | 53W | - | 1 | CE | 86% | 3kV | - | 1.1A | - | - | - | Adjustable Output, Remote On/Off, Universal Input | - | RoHS Compliant | ||
![]() HWS150A3/RA TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | Chassis Mount | -10°C~70°C With Derating | HWS-A (150W) | 6.30Lx1.65W x 3.23 H 160.0mmx41.9mmx82.0mm | Active | - | Enclosed | Industrial, ITE (Commercial) | 99W | - | 1 | CE | 84% | 3kV | - | 30A | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() CUS600M-48 TDK-Lambda Americas Inc. | 98 |
| - | 18 Weeks | Chassis Mount | -20°C~70°C With Derating | CUS600M (600W) | 5.00Lx3.00W x 1.34 H 127.0mmx76.2mmx34.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial), Medical | 403W 605W Forced Air | - | 1 | CE | 96% | 4kV | - | 8.4A | - | No | - | Adjustable Output, Remote On/Off, Remote Sense | - | RoHS Compliant | ||
![]() CUS600M-12 TDK-Lambda Americas Inc. | 113 |
| - | 18 Weeks | Chassis Mount | -20°C~70°C With Derating | CUS600M (600W) | 5.00Lx3.00W x 1.34 H 127.0mmx76.2mmx34.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial), Medical | 401W 600W Forced Air | - | 1 | CE | 96% | 4kV | - | 33.4A | - | No | - | Adjustable Output, Remote On/Off, Remote Sense | - | RoHS Compliant | ||
![]() CUS600M-28 TDK-Lambda Americas Inc. | 7 |
| - | 18 Weeks | Chassis Mount | -20°C~70°C With Derating | CUS600M (600W) | 5.00Lx3.00W x 1.34 H 127.0mmx76.2mmx34.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial), Medical | 400W 602W Forced Air | - | 1 | CE | 96% | 4kV | - | 14.3A | - | No | - | Adjustable Output, Remote On/Off, Remote Sense | - | RoHS Compliant |