- Applications
- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TDK Lambda AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Number of Pins | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Minimum Load Required | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCS120P24 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | Chassis Mount | - | 0°C~50°C | - | SC120 (120W) | 7.00Lx4.00W x 1.65 H 177.8mmx101.6mmx41.9mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 80W 110W Forced Air | - | 1 | CE | 70% | - | - | 3.3A | - | - | - | - | - | Adjustable Output, PFC, Remote Sense | - | - | ||
![]() TL50048 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | Chassis Mount | - | -40°C~65°C | - | TL (500W) | 11.13Lx3.45W x 3.41 H 282.7mmx87.6mmx86.6mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 500W | - | 1 | - | 92% | - | - | 10A | - | - | - | - | - | Remote On/Off, Remote Sense | - | - | ||
![]() HWS3012 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~70°C With Derating | 2012 | HWS (30W) | 3.74Lx1.04W x 3.23 H 95.0mmx26.4mmx82.0mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 30W | compliant | 1 | CE | 83% | 3kV | - | 2.5A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | RoHS Compliant | ||
![]() HWS3015 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~70°C With Derating | 2016 | HWS (30W) | 3.74Lx1.04W x 3.23 H 95.0mmx26.4mmx82.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 30W | compliant | 1 | CE | 80% | 3kV | - | 2A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | RoHS Compliant | ||
![]() ZWS3024/A TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~60°C With Derating | 2014 | ZWS (30W) | 5.24Lx2.17W x 1.02 H 133.0mmx55.1mmx25.9mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 30W | compliant | 1 | CE | 78% | 3kV | 24V | 1.3A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 25.9mm | - | ||
![]() ZWS5012/J TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~60°C With Derating | 2014 | ZWS (50W) | 7.68Lx2.17W x 1.02 H 195.0mmx55.1mmx25.9mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 50W | compliant | 1 | CE | 80% | 3kV | 12V | 4.3A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 25.9mm | - | ||
![]() ZD30-1205 TDK-Lambda Americas Inc. | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Chassis Mount | - | -10°C~60°C With Derating | - | ZD | 5.51Lx3.15W x 1.02 H 140.0mmx80.0mmx26.0mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 30W | - | 2 | cUR, UR, TUV | - | 3.75kV | - | 2.1A 1A | - | 5V | - | - | - | DC Input Capable, Universal Input | - | RoHS Compliant | ||
![]() ZWS100PF-48 TDK-Lambda Americas Inc. | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Chassis Mount | - | -10°C~50°C With Derating | - | ZWS-PF (100W) | 8.74Lx2.44W x 1.38 H 222.0mmx62.0mmx35.0mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 101W | - | 1 | CE | - | 3kV | - | - | - | - | 2.1A | - | - | Universal Input | 12.7mm | RoHS Compliant | ||
![]() ZT90-522 TDK-Lambda Americas Inc. | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Chassis Mount | - | -10°C~60°C With Derating | - | ZT | 8.07Lx3.70W x 1.42 H 205.0mmx94.0mmx36.0mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 92W | - | 3 | cUR, UR, TUV | - | 3.75kV | - | 10A 3A 500mA | - | 12V | - | -12V | Yes | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() VT15-522 TDK-Lambda Americas Inc. | In Stock | - | - | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount | 9 | -10°C~60°C With Derating | - | VT | 5.71Lx2.17W x 0.98 H 145.0mmx55.0mmx25.0mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 16W | - | 3 | CSA, UR | - | 2kV | - | 2A 300mA 200mA | - | 12V | - | -12V | - | DC Input Capable | - | RoHS Compliant | ||
![]() CUS60M5/A TDK-Lambda Americas Inc. | 23 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial), Medical | 30W | - | 1 | CE | 81% | 4kV | - | 6A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M12/A TDK-Lambda Americas Inc. | 40 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial), Medical | 60W | - | 1 | CE | 88% | 4kV | - | 5A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M15/A TDK-Lambda Americas Inc. | 6 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial), Medical | 60W | - | 1 | CE | 87.5% | 4kV | - | 4A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M18/A TDK-Lambda Americas Inc. | 6 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial), Medical | 59W | - | 1 | CE | 88% | 4kV | - | 3.25A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M12/M TDK-Lambda Americas Inc. | 32 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Open Frame | Household Appliances, ITE (Commercial), Medical | 60W | - | 1 | CE | 88% | 4kV | - | 5A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M5/M TDK-Lambda Americas Inc. | 32 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Open Frame | Household Appliances, ITE (Commercial), Medical | 30W | - | 1 | CE | 81% | 4kV | - | 6A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M5/SF TDK-Lambda Americas Inc. | 32 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Open Frame | Household Appliances, ITE (Commercial), Medical | 30W | - | 1 | CE | 81% | 4kV | - | 6A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M18/SF TDK-Lambda Americas Inc. | 49 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Open Frame | Household Appliances, ITE (Commercial), Medical | 59W | - | 1 | CE | 88% | 4kV | - | 3.25A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M24/SF TDK-Lambda Americas Inc. | 17 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Open Frame | Household Appliances, ITE (Commercial), Medical | 60W | - | 1 | CE | 90% | 4kV | - | 2.5A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() CUS60M15/SF TDK-Lambda Americas Inc. | 32 |
| - | 16 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.2mm | Active | 1 (Unlimited) | Open Frame | Household Appliances, ITE (Commercial), Medical | 60W | - | 1 | CE | 87.5% | 4kV | - | 4A | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant |