- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Size / Dimension
- Input Connector
- Power (Watts)
- Applications
- Cord Length
- Efficiency
- Form
Attribute column
Manufacturer
TDK Lambda AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Output Type | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Nominal Output Voltage | No Load Power Consumption | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT100PW160C TDK-Lambda Americas Inc. | In Stock | - | - | 15 Weeks | Desktop | - | 1.6lbs 725.7g | 16V | 0°C~40°C | 2010 | DT100-C (100W) | 6.70Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Discontinued | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 100W | 100W | 100W | - | 1 | - | Level V | - | 6.25A | - | - | 6.25A | Cord (Sold Separately) | 100W | 16V | 6.25A | - | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | - | - | 43.942mm | 170.18mm | 85.09mm | - | RoHS Compliant | ||
![]() DT150PW120P TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | 19.999993g | 12V | - | 2015 | DT150 (150W) | - | Not For New Designs | Not Applicable | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 150W | - | 11.67A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DT100PW240C TDK-Lambda Americas Inc. | 36 |
| - | 15 Weeks | Desktop | - | 1.6lbs 725.7g | 24V | 0°C~40°C | 2010 | DT100-C (100W) | 6.70Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Discontinued | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 100W | 100W | 100W | - | 1 | - | Level V | - | 4.17A | - | - | 4.17A | Cord (Sold Separately) | 100W | 24V | 4.17A | 100W | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | 24V | - | 43.942mm | 170.18mm | 85.09mm | No SVHC | RoHS Compliant | ||
![]() DT70PW120P TDK-Lambda Americas Inc. | In Stock | - | - | - | Desktop | - | - | - | 0°C~40°C | 1999 | DT70 (70W) | 6.06Lx3.35W x 2.09 H 154.0mmx85.0mmx53.0mm | Not For New Designs | Not Applicable | - | 40°C | 0°C | ITE (Commercial) | 50W | 50.4W | - | - | 1 | - | 75% | - | 4.2A | - | - | 4.2A | Cord (Sold Separately) | 70W | 12V | - | 50.4W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | - | - | RoHS Compliant | ||
![]() DT70PW180P TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | 0°C~40°C | - | DT70 (70W) | 6.06Lx3.35W x 2.09 H 154.0mmx85.0mmx53.0mm | Not For New Designs | Not Applicable | - | 40°C | 0°C | ITE (Commercial) | 70W | - | - | - | 1 | - | 75% | - | 3.9A | - | - | - | Cord (Sold Separately) | - | 18V | - | 70.2W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | - | - | RoHS Compliant | ||
![]() DT100PW120C TDK-Lambda Americas Inc. | In Stock | - | - | - | Desktop | - | 1.6lbs 725.7g | 12V | 0°C~40°C | 2012 | DT100-C (100W) | 6.70Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Discontinued | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 100W | 100W | 100W | - | 1 | - | Level V | - | 8.34A | - | - | 8.34A | Cord (Sold Separately) | 100W | 12V | 8.34A | - | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | - | - | 43.942mm | 170.18mm | 85.09mm | - | RoHS Compliant | ||
![]() DTM250PW190D TDK-Lambda Americas Inc. | 2764 |
| Datasheet | 13 Weeks | - | - | 2.8lbs 1.3kg | - | -20°C~60°C | - | DTM250-D (250W) | 7.87Lx3.54W x 1.73 H 200.0mmx90.0mmx44.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 250W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 19V | - | - | Desktop (Class I) | International | 31.5 0.8m | IEC 320-C14 | Rectangular, 6 Position | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM110PW240C8 TDK-Lambda Americas Inc. | 2576 |
| Datasheet | 13 Weeks | - | - | 1.7lb 780.0g | - | -20°C~60°C | - | DTM110-C8 (110W) | 5.51Lx2.48W x 1.30 H 140.0mmx63.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 110W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 24V | - | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM250PW120D TDK-Lambda Americas Inc. | 2342 |
| Datasheet | 13 Weeks | - | - | 2.8lbs 1.3kg | - | -20°C~60°C | - | DTM250-D (250W) | 7.87Lx3.54W x 1.73 H 200.0mmx90.0mmx44.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 250W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class I) | International | 31.5 0.8m | IEC 320-C14 | Rectangular, 6 Position | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM110PW150C8 TDK-Lambda Americas Inc. | 2324 |
| Datasheet | 13 Weeks | - | - | 1.7lb 780.0g | - | -20°C~60°C | - | DTM110-C8 (110W) | 5.51Lx2.48W x 1.30 H 140.0mmx63.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 110W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 15V | - | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM250PW540D TDK-Lambda Americas Inc. | 2039 |
| Datasheet | 13 Weeks | - | - | 2.8lbs 1.3kg | - | -20°C~60°C | - | DTM250-D (250W) | 7.87Lx3.54W x 1.73 H 200.0mmx90.0mmx44.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 250W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 54V | - | - | Desktop (Class I) | International | 31.5 0.8m | IEC 320-C14 | Rectangular, 6 Position | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM250PW360D TDK-Lambda Americas Inc. | 2672 |
| Datasheet | 13 Weeks | - | - | 2.8lbs 1.3kg | - | -20°C~60°C | - | DTM250-D (250W) | 7.87Lx3.54W x 1.73 H 200.0mmx90.0mmx44.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 250W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 36V | - | - | Desktop (Class I) | International | 31.5 0.8m | IEC 320-C14 | Rectangular, 6 Position | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM110PW480C8 TDK-Lambda Americas Inc. | 2337 |
| Datasheet | 13 Weeks | - | - | 1.7lb 780.0g | - | -20°C~60°C | - | DTM110-C8 (110W) | 5.51Lx2.48W x 1.30 H 140.0mmx63.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 110W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 48V | - | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM250PW480D TDK-Lambda Americas Inc. | 2370 |
| Datasheet | 13 Weeks | - | - | 2.8lbs 1.3kg | - | -20°C~60°C | - | DTM250-D (250W) | 7.87Lx3.54W x 1.73 H 200.0mmx90.0mmx44.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 250W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 48V | - | - | Desktop (Class I) | International | 31.5 0.8m | IEC 320-C14 | Rectangular, 6 Position | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DTM110PW360C8 TDK-Lambda Americas Inc. | 19 |
| Datasheet | 13 Weeks | - | - | 1.7lb 780.0g | - | -20°C~60°C | - | DTM110-C8 (110W) | 5.51Lx2.48W x 1.30 H 140.0mmx63.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 110W | - | - | - | - | CE | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | - | 36V | - | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() DT100PW190C TDK-Lambda Americas Inc. | In Stock | - | - | 15 Weeks | Desktop | - | 1.6lbs 725.7g | 19V | 0°C~40°C | 2010 | DT100-C (100W) | 6.70Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Discontinued | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 100W | 100W | 100W | - | 1 | - | Level V | - | 5.27A | - | - | 5.27A | Cord (Sold Separately) | 100W | 19V | 5.27A | - | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | - | - | 43.942mm | 83.82mm | 137.16mm | No SVHC | RoHS Compliant | ||
![]() DT36PW090P TDK-Lambda Americas Inc. | In Stock | - | - | 15 Weeks | Plug-In | - | - | - | 0°C~40°C | 2011 | DT36PW (36W) | 4.17Lx2.36W x 1.18 H 105.9mmx59.9mmx30.0mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 27W | 27W | - | - | 1 | - | 75% | - | 3A | - | Positive Center | 3A | Cord (Sold Separately) | 27W | 9V | - | 27W | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | RoHS Compliant | ||
![]() DTM200PW190C TDK-Lambda Americas Inc. | In Stock | - | - | 11 Weeks | - | 200 | - | 19V | - | - | DTM200-C (200W) | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.53A | - | - | - | - | - | - | - | - | 10.16mm | 50.8mm | 25.4mm | - | RoHS Compliant | ||
![]() DT120PW240C TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | 635.029318g | 24V | - | - | DT120-C (120W) | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 40.64mm | 83.82mm | 177.8mm | - | RoHS Compliant | ||
![]() DT30U050P TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | - | DT30U-P (30W) | 4.41Lx2.36W x 1.42 H 112.0mmx59.9mmx36.1mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | 60mm | 1 | CSA, EN, UL | 75% | Fixed | - | Positive | Positive Center | 4A | Cord (Sold Separately) | 20W | 5V | - | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | 112mm | - | - | RoHS Compliant |