- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Size / Dimension
- Input Connector
- Power (Watts)
- Applications
- Cord Length
- Efficiency
- Form
Attribute column
Manufacturer
TDK Lambda AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarization | Input Type | Voltage - Output | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT12PW090B TDK-Lambda Americas Inc. | In Stock | - | - | 0°C~40°C | DT12 (12W) | 3.62Lx2.32W x 1.30 H 91.9mmx58.9mmx33.0mm | Obsolete | Not Applicable | 40°C | 0°C | ITE (Commercial) | 12W | 1 | CE | 75% | 1.3A | Positive Center | Cord (Sold Separately) | 9V | 11.7W | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | RoHS Compliant | ||
![]() DT46301 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT46303 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM65PW240C001 TDK-Lambda Americas Inc. | In Stock | - | - | - | DTM65-C (65W) | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DT150PW160P001 TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DTM65PW240C002 TDK-Lambda Americas Inc. | In Stock | - | - | - | DTM65-C (65W) | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DTM65PW150C001 TDK-Lambda Americas Inc. | In Stock | - | - | - | DTM65-C (65W) | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DT62PW240C001 TDK-Lambda Americas Inc. | In Stock | - | - | 0°C~40°C | DT62-C (62W) | 5.20Lx2.71W x 1.57 H 132.0mmx69.0mmx40.0mm | Obsolete | 1 (Unlimited) | - | - | ITE (Commercial) | 62W | - | - | Level V | - | - | Cord (Sold Separately) | 24V | - | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | - | - | ||
![]() DT62PW240C002 TDK-Lambda Americas Inc. | In Stock | - | - | 0°C~40°C | DT62-C (62W) | 5.20Lx2.71W x 1.57 H 132.0mmx69.0mmx40.0mm | Obsolete | 1 (Unlimited) | - | - | ITE (Commercial) | 62W | - | - | Level V | - | - | Cord (Sold Separately) | 24V | - | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | - | - | ||
![]() DT62PW180D TDK-Lambda Americas Inc. | In Stock | - | - | 0°C~70°C | DT62-D (62W) | 5.20Lx2.71W x 1.57 H 132.0mmx69.0mmx40.0mm | Active | 1 (Unlimited) | - | - | ITE (Commercial) | - | - | CE | Level VI | - | - | Cord (Sold Separately) | - | - | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() DT80PW240C003 TDK-Lambda Americas Inc. | In Stock | - | - | 0°C~40°C | DT80-C (80W) | 5.20Lx2.71W x 1.57 H 132.0mmx69.0mmx40.0mm | Obsolete | 1 (Unlimited) | - | - | ITE (Commercial) | 80W | - | - | Level V | - | - | Cord (Sold Separately) | 24V | - | Desktop (Class I) | International | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | - | - |