- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- Published
- Series
- Size / Dimension
- Termination Style
- Topology
Attribute column
Manufacturer
TDK Lambda LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Voltage - Output | Topology | Current - Output 1 | Max Output Power | Nominal Output Voltage | Dimming | Features | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALC1236R35 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | 0.186lb 84.37g | - | - | -10°C~60°C | 2011 | ALC12 (12W) | 3.62Lx1.36W x 0.83 H 92.0mmx34.5mmx21.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 13W | - | - | - | - | - | Wire Leads | 1 | CE, CSA, IEC, PSE, UL | 82% | 3kV | 264VAC | - | 90VAC | - | - | 3V~36V | AC DC Converter | - | - | - | - | OVP, SCP | - | - | - | - | - | IP66 | ||
![]() ALD-514012PJ134 TDK-Lambda Americas Inc. | 109 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Chassis Mount, Screw | Chassis Mount | Module | 0.049lb 22.23g | - | - | -30°C~85°C | 2008 | ALD | 3.94Lx1.97W x 0.20 H 100.0mmx50.0mmx5.2mm | Not For New Designs | 1 (Unlimited) | - | Constant Current | - | - | 7W | REMOTE SHUTDOWN | - | 7W | - | - | Connector | 5 | - | - | - | 13.2V | 140mA | 10.8V | 140mA | - | 44V Max | Boost | - | - | - | Analog, PWM | Remote On/Off, OVP | 5.08mm | 100mm | - | - | RoHS Compliant | - | ||
![]() ALD310012PJ125 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Chassis Mount | - | 0.022lb 9.98g | - | - | -30°C~85°C | 2009 | ALD | 3.35Lx0.85W x 0.22 H 85.0mmx21.5mmx5.5mm | Obsolete | Not Applicable | - | Constant Current | - | - | 4W | REMOTE SHUTDOWN | - | - | - | compliant | Connector | 3 | - | - | - | 13.2V | - | 10.8V | - | - | 38V Max | Boost | - | - | - | Analog, PWM | Remote On/Off, OVP | - | 85mm | 21.5mm | - | RoHS Compliant | - | ||
![]() ALD214012PJ111 TDK-Lambda Americas Inc. | 133 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | 0.02lb 9.07g | Commercial grade | - | -30°C~85°C | 2009 | ALD | 3.35Lx0.85W x 0.20 H 85.0mmx21.5mmx5.0mm | Not For New Designs | Not Applicable | - | Constant Current | - | - | 6W | REMOTE SHUTDOWN | - | - | - | - | Connector | 2 | - | - | - | 13.2V | - | 10.8V | - | - | 44V Max | Boost | - | - | - | Analog, PWM | Remote On/Off, OVP | - | 85mm | - | - | RoHS Compliant | - | ||
![]() ALD414012PJ126 TDK-Lambda Americas Inc. | 182 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | - | 0.049lb 22.23g | - | - | -30°C~85°C | 2009 | ALD | 3.94Lx1.97W x 0.20 H 100.0mmx50.0mmx5.2mm | Not For New Designs | Not Applicable | - | Constant Current | - | - | 6W | - | - | - | - | - | Connector | 4 | - | - | - | 13.2V | - | 10.8V | - | - | 44V Max | Boost | - | - | - | Analog, PWM | Remote On/Off, OVP | - | - | - | - | RoHS Compliant | - | ||
![]() ALC100224R0 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | 1.1lbs 499g | - | - | -30°C~70°C | 2011 | ALC100 (100W) | 9.49Lx1.70W x 1.36 H 241.0mmx43.0mmx34.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 88W | - | - | - | - | - | Wire Leads | 1 | CE, CSA, EN, UL | 86% | 3kV | 305VAC | - | 90VAC | - | - | 6V~22V | AC DC Converter | - | - | - | - | OVP, SCP | - | - | - | - | - | IP66 | ||
![]() ALC80481R7 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Chassis Mount, Panel | Chassis Mount | - | 1.1lbs 499g | - | 48V | -30°C~70°C | 2011 | ALC80 (80W) | 9.49Lx1.70W x 1.36 H 241.0mmx43.0mmx34.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 82W | - | - | 82W | 35.4mm | - | Wire Leads | 1 | CE, CSA, EN, UL | 87% | 3kV | 305VAC | 1.7A | 90VAC | 1.7A | 81.6W | 6V~48V | AC DC Converter | 1.7A | 81.6W | 48V | - | OCP, OVP, SCP | 34.544mm | 216mm | 43.18mm | No SVHC | RoHS Compliant | IP66 | ||
![]() LDC12-36-R35 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 25 Weeks | - | Chassis Mount | Chassis Mount | - | 0.186lb 84.37g | - | 36V | -10°C~60°C | 2009 | LD12 (12W) | 3.45Lx1.36W x 0.83 H 90.0mmx34.5mmx21.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -10°C | 13W | - | 12W | 13W | 34.5mm | - | Wire Leads | 1 | CE, IEC, UL | 82% | 3kV | 264VAC | 350mA | 90VAC | 350mA | 12.6W | 3V~36V | AC DC Converter | 350mA | - | - | - | OCP, OVP | 21.082mm | 87.63mm | 34.544mm | - | RoHS Compliant | IP66 | ||
![]() LDC12-18-R70 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | 0.186lb 84.37g | - | 18V | -10°C~60°C | 2009 | LD12 (12W) | 3.45Lx1.36W x 0.83 H 90.0mmx34.5mmx21.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -10°C | 13W | - | 12W | 13W | 34.5mm | - | Wire Leads | 1 | CE, IEC, UL | 82% | 3kV | 264VAC | 700mA | 90VAC | 700mA | 12.6W | 3V~18V | AC DC Converter | 700mA | - | - | - | OCP, OVP | 21.082mm | 195.072mm | 50.038mm | - | RoHS Compliant | IP66 | ||
![]() LDV12-15-R80 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | 0.186lb 84.37g | - | 15V | -10°C~60°C | 2009 | LD12 (12W) | 3.45Lx1.36W x 0.83 H 90.0mmx34.5mmx21.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -10°C | 12W | - | 12W | 12W | - | - | Wire Leads | 1 | CE, IEC, UL | 82% | 3kV | 264VAC | 800mA | 90VAC | 800mA | 12W | 15V | AC DC Converter | 800mA | - | - | - | OCP, OVP | 21.082mm | 195.072mm | 50.038mm | - | RoHS Compliant | IP66 | ||
![]() LDV12-12-1R0 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 25 Weeks | - | Chassis Mount | Chassis Mount | - | 0.186lb 84.37g | - | 12V | -10°C~60°C | 2009 | LD12 (12W) | 3.45Lx1.36W x 0.83 H 90.0mmx34.5mmx21.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -10°C | 12W | - | 12W | 12W | 34.5mm | - | Wire Leads | 1 | CE, IEC, UL | 82% | 3kV | 264VAC | 1A | 90VAC | 1A | 12W | 12V | AC DC Converter | 1A | - | - | - | OCP, OVP | 21.082mm | 87.63mm | 34.544mm | - | RoHS Compliant | IP66 | ||
![]() LDV12-24-R50 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | 0.186lb 84.37g | - | 24V | -10°C~60°C | 2009 | LD12 (12W) | 3.45Lx1.36W x 0.83 H 90.0mmx34.5mmx21.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -10°C | 12W | - | 12W | 12W | - | - | Wire Leads | 1 | CE, IEC, UL | 82% | 3kV | 264VAC | 500mA | 90VAC | 500mA | 12W | 24V | AC DC Converter | 500mA | - | - | - | OCP, OVP | 21.082mm | 195.072mm | 50.038mm | - | RoHS Compliant | IP66 |