- Connector Type
- RoHS
- Applications
- Brand
- Case Code - in
- Case Code - mm
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Factory Pack QuantityFactory Pack Quantity
- Fastening Type
- Height
Attribute column
Manufacturer
TDK Micronas D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Fastening Type | Subcategory | Power Rating | Technology | Reach Compliance Code | Termination Style | Product Type | Product | Product Category | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBMM17W2P-A101 TDK Micronas | In Stock | - | - | Gold | Flanges, Panel | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Crimp | - | Receptacle | - | 12 | 200 °C | -55 °C | - | Bayonet | - | - | - | - | - | - | - | - | - | - | - | Environment Sealed | ||
![]() MDSM-15PE-Z7-VR22 TDK Micronas | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | NOT SPECIFIED | NOT SPECIFIED | 5000 | ITT CANNON | TT Electronics | MDSM-15PE-Z7-VR22 | + 155 C | - 55 C | PCB Mount | Active | 2.25 | Details | Yes | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | D MICROMINIATURE CONNECTOR | 1.3 MOhms | - | - | - | High Voltage | - | Resistors | 250 mW (1/4 W) | Thick Film | compliant | SMD/SMT | Thick Film Resistors | Thick Film Resistors SMD | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | - |