- Configuration
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Dynamic Impedance-Max
- JESD-609 Code
- Operating Temperature-Max
- Reference Voltage-Nom
Attribute column
Manufacturer
TDK Micronas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Body material | Diode Element Material | Number of Terminals | Exterior Housing Material | Body diameter | Breakdown Voltage-Nom | Case | Color key/ housing | Colour | Completeness | Dielectric strength | Gross weight | Gross Weight | Heatsink shape | Heatsinks features | Ihs Manufacturer | Installation Hole Size | Key shape | Kind of package | Kind of voltage regulator | Manufacturer series | Material finishing | Max current | Maximum current | Measurement range | Measurement Range | Mounting | Mounting hole size | Mounting method | Name | Noal voltage | Number of Elements | Number of contacts in a group/ number of groups (total contacts) | Number of switching cycles (electrical) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Switching scheme | Thread | Transport Package Size/Quantity | Transport packaging size/quantity | Type of heatsink | Type of integrated circuit | Voltage drop | Operating temperature | Tolerance | JESD-609 Code | ECCN Code | Connector type | Type | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Output voltage | Lead length | Lead Length | Polarity | Contact resistance | Configuration | Insulation resistance | Insulation Resistance | Number of channels | Diode Type | Output current | Case Connection | Switch type | Voltage Tol-Max | Operating temperature range | Operating Temperature Range | Rated current | Switching voltage | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Output Range | 2nd Connector Number of Positions Loaded | Breakdown Voltage-Max | Backlight type | Voltage Temp Coeff-Max | Knee Impedance-Max | Input voltage | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZM4738A TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | flame retardant plastic | SILICON | 2 | 1 | - | - | - | - | - | device; ring current sensor Ø14.5/32.5 mm | - | 46.25 | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | frequency - 0…99 Hz | - | - | Ø22 mm | - | - | - | - | - | - | 200 °C | GLASS | - | ROUND | LONG FORM | Obsolete | - | - | 8.2 V | No | - | - | - | 34*34*26/200 | - | - | - | - | - | e0 | EAR99 | - | digital multifunctional LED display series DMS (AD16-22VAHZS G) | Tin/Lead (Sn/Pb) | glow - green | 8541.10.00.50 | END | WRAP AROUND | 50 mm | unknown | O-LELF-R2 | Not Qualified | - | 170 mm | - | UNIDIRECTIONAL | - | SINGLE | ≥2 MΩ | - | - | ZENER DIODE | - | ISOLATED | - | 5% | -25…+65 °C | - | - | - | 31 mA | 10 μA | 4.5 Ω | - | - | 1 W | - | - | - | - | 700 Ω | - | - | - | - | 31.2 mm | ||
![]() BZX84-C18 TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | SILICON | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 18 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | R-PDSO-G3 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | 0.05 μA | 45 Ω | - | - | 0.35 W | - | - | - | 16.2 mV/°C | 225 Ω | - | - | - | - | - | ||
![]() BZX46C5V1 TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 175 °C | - | - | - | - | Transferred | - | 0.5 W | 5.1 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 20 mA | - | 17 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX83C0V8 TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 175 °C | - | - | - | - | Transferred | - | 0.5 W | 0.78 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX83C16 TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 200 °C | - | - | - | - | Transferred | - | 0.5 W | 16 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | - | 40 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C9V1 TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | 9.1 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | R-PDSO-G3 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | 0.5 µA | 15 Ω | - | - | - | - | - | - | 5.915 mV/°C | 100 Ω | - | - | - | - | - | ||
![]() BZX83C13 TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 200 °C | - | - | - | - | Transferred | - | 0.5 W | 13 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | - | 26 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMM5235 TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 175 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 6.8 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | END | WRAP AROUND | - | unknown | O-LELF-R2 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 20% | - | - | - | - | 20 mA | - | 5 Ω | - | - | - | - | - | - | 3.4 mV/°C | 750 Ω | - | - | - | - | - | ||
![]() P4KE6V8A TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | SILICON | 2 | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | O-PALF-W2 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | 1000 µA | - | 6.45 V | 10.5 V | - | - | 7.14 V | - | - | - | - | - | - | - | - | ||
![]() ZPY24 TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 200 °C | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.3 W | 24 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | O-LALF-W2 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 5% | - | - | - | - | 25 mA | 0.5 µA | 14 Ω | - | - | - | - | - | - | 22.8 mV/°C | - | - | - | - | - | - | ||
![]() ZM4756A TDK Micronas GmbH | In Stock | - | Datasheet | YES | aluminium | - | - | SILICON | 2 | 1 | 14.5 mm | - | - | - | black | - | - | 4.52 | - | grilled | hollow fin geometry | ITT SEMICONDUCTOR | - | - | - | - | - | anodized | 19 A | - | - | - | for back plate | Ф12 mm | panel soldering | - | 30 (AC/ DC) Vmin | - | - | - | 200 °C | GLASS | - | ROUND | LONG FORM | Obsolete | 20mm | - | 47 V | No | - | - | - | 42*28*23.5/3000 | extruded | - | - | - | - | e0 | EAR99 | socket (F) Ф4 mm, isolator color - red | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | END | WRAP AROUND | 32 mm | unknown | O-LELF-R2 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 5% | - | - | - | - | 5.5 mA | 5 μA | 80 Ω | - | - | 1 W | for fan motors | - | - | - | 1500 Ω | - | - | 23mm | 0.3m | 70mm | ||
![]() BZX84-C6V2 TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | SILICON | 3 | 1 | - | - | - | black/ black | - | - | 1500 (50 Hz, 1 min.) V | 13.75 | - | - | - | ITT SEMICONDUCTOR | - | rectangular type C (concave) | - | - | - | - | - | 15 (20) A | - | - | - | 21.5 x 28.5 mm | - | - | - | - | 3 / 2 (6P) | ≥10000 | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 6.2 V | No | ON-OFF-ON, DPDT | - | - | 52*36*23/1000 | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | DUAL | GULL WING | 27.6 (without key) mm | unknown | R-PDSO-G3 | Not Qualified | - | - | - | UNIDIRECTIONAL | ≤35 mΩ | SINGLE | ≥100 (500 V, 1 min.) MΩ MΩ | - | - | ZENER DIODE | - | - | KCD4 series key switch | 5% | -25…+85 °C | - | 5 A | 125 / 250 (AC) V | 5 mA | 3 μA | 10 Ω | - | - | 0.35 W | - | - | none | 1.86 mV/°C | 150 Ω | - | - | 31 (on the faceplate) mm | - | 25.3 mm | ||
![]() ZM4739A TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | flame retardant plastic | - | SILICON | 2 | 1 | - | - | TO220-3 | - | - | device; toroidal current sensor Ф14.5/ 32.5mm | - | - | 46.00 | - | - | ITT SEMICONDUCTOR | Ф22mm | - | tube | fixed | LM78XX | - | - | - | - | frequency - 0…99 Hz | THT | - | - | - | - | - | - | - | 200 °C | GLASS | - | ROUND | LONG FORM | Obsolete | - | - | 9.1 V | No | - | - | 34*34*26/200 | - | - | voltage regulator | 2V | -40...125°C | ±5% | e0 | EAR99 | - | digital multifunctional LED display series DMS (AD16-22VAHZS W) | Tin/Lead (Sn/Pb) | white emitting light | 8541.10.00.50 | END | WRAP AROUND | 50mm | unknown | O-LELF-R2 | Not Qualified | 5V | - | 170mm | UNIDIRECTIONAL | - | SINGLE | - | ≥2 MOhm | 1 | ZENER DIODE | 1.5A | ISOLATED | - | 5% | - | -25…+65 °C | - | - | 28 mA | 10 μA | 5 Ω | - | - | 1 W | - | - | - | - | 700 Ω | 7...20V | - | - | - | 31.2mm | ||
![]() BZX84-C15 TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | 15 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | R-PDSO-G3 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | 0.05 µA | 30 Ω | - | - | - | - | - | - | 12 mV/°C | 200 Ω | - | - | - | - | - | ||
![]() BZX84-C10 TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | 10 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | R-PDSO-G3 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | 0.2 µA | 20 Ω | - | - | - | - | - | - | 6.5 mV/°C | 150 Ω | - | - | - | - | - | ||
![]() BZX84-C13 TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | 13 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | R-PDSO-G3 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | 0.1 µA | 30 Ω | - | - | - | - | - | - | 10.4 mV/°C | 170 Ω | - | - | - | - | - | ||
![]() BZX84C16 TDK Micronas GmbH | In Stock | - | Datasheet | YES | brass | - | - | - | - | 1 | - | - | - | - | - | - | - | 6.58 | - | - | - | MICRONAS SEMICONDUCTOR HOLDING AG | - | - | - | - | - | - | - | - | - | - | - | - | - | hexagonal mounting standoff for printed circuit board | - | - | - | - | 150 °C | - | - | - | - | Obsolete | - | - | 16 V | No | - | M3x0.5 | - | 24.5*20.8*19.2/3600 | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | total - 37; standoffs -27 mm | unknown | - | - | - | - | - | UNIDIRECTIONAL | - | screw - screw | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | - | 40 Ω | - | - | 0.3 W | - | - | - | - | - | - | ~5 mm | - | threaded part (shaft) 2 x ~5 mm | - | ||
![]() BZX83C10 TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 200 °C | - | - | - | - | Transferred | - | 0.5 W | 10 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 5 mA | - | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX46C4V3 TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 175 °C | - | - | - | - | Transferred | - | 0.5 W | 4.3 V | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | 20 mA | - | 22 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - |