Filters
  • DC Current Gain-Min (hFE)
  • ECCN Code
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Polarity/Channel Type
  • Reach Compliance Code
  • Surface Mount
  • Transistor Element Material
  • Collector-Base Capacitance-Max
  • Configuration
  • Exterior Housing Material
  • JEDEC-95 Code

Attribute column

Manufacturer

TDK Micronas Transistors - Bipolar (BJT) - Single

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Transistor Element Material

Exterior Housing Material

A - size

Gross weight

Ihs Manufacturer

Maximum clamping size

Maximum current

Number of Elements

Operating Temperature-Max

Package Body Material

Package Description

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Transition Frequency-Nom (fT)

Transport packaging size/quantity

JESD-609 Code

ECCN Code

Terminal Finish

Color

Additional Feature

Terminal Position

Terminal Form

Reach Compliance Code

JESD-30 Code

Qualification Status

Configuration

Note

Polarity/Channel Type

JEDEC-95 Code

Power Dissipation-Max (Abs)

Collector Current-Max (IC)

DC Current Gain-Min (hFE)

Collector-Emitter Voltage-Max

VCEsat-Max

Collector-Base Capacitance-Max

Height

BF822
BF822

TDK Micronas GmbH

In Stock

-

Datasheet

YES

3

SILICON

1

-

-

ITT SEMICONDUCTOR

-

-

-

-

PLASTIC/EPOXY

-

RECTANGULAR

SMALL OUTLINE

Obsolete

-

60 MHz

-

-

EAR99

-

-

-

DUAL

GULL WING

unknown

R-PDSO-G3

Not Qualified

SINGLE

-

NPN

TO-236

-

-

50

250 V

0.6 V

1.6 pF

-

BC859B
BC859B

TDK Micronas GmbH

In Stock

-

Datasheet

YES

3

SILICON

1

-

-

ITT SEMICONDUCTOR

-

-

-

150 °C

PLASTIC/EPOXY

-

RECTANGULAR

SMALL OUTLINE

Obsolete

No

150 MHz

-

e0

EAR99

TIN LEAD

-

LOW NOISE

DUAL

GULL WING

unknown

R-PDSO-G3

Not Qualified

SINGLE

-

PNP

TO-236

0.3 W

0.1 A

200

30 V

0.65 V

6 pF

-

BF821
BF821

TDK Micronas GmbH

In Stock

-

Datasheet

YES

3

SILICON

1

53.8 mm

6.27

ITT SEMICONDUCTOR

10 mm

5 A

-

-

PLASTIC/EPOXY

-

RECTANGULAR

SMALL OUTLINE

Obsolete

-

60 MHz

46*24.5*37.5/3600

-

EAR99

-

Red

-

DUAL

GULL WING

unknown

R-PDSO-G3

Not Qualified

SINGLE

Threaded socket 8-12 UNC

PNP

TO-236

-

-

50

-

0.8 V

1.6 pF

15 (in insulator) mm

DTC115EK
DTC115EK

TDK Micronas GmbH

In Stock

-

Datasheet

YES

-

SILICON

-

-

-

MICRONAS SEMICONDUCTOR HOLDING AG

-

-

1

-

-

,

-

-

Transferred

No

-

-

e0

EAR99

Tin/Lead (Sn/Pb)

-

-

-

-

compliant

-

-

-

-

NPN

-

0.2 W

0.1 A

82

-

-

-

-