- Configuration
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Terminal Finish
Attribute column
Manufacturer
TDK Micronas Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Drain Current-Max (ID) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BS250 TDK Micronas GmbH | In Stock | - | Datasheet | NO | 3 | SILICON | - | 0.25 A | ITT SEMICONDUCTOR | 1 | 150 °C | PLASTIC/EPOXY | - | ROUND | CYLINDRICAL | Obsolete | No | - | e0 | EAR99 | TIN LEAD | BOTTOM | WIRE | unknown | O-PBCY-W3 | Not Qualified | SINGLE | ENHANCEMENT MODE | P-CHANNEL | TO-92 | 5 Ω | 60 V | METAL-OXIDE SEMICONDUCTOR | 0.83 W | - | - | ||
BCW61RD TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | - | MICRONAS SEMICONDUCTOR HOLDING AG | 1 | 150 °C | - | , | - | - | Transferred | No | 180 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | compliant | - | - | SINGLE | - | PNP | - | - | - | - | 0.31 W | 0.2 A | 500 | ||
BCW61RA TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | - | - | MICRONAS SEMICONDUCTOR HOLDING AG | 1 | 150 °C | - | , | - | - | Transferred | No | 180 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | compliant | - | - | SINGLE | - | PNP | - | - | - | - | 0.31 W | 0.2 A | 170 | ||
BCW61B TDK Micronas GmbH | In Stock | - | Datasheet | YES | - | - | 1 | - | ITT SEMICONDUCTOR | - | 150 °C | - | - | - | - | Transferred | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | SINGLE | - | PNP | - | - | - | - | 0.3 W | 0.1 A | 140 | ||
BC560B TDK Micronas GmbH | In Stock | - | Datasheet | NO | - | - | 1 | - | ITT SEMICONDUCTOR | - | 150 °C | - | , | - | - | Transferred | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | SINGLE | - | PNP | - | - | - | - | 0.625 W | 0.1 A | 180 |