- Additional Feature
- Body Breadth
- Body Height
- Body Length or Diameter
- Connector
- Connector pinout layout
- Contact plating
- Contacts pitch
- Current rating
- Electrical mounting
- Flammability rating
- Gross weight
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Package Shape/Style | Part Life Cycle Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Type of connector | Operating temperature | Additional Feature | Reach Compliance Code | Current rating | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Output Current-Max | Sensors/Transducers Type | Housing | Rated voltage | Hysteresis | Output Range | Operating Current-Max | Profile | Plating thickness | Body Height | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL1504UA-A-2-A-2-39 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1823UA-K TDK Micronas GmbH | In Stock | - | Datasheet | gold-plated | NO | THROUGH HOLE MOUNT | 32 | socket | 2x16 | 2.54mm | THT | 1.12 g | MICRONAS SEMICONDUCTOR HOLDING AG | female | RECTANGULAR | Transferred | 2.54mm | straight | 5.5 V | 4.5 V | pin strips | -40...163°C | ALSO AVAILABLE IN TO92UA-1 PACKAGE | unknown | 1.5A | 4.06 mm | 1.5 mm | ANALOG CURRENT | SOLDER | 1 mA | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | 60V | 0.02 mT | -1.0-1.0mA | 10 mA | beryllium copper | 0.254µm | 4.05 mm | UL94V-0 | ||
![]() HAL1002UT-A-1-A-2-00 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1504UA-A-2-B-1-39 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1508SU-A-4-R-6-39 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1503UA-A-2-B-1-39 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1503UA-A-1-A-2-39 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL2425DJ-A-4-R-8-00 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAR3725DJ-A-4-R-8-00 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1501UA-A-2-B-1-39 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1501UA-A-1-A-2-39 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL2425UT-A-2-A-2-00 TDK Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |