- Part Status
- Axis
- Features
- Output Type
- Series
- Voltage - Supply
- Factory Lead Time
- Operating Temperature
- Package / Case
- Current - Supply (Max)
- Mounting Type
- Packaging
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Technology | Voltage - Supply | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Termination Type | Current - Output (Max) | Max Supply Current | Bandwidth | Resolution | Sensing Method | Housing | Sensing Range | Hysteresis | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL506 UA-K TDK Micronas | In Stock | - | - | - | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | -- | Non-Compliant | -40°C ~ 140°C | - | - | HAL® 5xy | Active | - | - | - | - | Hall Effect | 3.8 V ~ 24 V | 5.2mA | - | - | Open Drain | - | - | 20mA | - | -- | -- | - | - | -- | - | Single | - | - | - | Temperature Compensated | - | - | ||
![]() HAL1820SF-A TDK-Micronas GmbH | 974 |
| Datasheet | 32 Weeks | Surface Mount | TO-243AA, Variant | YES | - | - | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL®1820 | Active | 1 (Unlimited) | - | - | REVERSE VOLTAGE PROTECTION, SHORT-CIRCUIT PROTECTED | - | 4.5V~5.5V | 10mA | 4.55mm | 2.55 mm | Analog Voltage | 1mA | SOLDER | - | 10mA | - | 10 b | Hall Effect | PLASTIC | ±20mT ~ ±160mT | 0.02 mT | Single | -1.0-1.0mA | -40 mT | 160 mT | Selectable Scale | 1.21mm | RoHS Compliant | ||
![]() HAL2420UT-A TDK-Micronas GmbH | 2108 |
| Datasheet | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | - | - | Tape & Box (TB) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAR2425GP TDK-Micronas GmbH | 35 |
| Datasheet | 32 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
HAR3725DJ-A TDK-Micronas GmbH | 30000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC-1 | - | -40°C~170°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | 13mA | - | - | PWM, SENT | - | - | - | - | - | 12 b | - | - | ±20mT ~ ±100mT | - | X, Y, Z | - | - | - | Programmable, Temperature Compensated | - | Non-RoHS Compliant | ||
![]() HAL880 UT-K TDK-Micronas GmbH | 30000 | - | - | 32 Weeks | - | - | - | - | - | -40°C~140°C TJ | - | - | HAL® 880 | Active | - | - | - | - | - | 4.5V~5.5V | 10mA | - | - | Analog Voltage | - | - | - | - | - | 12 b | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | ||
![]() HAL1821UA-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92 | - | -40°C~170°C TJ | Tape & Box (TB) | 2015 | HAL®1821 | Active | 1 (Unlimited) | 170°C | -40°C | - | - | 4.5V~5.5V | 10mA | - | - | Analog Voltage | 1mA | - | - | 10mA | - | 10 b | Hall Effect | - | ±1.4mT | - | Single | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
HAL2455DJ-A TDK-Micronas GmbH | 5 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC-1 | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
HAL2420DJ-A TDK-Micronas GmbH | 35 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC-1 | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
HAL2425DJ-A TDK-Micronas GmbH | 35 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC-1 | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAC830CV-M-A-2-A-2 TDK-Micronas GmbH | 2561 |
| Datasheet | 32 Weeks | Through Hole | 3-SIP | - | TO-92UP-2 | - | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | Active | Not Applicable | - | - | - | - | 4.5V~5.5V | 10mA | - | - | Analog Voltage | - | - | - | - | - | 12 b | - | - | ±30mT ~ ±150mT | - | X | - | - | - | Programmable | - | RoHS Compliant | ||
HAR3735DJ-A TDK-Micronas GmbH | 22397 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC-1 | - | -40°C~170°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | 13mA | - | - | PWM, SENT | - | - | - | - | - | 12 b | - | - | ±20mT ~ ±100mT | - | X, Y, Z | - | - | - | Programmable, Temperature Compensated | - | Non-RoHS Compliant | ||
![]() HAL2425UT-A TDK-Micronas GmbH | 2767 |
| Datasheet | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | - | - | Tape & Box (TB) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAR2455GP TDK-Micronas GmbH | 35 |
| Datasheet | 32 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL411SF-E TDK-Micronas GmbH | 311783 | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | HAL® 411 | Obsolete | 1 (Unlimited) | - | - | - | - | 4.9V~5.1V | 18.5mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | ±50mT | - | Single | - | - | - | Temperature Compensated | - | - | ||
![]() HAC830CVM TDK-Micronas GmbH | 35 |
| Datasheet | 32 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL2850UT-A TDK-Micronas GmbH | In Stock | - | Datasheet | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | -40°C~170°C | - | - | HAL® 2850 | Active | - | - | - | - | - | 4.5V~17V | 19mA | - | - | PWM | - | - | - | - | - | 16 b | - | - | ±24mT ~ ±96mT | - | Single | - | - | - | Temperature Compensated | - | - | ||
![]() HAL1822SF-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL®1822 | Active | 1 (Unlimited) | 170°C | -40°C | - | - | 4.5V~5.5V | 10mA | - | - | Analog Voltage | 1mA | - | - | 10mA | - | 10 b | Hall Effect | - | ±2.3mT | - | Single | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL1823UA-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92 | - | -40°C~170°C TJ | Tape & Box (TB) | 2015 | HAL®1823 | Active | 1 (Unlimited) | 170°C | -40°C | - | - | 4.5V~5.5V | 10mA | - | - | Analog Voltage | 1mA | - | - | 10mA | - | 10 b | Hall Effect | - | ±2.8mT | - | Single | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL817UT-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | - | - | - | - | -40°C~170°C TJ | - | - | HAL® 817 | Active | - | - | - | - | - | 4.5V~5.5V | 10mA | - | - | Analog Voltage | - | - | - | - | - | 12 b | - | - | ±0.5mT | - | Single | - | - | - | Programmable, Temperature Compensated | - | Non-RoHS Compliant |