- Part Status
- Axis
- Features
- Output Type
- Series
- Voltage - Supply
- Factory Lead Time
- Operating Temperature
- Package / Case
- Current - Supply (Max)
- Mounting Type
- Packaging
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Power Supplies | Termination Type | Max Supply Current | Resolution | Linearity | Sensing Method | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL1821SF-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL®1821 | - | - | Active | 1 (Unlimited) | - | - | - | 170°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | 10mA | - | - | - | Analog Voltage | 1mA | - | - | 10mA | 10 b | - | Hall Effect | - | ±1.4mT | Single | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL810 UT-A TDK-Micronas GmbH | 35 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | -40°C~170°C TJ | Bulk | 2009 | HAL® 810 | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | 4.5V~5.5V | - | - | - | - | compliant | - | 10mA | - | 4.06mm | 1.5 mm | PWM | - | - | SOLDER | - | 11 b | 0.5 % | - | PLASTIC | ±0.5mT | Single | 0.20-4.80V | -0.5 mT | 0.5 mT | Programmable, Temperature Compensated | 4.05mm | RoHS Compliant | ||
![]() HAL856 UT-A TDK-Micronas GmbH | 35 |
| - | - | - | - | - | - | -40°C~170°C TJ | - | 2010 | HAL® 856 | - | - | Not For New Designs | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 17.5mA | - | - | - | PWM | - | - | - | - | 12 b | - | - | - | ±1mT | X, Y | - | - | - | Programmable, Temperature Compensated | - | - | ||
![]() HAL401 SF-K TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | -40°C~140°C | Tape & Reel (TR) | 2008 | HAL® 401 | e3 | yes | Obsolete | 1 (Unlimited) | - | 30Ohm | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | 4.8V~12V | - | - | - | - | compliant | - | 18.5mA | - | 4.55mm | 2.55 mm | Analog Voltage | - | - | SOLDER | - | - | 2 % | - | PLASTIC | ±50mT | Single | 2.10-2.30V | -50 mT | 50 mT | Temperature Compensated | 1.15mm | RoHS Compliant | ||
![]() HAL1860UA TDK-Micronas GmbH | 35 |
| - | 32 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL1823SF-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL®1823 | - | - | Active | 1 (Unlimited) | - | - | - | 170°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | 10mA | - | - | - | Analog Voltage | 1mA | - | - | 10mA | 10 b | - | Hall Effect | - | ±2.8mT | Single | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL817 UT-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | - | - | - | -40°C~140°C TJ | - | - | HAL® 817 | - | - | Active | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 10mA | - | - | - | Analog Voltage | - | - | - | - | 12 b | - | - | - | ±0.5mT | Single | - | - | - | Programmable, Temperature Compensated | - | - | ||
![]() HAL855 UT-K TDK-Micronas GmbH | 35 |
| - | - | - | - | - | - | -40°C~140°C TJ | - | 2010 | HAL® 855 | - | - | Not For New Designs | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 10mA | - | - | - | PWM | - | - | - | - | 12 b | - | - | - | ±1mT | X, Y | - | - | - | Programmable, Temperature Compensated | - | - | ||
![]() HAL810 UT-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | -40°C~140°C TJ | Bulk | 2009 | HAL® 810 | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | 4.5V~5.5V | - | - | - | - | compliant | - | 10mA | - | 4.06mm | 1.5 mm | PWM | - | - | SOLDER | - | 11 b | 0.5 % | - | PLASTIC | ±0.5mT | Single | 0.20-4.80V | -0.5 mT | 0.5 mT | Programmable, Temperature Compensated | 4.05mm | RoHS Compliant | ||
![]() HAL825UT-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | - | - | - | -40°C~140°C TJ | - | 2009 | HAL® 82x | - | - | Active | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 10mA | - | - | - | Analog Voltage | - | - | - | - | 12 b | - | - | - | ±0.5mT | Single | - | - | - | Programmable, Temperature Compensated | - | - | ||
![]() HAL3625DJ-A TDK-Micronas GmbH | 5 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~170°C | Tape & Reel (TR) | - | HAL® 3625 | - | - | Not For New Designs | - | 8 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 5V | 1.27mm | compliant | R-PDSO-G8 | 15mA | Not Qualified | - | - | Analog Voltage | - | 5V | - | - | 12 b | - | - | - | - | X, Y | - | - | - | Programmable | - | RoHS Compliant | ||
![]() HAL3675DJ-A TDK-Micronas GmbH | 35 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~170°C | Tape & Reel (TR) | - | HAL® 3625 | - | - | Not For New Designs | - | 8 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 5V | 1.27mm | compliant | R-PDSO-G8 | 15mA | Not Qualified | - | - | PWM | - | 5V | - | - | 12 b | - | - | - | - | X, Y | - | - | - | Programmable | - | RoHS Compliant | ||
![]() HAL855 UT-A TDK-Micronas GmbH | 35 |
| - | - | - | - | - | - | -40°C~170°C TJ | - | 2010 | HAL® 855 | - | - | Not For New Designs | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 10mA | - | - | - | PWM | - | - | - | - | 12 b | - | - | - | ±1mT | X, Y | - | - | - | Programmable, Temperature Compensated | - | - | ||
![]() HAL856 UT-K TDK-Micronas GmbH | 35 |
| - | - | - | - | - | - | -40°C~140°C TJ | - | 2010 | HAL® 856 | - | - | Not For New Designs | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 17.5mA | - | - | - | PWM | - | - | - | - | 12 b | - | - | - | ±1mT | X, Y | - | - | - | Programmable, Temperature Compensated | - | - |