- Package / Case
- Series
- Output Type
- Packaging
- Part Status
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Current - Supply (Max)
- Features
- Supplier Device Package
- RoHS Status
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Part # Aliases | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Unit Weight | Voltage, Rating | Watchdog Timers | With Switch | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Voltage - Supply | Termination Style | Function | Current - Supply (Max) | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Operating Supply Current | Polarization | Output Current | Max Supply Current | Accuracy | Number of Regulators | Min Input Voltage | Logic Function | Max Input Voltage | Reference Voltage | Dropout Voltage | Resolution | Product Type | Noise | Min Current Limit | Sensing Method | Input Bias Current | Sensing Range | Product | Features | Product Category | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL506UA-A TDK-Micronas GmbH | 1300 | - | Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | - | - | - | -40°C~170°C TJ | Tape & Box (TB) | 2010 | HAL® 5xy | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | - | - | 3.8V~24V | - | Unipolar Switch | 4.2mA | - | - | Open Drain | 20mA | - | South Pole | - | South Pole | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | 7.2mT Trip, 2mT Release | - | Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() HAL502SF-A TDK-Micronas GmbH | 269 | - | Datasheet | 16 Weeks | - | - | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | - | - | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | - | - | 3.8V~24V | - | Latch | 4.2mA | - | - | Open Drain | 20mA | - | South Pole | - | South Pole | - | 4.2mA | - | - | - | Latch | - | - | - | - | - | - | - | Hall Effect | - | 4.5mT Trip, -4.5mT Release | - | Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() HAL506 SF-K TDK-Micronas GmbH | 45000 | - | Datasheet | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | 5.2mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | ||
![]() HAL505SF-A TDK-Micronas GmbH | 1000 |
| Datasheet | - | - | - | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | - | - | - | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL® 5xy | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | - | - | 3.8V~24V | - | Latch | 4.2mA | - | - | Open Drain | 20mA | - | South Pole | - | South Pole | - | 4.2mA | - | - | - | Latch | - | - | - | - | - | - | - | Hall Effect | - | 17mT Trip, -17mT Release | - | Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() HAL1504 UA-A TDK Micronas | In Stock | - | - | - | - | - | - | TO-92-UA-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 25 mA | - 40 C | - | -1 mT to 2 mT | - | - | Compliant | 24 V | 2.7 V | - | - | - | - | - | - | - | - | HAL15xy | - | - | - | - | 3-Wire | - | - | - | - | Sensors | - | - | - | Through Hole | - | - | - | 24 V | - | - | 2.7 V to 24 V | - | 2.4 mA | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1505 UA-A TDK Micronas | 10000 | - | - | - | - | - | - | TO-92-UA-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 25 mA | - 40 C | Through Hole | -1 mT to 2 mT | - | - 13.5 mT | - | 24 V | 2.7 V | - | - | - | - | - | - | - | - | HAL15xy | - | - | - | - | 3-Wire | - | - | - | - | Sensors | - | - | - | Through Hole | - | - | - | 24 V | - | - | 2.7 V to 24 V | - | 2.4 mA | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1880 UA-A TDK Micronas | In Stock | - | - | - | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAR3900GT-A TDK Micronas | 6316 |
| - | - | - | - | - | - | - | - | TDK-Micronas | 8000 | TDK | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 42.2 kΩ | 155 °C | -55 °C | Thin Film | Sensors | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | 650 µm | - | - | ||
![]() HAR379xDJ-A TDK Micronas | In Stock | - | - | - | - | - | - | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1882UA-A TDK Micronas | In Stock | - | - | - | EOL (Last Updated: 3 years ago) | Surface Mount | - | TO-92-3 | 5 | - | TDK-Micronas | 2000 | TDK | + 170 C | 1 mA | - 40 C | PCB Mount | - | - | - | Compliant | 5.5 V | 4.5 V | - | - | - | No | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Sensors | - | 247 mW | - | Through Hole | - | - | 1 | 2.8 V | Fixed | 120 mA | 5 V | Positive | 6.75 mA | - | 120 mA | - | 2 % | 1 | 2 V | - | 6 V | 1.225 V | 135 mV | 10 bit | Hall Effect / Magnetic Sensors | 230 | 130 mA | - | 40 µA | - | Linear Hall Effect Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | - | Lead Free | ||
![]() HAL1510SU-A TDK Micronas | In Stock | - | - | - | - | - | - | SOT-23-3 | - | - | TDK-Micronas | 20000 | TDK | + 170 C | 25 mA | - 40 C | - | - | HAL1510 SU | - | - | 24 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | Through Hole | - | - | - | 24 V | - | - | 2.7 V to 24 V | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1505SU-A TDK Micronas | 23996 |
| - | - | - | - | - | SOT-23-3 | - | - | TDK-Micronas | 20000 | TDK | + 170 C | 25 mA | - 40 C | SMD/SMT | - | HAL1505 SU | - | - | 24 V | 2.7 V | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Unipolar | - | - | - | - | Sensors | - | - | - | Through Hole | - | - | - | 24 V | - | - | 2.7 V to 24 V | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1561 UA-A TDK Micronas | In Stock | - | - | - | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HAL15xy | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL560UA-E TDK Micronas | In Stock | - | - | - | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL824UT-A TDK Micronas | In Stock | - | - | - | - | - | - | TO-92-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 1 mA | - 40 C | PCB Mount | - | - | - | Details | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | Through Hole | - | - | - | 200 mV to 4.8 V | Analog | - | 5 V | - | 7 mA | - | - | - | - | - | - | - | - | - | - | 12 bit | Hall Effect / Magnetic Sensors | - | - | - | - | - | Linear Hall Effect Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL3735DJ TDK Micronas | In Stock | - | - | - | - | - | - | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HAL37xy | - | - | - | - | Programmable | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL824UT-K TDK Micronas | In Stock | - | - | - | - | - | - | TO-92-3 | - | - | TDK-Micronas | 2000 | TDK | + 140 C | 1 mA | - 40 C | PCB Mount | - | - | - | Details | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | Through Hole | - | - | - | 200 mV to 4.8 V | Analog | - | 5 V | - | 7 mA | - | - | - | - | - | - | - | - | - | - | 12 bit | Hall Effect / Magnetic Sensors | - | - | - | - | - | Linear Hall Effect Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1508UA-A TDK Micronas | 6000 | - | - | - | - | - | - | TO-92-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 25 mA | - 40 C | PCB Mount | - 0.5 mT to + 1.5 mT | - | - 1.5 mT to + 0.5 mT | Details | 24 V | 2.7 V | - | 0.003739 oz | - | - | - | - | - | - | HAL15xy | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | Through Hole | - | - | - | 24 V | Open Drain | - | 2.7 V to 24 V | - | 1.6 mA | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | Hall Effect Switches | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1562UA-A TDK Micronas | In Stock | - | - | - | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HAL15xy | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() HAL1563UA-A TDK Micronas | In Stock | - | - | - | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HAL15xy | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - |