- Package / Case
- Series
- Output Type
- Packaging
- Part Status
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Current - Supply (Max)
- Features
- Supplier Device Package
- RoHS Status
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Max Supply Current | Logic Function | Output Current-Max | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL575 UA-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | HAL® 575 | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL584 UA-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | HAL® 584 | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL546 UA-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | - | 2009 | HAL® 54x | - | - | Last Time Buy | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL320UA-A TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2017 | HAL® | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 4.5V~24V | - | - | - | - | - | Bipolar Switch | 6.8mA | - | 4.06mm | 1.5 mm | Open Drain | 30mA | South Pole | - | 4.5/24V | - | SOLDER | - | South Pole | 6.8mA | - | - | Hall Effect | - | PLASTIC | 2.5mT Trip, -2.5mT Release | 1.8 mT | 24V | -2.5 mT | - | 2.5 mT | - | Temperature Compensated | BIPOLAR(LATCHED) | - | - | - | 3.05mm | RoHS Compliant | ||
![]() HAL506 UA-2 TDK-Micronas GmbH | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | -40°C~140°C TJ | Tape & Box (TB) | - | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL542 SF-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2009 | HAL® 54x | - | - | Last Time Buy | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL526 UA-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | - | 2009 | HAL® 526 | - | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL107JQ-C TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | 0°C~85°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | 0°C | - | - | 3.8V~24V | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | 5.2mA | - | - | Hall Effect | - | - | 35mT Trip, 16.9mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL207JQ-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA-5 | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Obsolete | 1 (Unlimited) | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | 5.2mA | - | - | Hall Effect | - | - | 35mT Trip, 16.9mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL526 SF-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2009 | HAL® 526 | - | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL300UA-A TDK-Micronas GmbH | 850 | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-4 | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2004 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 140°C | -40°C | - | - | 4.5V~24V | - | - | - | - | - | Latch | 6.8mA | - | - | - | Open Drain | 30mA | South Pole | - | - | - | - | - | South Pole | 6.8mA | Latch | - | Hall Effect | - | - | 2.2mT Trip, -2.2mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL576 UA-E TDK-Micronas GmbH | 46 |
| - | 32 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | 2008 | HAL® 576 | e3 | yes | Active | - | - | Matte Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | - | - | - | - | compliant | - | - | - | - | 4.06mm | 1.5 mm | ANALOG CURRENT | - | - | - | - | - | SOLDER | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 2 mT | - | 5.5 mT | 2-WIRE INTERFACE | 11.5 mT | 17mA | - | - | - | - | - | 3.05mm | RoHS Compliant | ||
![]() HAL573 UA-E TDK-Micronas GmbH | 21 |
| - | 32 Weeks | - | - | - | - | - | - | -40°C~100°C TJ | - | 2008 | HAL® 573 | - | - | Active | - | - | - | - | - | - | - | 3.75V~24V | - | - | - | - | - | - | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL206JQ-K TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | - | HAL® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | 12V | 1.27mm | - | R-PSIP-T3 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | 50mA | South Pole | 24V | - | 3.8V | - | ANALOG CIRCUIT | South Pole | 5.2mA | - | - | Hall Effect | - | - | 16.5mT Trip, 4.2mT Release | - | - | - | - | - | - | Temperature Compensated | - | 4.3mm | 4.06mm | 1.5mm | - | RoHS Compliant | ||
![]() HAL573 SF-E TDK-Micronas GmbH | 46 |
| - | 32 Weeks | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2008 | HAL® 573 | - | - | Active | - | - | - | - | - | - | - | 3.75V~24V | - | - | - | - | - | - | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL548 UA-E TDK-Micronas GmbH | 46 |
| - | 32 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | -40°C~100°C TJ | - | 2009 | HAL® 54x | e3 | yes | Active | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 4.3V~24V | - | - | - | compliant | - | - | 5.2mA | - | 4.06mm | 1.5 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | PLASTIC | - | 6 mT | - | 6 mT | - | 24 mT | - | Temperature Compensated | - | - | - | - | 4.05mm | RoHS Compliant | ||
![]() HAL1002UT-A TDK-Micronas GmbH | 21 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3 | - | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100, HAL® | - | - | Active | 1 (Unlimited) | - | - | 150°C | -40°C | - | - | 4.5V~8.5V | - | - | - | - | - | Programmable | 10mA | - | - | - | Push-Pull | 10mA | - | - | - | - | - | - | - | 10mA | - | - | Hall Effect | - | - | Programmable | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL1508SU-A TDK Micronas GmbH | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IT ALSO HAVE OUTPUT RANGE 2-24V | - | - | - | - | - | compliant | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | - | - | 24V | - | 2.7V | SOLDER | - | - | - | - | 25mA | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 1.8 mT | 2-25mA | - | 3-WIRE INTERFACE | - | 2.4mA | - | - | - | - | - | 1.1mm | RoHS Compliant | ||
![]() HAL700SF-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~100°C TA | Tape & Reel (TR) | 2009 | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | 3.8V~24V | - | - | - | compliant | - | Latch, Dual | 9mA | - | 4.55mm | 2.55 mm | Open Drain | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | PLASTIC | -10.7mT Trip, 10.7mT Release; 19.1mT Trip, -19.1mT Release | 6 mT | 0.13-0.28V | 3.5 mT | - | 16 mT | - | Temperature Compensated | - | - | - | - | 1.15mm | RoHS Compliant | ||
![]() HAL700SF-K TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2004 | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | 3.8V~24V | - | - | - | compliant | - | Latch, Dual | 9mA | - | 4.55mm | 2.55 mm | Open Drain | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | PLASTIC | -10.7mT Trip, 10.7mT Release; 19.1mT Trip, -19.1mT Release | 6 mT | 0.13-0.28V | 3.5 mT | - | 16 mT | - | Temperature Compensated | - | - | - | - | 1.15mm | RoHS Compliant |