- Package / Case
- Series
- Output Type
- Packaging
- Part Status
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Current - Supply (Max)
- Features
- Supplier Device Package
- RoHS Status
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Part # Aliases | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Resolution | Product Type | Product | Product Category | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL3900DJ-A TDK Micronas | 14000 |
| - | SOIC-8 | TDK-Micronas | 7000 | TDK | + 170 C | 50 mA | - 40 C | - | SMD/SMT | - 5 mT to 5 mT | - | - | - | 16 V | 3 V | - | - | - | - | HAL39xy | - | - | 3D Hall Sensor | - | - | - | - | - | Sensors | - | SMD/SMT | - | SPI | 3 V to 16 V | 12 mA | - | Hall Effect / Magnetic Sensors | Linear Hall Effect Sensors | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL1505SU-A TDK Micronas | In Stock | - | - | SOT-23-3 | TDK-Micronas | 20000 | TDK | + 170 C | 25 mA | - 40 C | - | SMD/SMT | - | HAL1505 SU | - | - | 24 V | 2.7 V | - | - | Yes | - | - | - | - | Unipolar | - | - | - | - | - | Sensors | - | Through Hole | 24 V | - | 2.7 V to 24 V | 2.5 mA | - | Hall Effect / Magnetic Sensors | Hall Effect Latches | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL1510SU-A TDK Micronas | In Stock | - | - | SOT-23-3 | TDK-Micronas | 20000 | TDK | + 170 C | 25 mA | - 40 C | - | - | - | HAL1510 SU | - | - | 24 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | Through Hole | 24 V | - | 2.7 V to 24 V | 2.5 mA | - | Hall Effect / Magnetic Sensors | Hall Effect Latches | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() CUR4000DJ-0000R-8-00 TDK Micronas | In Stock | - | - | SOIC-8 | TDK-Micronas | 7000 | TDK | + 150 C | - | - 40 C | Yes | SMD/SMT | +/- 100 mT | CUR4000DJ-0000R-8-00-HATC-0203 | - | Details | 5.5 V | 3 V | - | - | - | Cut Tape | CUR4000 | - | - | Magnetic | - | - | - | - | - | Sensors | - | - | - | - | 3 V to 5.5 V | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL1510 UA-A TDK Micronas | In Stock | - | - | TO-92-UA-3 | TDK-Micronas | 2000 | TDK | + 170 C | 25 mA | - 40 C | - | - | -1 mT to 2 mT | - | - | - | 24 V | 2.7 V | - | - | - | - | HAL15xy | - | - | 3-Wire | - | - | - | - | - | Sensors | - | Through Hole | 24 V | - | 2.7 V to 24 V | 2.4 mA | - | Hall Effect / Magnetic Sensors | Hall Effect Latches | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL830PUT-A TDK Micronas | In Stock | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAR3970GT-A TDK Micronas | 29 |
| - | - | TDK-Micronas | 8000 | TDK | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAR3930GT-A TDK Micronas | 8438 |
| - | - | TDK-Micronas | 8000 | TDK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL3930DJ-A TDK Micronas | 14000 |
| - | SOIC-8 | TDK-Micronas | 7000 | TDK | + 170 C | - | - 40 C | - | SMD/SMT | - | - | - | Compliant | 16 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | Black | Sensors | - | SMD/SMT | - | SPI | - | - | - | Hall Effect / Magnetic Sensors | Linear Hall Effect Sensors | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL1883UA-A TDK Micronas | In Stock | - | - | TO-92-3 | TDK-Micronas | 2000 | TDK | + 170 C | 1 mA | - 40 C | - | PCB Mount | - | - | - | - | 5.5 V | 4.5 V | - | 150 V | - | - | - | 0.5 % | 25 ppm/°C | - | 1.37 Ω | 155 °C | -55 °C | Thin Film | - | Sensors | 500 mW | Through Hole | - | Analog | 5 V | 6.75 mA | 10 bit | Hall Effect / Magnetic Sensors | Linear Hall Effect Sensors | Board Mount Hall Effect / Magnetic Sensors | 650 µm | ||
![]() HAL560UA-K TDK Micronas | In Stock | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL1504SU-A TDK Micronas | In Stock | - | - | SOT-23-3 | TDK-Micronas | 20000 | TDK | + 170 C | 25 mA | - 40 C | - | - | - | HAL1504 SU | - | - | 24 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | Through Hole | 24 V | - | 2.7 V to 24 V | 2.5 mA | - | Hall Effect / Magnetic Sensors | Hall Effect Latches | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL3736DJ TDK Micronas | In Stock | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HAL37xy | - | - | Programmable | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL3855DJ-A TDK Micronas | In Stock | - | - | SOIC-8 | TDK-Micronas | 7000 | TDK | + 170 C | 1.2 mA | - 40 C | - | SMD/SMT | - | - | - | Details | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | SMD/SMT | 4.9 V | Analog | 5 V | 10 mA | 12 bit | Hall Effect / Magnetic Sensors | Linear Hall Effect Sensors | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL3726DJ TDK Micronas | In Stock | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HAL37xy | - | - | Programmable | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL2455DJ TDK Micronas | In Stock | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HAL2455 | - | - | Programmable | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL2455UT TDK Micronas | In Stock | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HAL2455 | - | - | Programmable | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL3725DJ TDK Micronas | In Stock | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HAL37xy | - | - | Programmable | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL1509UA-A TDK Micronas | In Stock | - | - | TO-92-UA-3 | TDK-Micronas | 2000 | TDK | + 170 C | 65 mA | - 40 C | - | SMD/SMT | 2.1 mT to 5.5 mT | - | 3.8 mT to 7.1 mT | Details | 24 V | 2.7 V | 0.003739 oz | - | - | - | HAL15xy | - | - | Hall Effect Switch | - | - | - | - | - | Sensors | - | Through Hole | 24 V | - | 2.7 V to 24 V | 1.6 mA | - | Hall Effect / Magnetic Sensors | Hall Effect Latches | Board Mount Hall Effect / Magnetic Sensors | - | ||
![]() HAL1566UA-A TDK Micronas | In Stock | - | - | TO-92-3 | TDK-Micronas | 2000 | TDK | + 170 C | - | - 40 C | - | PCB Mount | 2 mT to 7 mT | - | -7 mT to -2 mT | Details | 24 V | 2.7 V | - | - | - | - | HAL15xy | - | - | - | - | - | - | - | - | Sensors | - | Through Hole | - | Current | 2.7 V to 24 V | 17 mA | - | Hall Effect / Magnetic Sensors | Hall Effect Switches | Board Mount Hall Effect / Magnetic Sensors | - |