- Package / Case
- Series
- Output Type
- Packaging
- Part Status
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Current - Supply (Max)
- Features
- Supplier Device Package
- RoHS Status
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Part # Aliases | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Voltage - Supply | Termination Style | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Termination Type | Operating Supply Current | Polarization | Max Supply Current | Logic Function | Product Type | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Product | Features | Product Category | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL1506UA-A TDK Micronas | 1979 |
| - | - | - | TO-92-UA-3 | - | - | TDK-Micronas | 2000 | TDK | + 170 C | 65 mA | - 40 C | - | SMD/SMT | 15.4 mT to 22.6 mT | - | 13.8 mT to 21 mT | Details | 24 V | 2.7 V | - | 0.003739 oz | - | - | - | HAL15xy | - | - | - | - | - | Hall Effect Switch | - | - | - | - | Sensors | - | Through Hole | - | - | - | - | 24 V | - | - | 2.7 V to 24 V | - | - | - | 1.6 mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | - | - | ||
![]() HAL2455DJ TDK Micronas | In Stock | - | - | - | - | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | HAL2455 | - | - | - | - | - | Programmable | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | ||
![]() HAL2455UT TDK Micronas | In Stock | - | - | - | - | - | - | - | TDK-Micronas | 2000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | HAL2455 | - | - | - | - | - | Programmable | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | ||
![]() HAL3725DJ TDK Micronas | In Stock | - | - | - | - | - | - | - | TDK-Micronas | 7000 | TDK | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | HAL37xy | - | - | - | - | - | Programmable | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | ||
![]() CUR4000DJ-0001R-8-00 TDK Micronas | 5761 |
| - | - | - | SOIC-8 | - | - | TDK-Micronas | 7000 | TDK | + 150 C | - | - 40 C | Yes | SMD/SMT | +/- 100 mT | CUR4000DJ-0001R-8-00-HATC-0203 | - | Details | 5.5 V | 3 V | - | - | - | Cut Tape | - | CUR4000 | - | - | - | - | - | Magnetic | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | 3 V to 5.5 V | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | ||
![]() HAL202TQ-K TDK-Micronas GmbH | 70000 | - | - | 16 Weeks | Surface Mount | TO-243AA, Variant | - | SOT-89B-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~140°C TA | Tape & Reel (TR) | 2010 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | - | South Pole | - | - | - | South Pole | 5.2mA | Latch | - | Hall Effect | - | 6mT Trip, -6mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL730SF-K TDK-Micronas GmbH | 2000 | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~140°C TA | Tape & Reel (TR) | - | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 3.8V~24V | - | Latch | 9mA | 4.55mm | 2.55 mm | - | Open Drain | 20mA | - | South Pole | - | SOLDER | - | South Pole | 9mA | - | - | Hall Effect | PLASTIC | 19.1mT Trip, -19.1mT Release | - | 0.13-0.28V | -19.1 mT | 19.1 mT | - | Temperature Compensated | - | 1.15mm | RoHS Compliant | ||
![]() HAL506SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | Unipolar Switch | 4.2mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | South Pole | 4.2mA | - | - | Hall Effect | - | 7.2mT Trip, 2mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL504SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | Unipolar Switch | 4.2mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | South Pole | 4.2mA | - | - | Hall Effect | - | 14.5mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL505S-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 140°C | -40°C | SHORT CIRCUIT PROTECTION | - | - | - | - | - | 4.5mm | 2.5 mm | - | ANALOG VOLTAGE | 20mA | - | South Pole | 3.8/24V | SOLDER | - | - | 4.2mA | Latch | - | Hall Effect | PLASTIC | - | 28 mT | 0.13-0.18V | -17 mT | 17 mT | - | - | - | 1.5mm | RoHS Compliant | ||
![]() HAL503SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | Latch | 4.2mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | South Pole | 4.2mA | Latch | - | Hall Effect | - | 10mT Trip, -10mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL501SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | Bipolar Switch | 4.2mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | South Pole | 4.2mA | - | - | Hall Effect | - | 2.3mT Trip, -2.3mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL516SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | Unipolar Switch | 4.2mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | South Pole | 4.2mA | - | - | Hall Effect | - | 5mT Trip, 3.8mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL509 SF-K TDK-Micronas GmbH | 16 |
| Datasheet | 32 Weeks | Surface Mount | TO-243AA, Variant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Active | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() HAL508 UA-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Bulk | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() HAL1503SU-A TDK-Micronas GmbH | 30000 | - | Datasheet | 32 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | South Pole | - | - | - | - | - | 5.5mT Trip, 3.7mT Release | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAL566UA-K TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~140°C TA | Tape & Box (TB) | - | HAL® 566 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 4V~24V | - | Unipolar Switch | 17mA | - | - | - | Open Drain | - | - | South Pole | - | - | - | South Pole | 17mA | - | - | Hall Effect | - | 5.7mT Trip, 3.4mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL549SF-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~140°C TA | Tape & Reel (TR) | 2009 | HAL® 54x | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 4.3V~24V | - | Unipolar Switch | 4.2mA | - | - | - | Open Drain | 20mA | - | North Pole | - | - | - | North Pole | 4.2mA | - | - | Hall Effect | - | -5.5mT Trip, -3.6mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL575SF-K TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | SOT-89B-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | HAL® 575 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 3.75V~24V | - | Latch | 17mA | - | - | - | Current Source | - | - | South Pole | - | - | - | South Pole | 17mA | Latch | - | Hall Effect | - | 8mT Trip, -8mT Release | - | - | - | - | - | Temperature Compensated | - | - | RoHS Compliant | ||
![]() HAL1507SU-A TDK-Micronas GmbH | 20000 |
| Datasheet | 32 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.7V~24V | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | South Pole | - | - | - | - | - | 28.2mT Trip, 23.9mT Release | - | - | - | - | - | - | - | - | RoHS Compliant |