- Package / Case
- Series
- Output Type
- Packaging
- Part Status
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Current - Supply (Max)
- Features
- Supplier Device Package
- RoHS Status
Attribute column
Manufacturer
TDK Micronas Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Max Supply Current | Logic Function | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL101TQ-C TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | - | 25°C | 0°C~85°C TA | Tape & Reel (TR) | - | HAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | South Pole | - | - | - | - | 42mT Trip, 18mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL1000UT-A TDK-Micronas GmbH | 9 |
| Datasheet | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | 25°C | -40°C~170°C TJ | - | - | HAL® 1000 | e3 | yes | Active | - | 3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | - | NOT SPECIFIED | R-PSIP-T3 | Programmable | 10mA | Not Qualified | - | - | Digital | - | - | 5.5V | - | 4.5V | - | ANALOG CIRCUIT | North Pole, South Pole | - | - | - | - | 1mT Trip, -1mT Release | - | - | - | - | - | - | 5.3mm | 4.06mm | 1.5mm | - | Non-RoHS Compliant | ||
![]() HAL320SF-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | - | Cut Tape (CT) | - | HAL® | e3 | yes | Discontinued | 1 (Unlimited) | 3 | 270Ohm | Matte Tin (Sn) | 140°C | -40°C | REVERSE VOLTAGE PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.55mm | 2.55 mm | ANALOG VOLTAGE | 30mA | South Pole | - | 4.5/24V | - | SOLDER | - | - | 6.8mA | - | Hall Effect | PLASTIC | - | 1.8 mT | 0.17-0.25V | -2.5 mT | 2.5 mT | - | BIPOLAR(LATCHED) | - | - | - | 1.15mm | RoHS Compliant | ||
![]() HAL201JQ-K TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | - | HAL® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | R-PSIP-T3 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | 50mA | South Pole | 24V | - | 3.8V | - | ANALOG CIRCUIT | South Pole | 5.2mA | - | Hall Effect | - | 42mT Trip, 18mT Release | - | - | - | - | Temperature Compensated | - | 4.3mm | 4.06mm | 1.5mm | - | RoHS Compliant | ||
![]() HAL211JQ-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | R-PSIP-T3 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | 50mA | North Pole | 24V | - | 3.8V | - | ANALOG CIRCUIT | North Pole | 5.2mA | - | Hall Effect | - | -1.8mT Trip, -12mT Release | - | - | - | - | Temperature Compensated | - | 4.3mm | 4.06mm | 1.5mm | - | RoHS Compliant | ||
![]() HAL101TQ-I TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | 25°C | -20°C~125°C TA | Tape & Reel (TR) | - | HAL® | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | 3.8V~24V | DUAL | GULL WING | - | 12V | 1.5mm | compliant | - | R-PDSO-G4 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | - | - | 24V | - | 3.8V | - | MAGNETIC SENSOR | South Pole | - | - | - | - | 42mT Trip, 18mT Release | - | - | - | - | Temperature Compensated | - | 1.3mm | 4.55mm | 2.55mm | - | - | ||
![]() HAL543 SF-E TDK-Micronas GmbH | 9 |
| - | 32 Weeks | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2009 | HAL® 54x | - | - | Active | - | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL503 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL504 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL505 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL516 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL508 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL566 SF-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | HAL® 566 | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL203JQ-K TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA-5 | 25°C | -40°C~140°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | 5.2mA | Latch | Hall Effect | - | 11.5mT Trip, -11.5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL208JQ-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA-5 | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | 5.2mA | - | Hall Effect | - | 23.8mT Trip, 11.4mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL210JQ-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92UA-5 | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | 5.2mA | - | Hall Effect | - | 12mT Trip, 1.8mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL549 SF-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2009 | HAL® 54x | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() HAL574 UA-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | 2008 | HAL® 574 | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL104JQ-C TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | 5.2mA | - | Hall Effect | - | 18.5mT Trip, -18.5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | ||
![]() HAL106JQ-C TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | 5.2mA | - | Hall Effect | - | 16.5mT Trip, 4.2mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant |