- Package / Case
- Packaging
- Part Status
- Actuator Type
- For Measuring
- Mounting Type
- Operating Temperature
- Output
- Rotation Angle - Electrical, Mechanical
- Supplier Device Package
- Termination Style
- Voltage - Supply
Attribute column
Manufacturer
TDK Micronas Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Measures | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Output | Termination Style | Actuator Type | Operating Supply Current | Output Current | Resolution | Product Type | Linearity | Sensing Method | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAC3737UF-A TDK Micronas | In Stock | - | - | - | - | - | TO92UF-2 | - | TDK-Micronas | 4800 | TDK | + 170 C | Position | - 40 C | Through Hole | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | Sensors | Si | - | - | - | - | 12 mA | 5.5 mA | 12 bit | Motion & Position Sensors | - | - | - | - | - | Position Sensors | Board Mount Motion & Position Sensors | - | ||
![]() HAR3900GU-2300 TDK-Micronas GmbH | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAC3736UF-A TDK-Micronas GmbH | 30 |
| - | - | - | Through Hole | 5-SSIP | TO92UF-2 | - | - | - | - | - | - | - | - | - | -40°C ~ 170°C | Bulk | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | PWM, SENT | Gull Wing | External Magnet, Not Included | - | - | - | - | - | - | Angle, Linear, Rotary | Programmable | 0° ~ 360° | - | - | - | ||
![]() HAL3735DJ-A TDK-Micronas GmbH | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | PWM, SENT | Gull Wing | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3725UP-A TDK-Micronas GmbH | 48 |
| Datasheet | 32 Weeks | Surface Mount | Through Hole | 4-SSIP Module | TO-92UP-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | - | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage | SMD (SMT) Tab | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3737UP-A TDK-Micronas GmbH | 48 |
| Datasheet | 32 Weeks | Surface Mount | Through Hole | 4-SSIP Module | TO-92UP-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | PWM, SENT | SMD (SMT) Tab | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3727DJ-A TDK-Micronas GmbH | 21000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL835UT-A TDK-Micronas GmbH | 3000 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92UT-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | PC Pin | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage, PWM | PC Pin | External Magnet, Not Included | - | - | - | - | - | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 89° | - | - | RoHS Compliant | ||
![]() HAL3736DJ-A TDK-Micronas GmbH | 5780 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | PWM, SENT | Gull Wing | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3725DJ-A TDK-Micronas GmbH | 3500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3737DJ-A TDK-Micronas GmbH | 5710 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | PWM, SENT | Gull Wing | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3726DJ-A TDK-Micronas GmbH | 4581 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage | Gull Wing | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3726UP-A TDK-Micronas GmbH | 48 |
| Datasheet | 32 Weeks | Surface Mount | Through Hole | 4-SSIP Module | TO-92UP-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage | SMD (SMT) Tab | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3727UP-A TDK-Micronas GmbH | 48 |
| Datasheet | 32 Weeks | Surface Mount | Through Hole | 4-SSIP Module | TO-92UP-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | - | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage | SMD (SMT) Tab | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3735UP-A TDK-Micronas GmbH | 31 |
| Datasheet | 32 Weeks | Surface Mount | Through Hole | 4-SSIP Module | TO-92UP-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | - | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | PWM, SENT | SMD (SMT) Tab | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL3736UP-A TDK-Micronas GmbH | In Stock | - | Datasheet | 32 Weeks | Surface Mount | Through Hole | 4-SSIP Module | TO-92UP-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | 2005 | Automotive, AEC-Q100, Hal® 37 | Active | 3 (168 Hours) | SMD/SMT | 170°C | -40°C | - | - | 4.5V~5.5V | PWM, SENT | SMD (SMT) Tab | External Magnet, Not Included | - | - | - | - | ±0.1% | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 360° | - | - | RoHS Compliant | ||
![]() HAL830UT-A TDK-Micronas GmbH | 10000 | - | Datasheet | 32 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92UT-1 | - | - | - | - | - | - | - | - | - | -40°C~170°C | Tape & Box (TB) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | PC Pin | 170°C | -40°C | - | - | 4.5V~5.5V | Analog Voltage | PC Pin | External Magnet, Not Included | - | - | - | - | - | Hall Effect | Angle, Linear, Rotary | - | 0° ~ 89° | - | - | RoHS Compliant |