- Part Life Cycle Code
- Manufacturer Package Code
- Part Package Code
- Depth
- Type
- Width
- Height
- Diameter
- Color
- ECCN Code
- Ihs Manufacturer
- Reach Compliance Code
Attribute column
Manufacturer
Techspray Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Material | Exterior Housing Material | Cable section | Diameter after shrinking | Diameter before shrinking | Drop-out voltage | Forward Voltage-Max (VF) | Gross Weight | Ihs Manufacturer | Incoming cable diameter | Indicator type | LED working life | Length of fingers | Manufacturer Package Code | Maximum current | Maximum operating voltage | Name | Noal resistance | Nominal coil voltage | Nominal current | Nominal voltage | Number of fingers | Number of switching cycles (electric) | Operating Temperature-Max | Part Life Cycle Code | Part Package Code | Pick-up voltage | Protection class | Relative humidity | Sealing material | Shrinking temperature | Solder seat diameter | Time | Wear resistance | Wire cross-section | Working temperature range | Packaging | Tolerance | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Ingress Protection | Depth | Reach Compliance Code | Configuration | Connector Style | Diode Type | Output Current-Max | Filter Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Accomodates a Fuse | Power | Quantity | Switch Features | Features | Standard | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS310A Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA | - | - | - | - | - | - | - | - | - | - | Active | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS120 Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8.26 | - | - | - | - | - | SMA | - | 150 V | - | 1 MOhmin | - | - | - | - | - | - | Active | SMA | - | - | - | - | - | - | - | 15000 cycles | - | - | - | - | - | - | - | - | Variable resistor (potentiometer) series 16K1 | - | - | - | 9.5+L mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | carbon resistive element, shaft type -F | - | - | - | 24.95 mm | - | 16.9 mm | ||
![]() D20XB60 Dean Technology | In Stock | - | Datasheet | - | NO | - | 4 | - | - | - | 0.5 V | 1.1 V | - | DEAN TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 5 DC (Umaks.=6.5) V | switching - 10 A | - | - | ≥100000 | 150 °C | Contact Manufacturer | - | 3.75 (max.) V | - | - | - | - | - | Pick-up - 10/ Drop-out - 5 ms | - | - | -40…+85 °C | - | - | - | - | EAR99 | - | T78 series electromagnetic relay | - | - | - | 15.7 mm | unknown | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | 20 A | - | 1 | - | 600 V | 240 A | - | coil 600/800mW | - | - | - | safety - UL TUV CE CQC | - | - | body: 14 mm | - | 12.3 mm | ||
![]() D10XB60 Dean Technology | In Stock | - | Datasheet | - | NO | tinned copper | 4 | - | - | - | - | 1.1 V | - | DEAN TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Contact Manufacturer | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | EAR99 | - | single-sided leaf | - | - | - | 16 mm | unknown | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | 10 A | - | 1 | - | 600 V | 120 A | - | - | - | - | - | - | - | mounting hole - 4.2 mm | - | - | 8 mm | ||
![]() MBR6045PT Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | up to 9.8 mm | - | - | - | TO-3P | - | - | - | - | - | - | - | - | - | - | Active | TO-3P | - | none | - | EPDM | - | - | - | - | - | - | - | - | - | - | - | - | Plastic cable entry of the SB series (budget) | - | black | - | 10.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.1 mm | - | - | - | ||
![]() US3D Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMC | - | - | - | - | - | - | - | - | - | - | Active | SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR60100PT Luguang Electronic Technology Co Ltd | In Stock | - | - | Panel Mount, Flange | - | - | - | 10-16 mm2 | D1 - 23/ d1 - 5x5 mm | D - 35 / d - 5x10 mm | - | - | - | - | - | - | - | L1 = 65 +/- 5 mm | TO-3P | - | - | - | - | - | - | - | 5 | - | - | Active | TO-3P | - | - | - | - | 90...130 °C | - | - | - | - | - | Box | - | Active | Crimp, Solder Tab | - | Receptacle, Male Pins | Heat shrink glove of TP series with adhesive layer | 7 | Black | IP67 - Dust Tight, Waterproof | (L) - 182 ± 5 mm | - | - | IEC 62196 | - | - | Unfiltered - Commercial | - | - | - | - | No | - | fingers - 5 length (L1) - 65 ± 5 mm | No Breaker/Switch | - | - | - | after shrinking (D1) - 23; (d1) - 5x5 mm | - | L = 135 +/- 5 mm | - | ||
![]() SR560 Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ring | ≥40000 hours | - | DO-27 | - | - | - | - | - | 5 A | 250 V | - | - | - | Active | DO-27 | - | IP65 | 45...85 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Pin+2Pin | 35 mm | - | - | - | ||
![]() SS220 Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | housing - PA66, UL94V-2/UL94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SMB | 24 A | - | PCT series 2-contact clamp | - | - | - | - | - | - | - | Active | SMB | - | - | - | - | - | - | - | - | 0.08...2.5 (4.0 for stranded wire) mm2 | - | - | - | - | - | - | - | - | - | housing - transparent; levers - orange | - | 20.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | - | 12.7 mm | ||
![]() MBR30100PT Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-3P | - | - | - | - | - | - | - | - | - | - | Active | TO-3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR3150 Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-27 | - | - | - | - | - | - | - | - | - | - | Active | DO-27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR3200 Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-27 | - | - | - | - | - | - | - | - | - | - | Active | DO-27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HER608 Dean Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | DEAN TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5401 Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.70 | - | - | - | - | - | DO-213AB | - | - | - | - | - | - | - | - | - | - | Active | DO-213AB | - | - | - | - | - | - | - | - | - | - | - | ± 10 % | - | - | - | - | multi-turn trimmer resistor | - | - | - | 4.6 mm | - | - | - | - | - | - | - | -55…+150 °C | - | - | - | maximum dissipated - 0.75 W | turns - 15 | - | - | - | - | - | 7.25 (body) mm | - | 6.75 mm | ||
![]() SS510A Luguang Electronic Technology Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA | - | - | - | - | - | - | - | - | - | - | Active | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | 16.5 mm |