- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Drain Source Voltage (Vdss)
- Gate Threshold Voltage (Vgs(th)@Id)
- Input Capacitance (Ciss@Vds)
- Package
- Power Dissipation (Pd)
- Reverse Transfer Capacitance (Crss@Vds)
- RoHS
- Type
- Total Gate Charge (Qg@Vgs)
- Operating Temperature
Attribute column
Manufacturer
Techspray Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST3422A STANSON Tech. | In Stock | - | Datasheet | 28mΩ@10V,6A | 60V | 3V@250uA | 455pF@15V | Tape & Reel (TR) | 2W | 38pF@15V | true | 10nC@10V | -55℃~+150℃@(Tj) | 1 N-Channel | ||
![]() STN4130 STANSON Tech. | In Stock | - | Datasheet | 40mΩ@10V,20A | 60V | 2.5V@250uA | 1.6nF@30V | Tape & Reel (TR) | 52W | 68pF@30V | true | - | - | 1 N-Channel | ||
![]() ST3421SRG STANSON Tech. | In Stock | - | Datasheet | 150mΩ@10V,5A | 60V | 3V@250uA | 1.2nF@30V | Tape & Reel (TR) | 1.25W | 7pF@30V | true | 16nC@10V | - | 1 Piece P-Channel |