- 2nd Connector Number of Positions Loaded
- Applications
- Approval Agency
- Efficiency
- Features
- Heatsink shape
- Height
- Length
- Material
- Material finishing
- Mounting
- Number of Outputs
Attribute column
Manufacturer
Techspray AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Terminal Material | Heatsink shape | Material finishing | Mounting | Plate thickness | Standard Number | Type of heatsink | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | 2nd Connector Number of Positions Loaded | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR-120-24 Antaira Technologies | In Stock | - | Datasheet | aluminium | 24V | T | anodized | retaining spring | 10mm | 62368-1; UL 508 | extruded | -25°C ~ 70°C (With Derating) | Retail Package | SDR-120 (120W) | 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm) | Active | Industrial, ITE (Commercial) | 120W | 2 | CB, CE, cULus, EAC, TUV, UKCA | 91% | 3 kV | 24V | universal | Adjustable Output, DC Input Capable, PFC, Universal Input | 40mm | 37.5mm | 16.5mm | ||
![]() NDR-240-24 Antaira Technologies | In Stock | - | Datasheet | aluminium | 24V | T | raw | retaining spring | 10mm | 62368-1; UL 508 | extruded | -20°C ~ 70°C (With Derating) | Retail Package | NDR-240 | 4.47" L x 2.48" W x 4.93" H (113.5mm x 63.0mm x 125.2mm) | Active | Industrial, ITE (Commercial) | 240W | 2 | CB, CE, cULus, EAC, TUV, UKCA | 88.5% | 3 kV | 24V | universal | Adjustable Output, DC Input Capable, PFC, Universal Input | 40mm | 25mm | 16.5mm |