- Ihs Manufacturer
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Attenuation-Nom
- Characteristic Impedance
- Construction
- Differential Nonlinearity
- Input Power-Max (CW)
- Operating Temperature-Max
- Operating Temperature-Min
- VSWR-Max
Attribute column
Manufacturer
Techspray RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Attenuation-Nom | BN standard | Capacitors series | Case - inch | Case - mm | Conform to the norm | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross Weight | Ihs Manufacturer | Kind of capacitor | Kind of connector | Mounting | Noal voltage | Number of terals | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Plating material | Protection class | Rohs Code | Row pitch | Spatial orientation | Transport Package Size/Quantity | Type of capacitor | Type of connector | Type of protective element | Wire cross-section | Wire Size | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Composition | Additional Feature | Capacitance | Depth | Construction | Reach Compliance Code | Dielectric | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Profile | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTVA0200N05G EMC Technology RF Labs | In Stock | - | Datasheet | spring steel | 2 dB | BN 879 | - | - | - | VSM 12785 | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | 150 °C | -55 °C | - | Transferred | black finish | - | No | - | - | - | - | - | springy stud | - | - | e4 | No | - | Gold (Au) | - | - | - | - | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.3 | 23.01 dBm | 50 Ω | 18000 MHz | - | 2.5mm | - | 20mm | - | ||
![]() AN3-4N9F EMC Technology RF Labs | In Stock | - | Datasheet | - | 4 dB | - | - | - | - | - | socket | 2x9 | 2.54mm | - | THT | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | female | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT PACKAGE-3 | Transferred | - | - | - | 2.54mm | straight | - | - | pin strips | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | FIXED ATTENUATOR | 1.35 | 33.01 dBm | 50 Ω | 4000 MHz | beryllium copper | - | - | - | - | ||
![]() 33A700420.00F EMC Technology RF Labs | In Stock | - | Datasheet | nylon 66 (UL94V-2) | - | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | - | - | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | white holder for ties (with adhesive backing) | - | - | - | - | L - 20 mm | - | compliant | - | FIXED ATTENUATOR | - | - | - | - | - | - | H - 5.2 mm | - | Mounting hole (T) - 4.5 mm | ||
![]() TS0308W3S EMC Technology RF Labs | In Stock | - | Datasheet | - | 8 dB | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | 12/24 (DC) Vmin | 6 x 1.6min | 150 °C | -55 °C | 0.145 X 0.122 INCH, DIE | Transferred | - | IP67 | No | - | - | - | - | - | - | 22-16 AWG | - | e0 | No | connector set (plug-socket) series 3061Y | Tin/Lead (Sn/Pb) | plug 3061Y-1.6-21; socket 3061Y-1.6-11 | I/P POWER-MAX(PEAK)=50W | - | plug - ; socket - mm | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.5 | 33.01 dBm | 50 Ω | 12400 MHz | - | - | plug - ; socket - mm | - | plug - ; socket - mm | ||
![]() MTVA0500N09WB1 EMC Technology RF Labs | In Stock | - | Datasheet | Tin-plated brass | 5 dB | - | - | - | - | - | - | - | - | - | - | 1.13 | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | 150 °C | -55 °C | - | Transferred | - | - | No | - | - | 51*38*27.5/3100 | - | - | - | - | 22-18 AWG; 0.5 ...1.5 AWG | e4 | No | RV series 'O' type insulated terminal | Gold (Au) | - | - | - | L - 35 mm | COMPONENT | compliant | HST series heat shrink tube (color - red) | FIXED ATTENUATOR | 1.3 | 23.01 dBm | 50 Ω | 12400 MHz | - | - | - | - | - | ||
![]() TVA0300N05W3 EMC Technology RF Labs | In Stock | - | Datasheet | - | 3 dB | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | 150 °C | -55 °C | - | Transferred | - | - | No | - | - | - | - | - | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.3 | 33.01 dBm | 50 Ω | 6000 MHz | - | - | - | - | - | ||
![]() WTVA0200N06WB2 EMC Technology RF Labs | In Stock | - | Datasheet | - | 2 dB | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | 125 °C | -55 °C | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | FIXED ATTENUATOR | 1.7 | 23.01 dBm | 50 Ω | 20000 MHz | - | - | - | - | - | ||
![]() TS0301W3 EMC Technology RF Labs | In Stock | - | Datasheet | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | 12/24 (DC) Vmin | 4 x 1.5 mm (F)min | 150 °C | -55 °C | - | Transferred | - | - | No | - | - | - | - | - | - | - | - | e0 | No | socket connector of 7045 series | Tin/Lead (Sn/Pb) | socket 7045F-2.2-21 | I/P POWER-MAX(PEAK)=50W | - | 23.2 mm | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.5 | 33.01 dBm | 50 Ω | 12400 MHz | - | - | 13.7 (body) mm | - | 12.7 mm | ||
![]() MTVA0900N09W3 EMC Technology RF Labs | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2016-09-01 | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | FIXED ATTENUATOR | - | - | - | - | - | - | - | - | - | ||
![]() MTVA0100N09W3S EMC Technology RF Labs | In Stock | - | Datasheet | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | 150 °C | -55 °C | - | Transferred | - | - | No | - | - | - | - | - | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.3 | 23.01 dBm | 50 Ω | 12400 MHz | - | - | - | - | - | ||
![]() TVA0500N05W3 EMC Technology RF Labs | In Stock | - | Datasheet | - | 5 dB | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | 150 °C | -55 °C | - | Transferred | - | - | No | - | - | - | - | - | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.3 | 33.01 dBm | 50 Ω | 6000 MHz | - | - | - | - | - | ||
![]() 83A704415.00F EMC Technology RF Labs | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | FIXED ATTENUATOR | - | - | - | - | - | - | - | - | - | ||
![]() TS0301W3S EMC Technology RF Labs | In Stock | - | Datasheet | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | 150 °C | -55 °C | 0.145 X 0.122 INCH, DIE | Transferred | - | - | No | - | - | - | - | - | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | I/P POWER-MAX(PEAK)=50W | - | - | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.5 | 33.01 dBm | 50 Ω | 12400 MHz | - | - | - | - | - | ||
![]() MTVA0200N05W3 EMC Technology RF Labs | In Stock | - | Datasheet | - | 2 dB | - | - | - | - | - | socket | 1x13 | 2.54mm | - | SMT | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | female | - | - | - | 150 °C | -55 °C | - | Transferred | - | - | No | - | straight | - | - | pin strips | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | compliant | - | FIXED ATTENUATOR | 1.3 | 23.01 dBm | 50 Ω | 12400 MHz | beryllium copper | - | - | - | - | ||
![]() TS0512F EMC Technology RF Labs | In Stock | - | Datasheet | - | 12 dB | - | GCM | 0402 | 1005 | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | MLCC | - | SMD | - | - | 150 °C | -55 °C | - | Transferred | - | - | Yes | - | - | - | ceramic | - | - | - | - | e4 | Yes | - | Silver (Ag) | - | HIGH RELIABILITY | 0.4pF | - | COMPONENT | compliant | C0G (NP0) | FIXED ATTENUATOR | 1.5 | 20 dBm | 50 Ω | 18000 MHz | - | - | - | - | - |