- Form
- Moisture Sensitivity Level (MSL)
- Part Status
- Series
- Type
- RoHS Status
- Factory Lead Time
- Published
- Weight
- Height
- Length
- Width
Attribute column
Manufacturer
Techspray Flux, Flux Remover
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Position | Number of Functions | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Protections | Input Voltage (Min) | Input Voltage (Max) | Shelf Life | Shelf Life Start | Form | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1631-16S Techspray | In Stock | - | Datasheet | 2 Weeks | - | 453.59237g | - | - | 2004 | G3 | Active | Not Applicable | - | - | Flux Remover - Lead Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aerosol, 16 oz (453.59g) | 63.5mm | 254mm | 63.5mm | RoHS Compliant | ||
![]() 1651-16S Techspray | In Stock | - | Datasheet | 2 Weeks | - | 453.59237g | - | - | 2008 | Precision-V | Active | Not Applicable | - | - | Flux Remover - Lead Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aerosol, 16 oz (453.59g) | - | - | - | RoHS Compliant | ||
![]() 1621-10S Techspray | In Stock | - | Datasheet | 2 Weeks | - | 283.495231g | - | - | 2004 | E-Line | Active | 1 (Unlimited) | - | - | Flux Remover - Lead Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aerosol, 10 oz (283.50g) | 69.85mm | 203.2mm | 69.85mm | RoHS Compliant | ||
![]() 1520-G Techspray | In Stock | - | Datasheet | - | NO | - | 71°C | -20°C | - | ECO-dFluxer™ | Active | Not Applicable | 5 | EAR99 | Flux Remover - No Clean | UNSPECIFIED | 1 | R-XXMA-X5 | 1 | Not Qualified | 20V | 15V | COMMERCIAL EXTENDED | YES | THERMAL; CURRENT | 13.5V | 16.5V | 60 Months | Date of Manufacture | Container, 1 gal | - | - | - | Non-RoHS Compliant | ||
![]() 1634-12S Techspray | In Stock | - | Datasheet | 2 Weeks | - | 340.194277g | - | - | 2004 | G3 | Active | Not Applicable | - | - | Flux Remover - No Clean | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Can, 12 oz (340.19g) | 76.2mm | 203.2mm | 76.2mm | RoHS Compliant | ||
![]() 3401-G Techspray | In Stock | - | Datasheet | - | - | - | - | - | - | PWR4™ | Active | Not Applicable | - | - | Flux Remover - No Clean | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Container, 1 gal | - | - | - | - |