Filters
  • 2nd Connector Number of Positions Loaded
  • Depth
  • ECCN Code
  • Height
  • Ihs Manufacturer
  • Length
  • Mounting Feature
  • Number of Functions
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Part Life Cycle Code
  • Pulse Rise Time-Max

Attribute column

Manufacturer

Techspray Specialty Transformers

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Weight

Additional

Chip

Description

Ihs Manufacturer

Memory

Nominal current

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Power supply voltage

ECCN Code

Type

Additional Feature

Number of Functions

Depth

Reach Compliance Code

Frequency

Working Voltage

Voltage

Interface

Transformer Type

2nd Connector Number of Positions Loaded

Primary Inductance

Pulse Rise Time-Max

Height

Length

Width

B-3226
B-3226

BETA Transformer Technology Corp

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

-

-

ATmega168

Miniature ATmega168-based microcontroller board

BETA TRANSFORMER TECHNOLOGY CORP

RAM - 1 kilobyte; EEPROM - 512 bytes

input/output - 40 mA

130 °C

-55 °C

Transferred

5 (var.2 - 3.3) V

EAR99

-

STANDARD: MIL-PRF-21038; MIL-STD-202

1

33* mm

compliant

clock - 16 (var.2 - 8) MHz

1CT:2.5CT; 1CT:1.79CT

-

2 - 6 analog inputs

PULSE TRANSFORMER

GENERAL PURPOSE

-

250 ns

6.35 mm

15.88 mm

18 mm

B-3067
B-3067

BETA Transformer Technology Corp

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

not more than 190 g

core EI 41x17

-

-

BETA TRANSFORMER TECHNOLOGY CORP

-

-

125 °C

-55 °C

Transferred

-

EAR99

220V 50Hz Power Transformer

-

1

D - 15…16; E - 36 mm

compliant

-

-

secondary winding at rated load - 12V

-

PULSE TRANSFORMER

GENERAL PURPOSE

6000 μH

250 ns

G - 37 mm

15.88 mm

A - 64; B - 52; C - 43 mm