- Series
- Type
- RoHS
- Color
- Manufacturer Part Number
- Product Type
- Subcategory
- Part Life Cycle Code
- Ihs Manufacturer
- Reach Compliance Code
- Brand
- Product Category
Attribute column
Manufacturer
TE Connectivity Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Body Material | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Manufacturer | Mfr | Operating Temp Range | Package | Primary Material | Product Status | Product Thickness | Rad Hardened | RoHS | Shrink Wall Type | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Lead Style | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Tool Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Coating, Housing Type | Absolute Pull Range (APR) | Features | Product Category | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 418429-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 820094-000 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | Thermoplastic | - | Elastomer | - | OQ15 | - | - | Copper | - | 20 A | - | - | - | - | - | - | Amphenol Anytek | -75C to 150C | Bulk | - | Active | - | - | - | - | - | 300 V | - | -40°C ~ 115°C | OQ | - | - | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 15 | - | Black | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | 0.472 (12.00mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | 0.157 (4.00mm) | - | 1 | - | - | - | - | - | - | Tin | - | 15 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 102159-000 TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Elastomeric Polymer | - | SG-8101 | - | - | - | - | - | - | Cables | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | Black | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 126.8 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() 285417-000 TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Elastomer | - | - | - | - | - | - | - | - | Cables | - | - | - | - | SiTime | - | Strip | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | Black | - | - | - | - | - | - | 3.3V | - | - | - | - | 6 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() 219747-000 TE Connectivity | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | SG73P1 | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 10 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() 849855N002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | CA310 | TE Connectivity / Raychem | - | - | - | - | 1 | - | - | - | - | TE Connectivity | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | - | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | ||
![]() 5020280003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 048555N002 TE Connectivity | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | Active | - | - | - | - | - | - | - | - | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | - | ±100ppm/°C | - | - | 10 Ohms | - | Wirewound | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() 627133-000 TE Connectivity | 300 | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | Thermoplastic | Elastomer | - | TV01RW | - | Gold | Copper Alloy | - | - | - | - | - | 13/2.1 | 19.3/6.3 | - | Amphenol Aerospace Operations | -75C to 150C | Bulk | Metal | Active | 1.5/1.14 | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | Boot | - | 99 (97 + 2 Coax) | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 25-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.2(mm) | - | 50.0µin (1.27µm) | - | - | ||
![]() CU0774-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee Communications | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Drill Tap | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 808392-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | Cables | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Boot | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 620081-000 TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | -55C to 150C | Bulk | - | Active | - | No | - | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | Transparent Blue | - | - | - | - | - | - | - | - | - | - | - | 37.4 MHz | ±50ppm | - | - | - | - | - | - | - | 40 Ohms | - | - | - | 19pF | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4(mm) | 0.031 (0.80mm) | - | - | - | ||
![]() 1236058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STD15Y-G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 035377P002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5801910 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 037347-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 814463N003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 1 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | ||
![]() 814457-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | Cables | - | 22.4/7.1 | 30/14.7 | - | - | -55C to 200C | - | - | - | 3.05/1.78 | - | - | HEAVY | - | - | - | -55 to 200 °C | - | - | - | - | - | - | - | Boot | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.2(mm) | - | - | - | - | ||
![]() 1238921 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |