- Series
- Type
- Color
- RoHS
- Manufacturer Part Number
- Product Type
- Part Life Cycle Code
- Ihs Manufacturer
- Reach Compliance Code
- Risk Rank
- Subcategory
- Brand
Attribute column
Manufacturer
TE Connectivity Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | For Use With | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Mounting | Operating Temp Range | Product Thickness | Qualification | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Number of Contacts | Failure Rate | Power Dissipation | Body Plating | Family | Channel Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 808059-000 TE Connectivity | In Stock | - | - | - | - | PO (Polyolefin) | - | - | 10% | - | - | Cables | - | - | - | - | - | - | - | - | - | - | - | Boot | - | Black | - | 0.033 uF | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2 x 1.25 x 1.45 mm | - | - | ||
![]() 846108-000 TE Connectivity | In Stock | - | - | - | - | PO (Polyolefin) | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | -20 to 60 °C | - | - | Boot | - | - | - | - | - | - | - | - | - | 5 | - | - | P | - | - | - | - | - | - | ||
![]() 5509094059 TE Connectivity | In Stock | - | - | - | - | Irradiated PO (Polyolefin) | - | - | - | - | - | Cable Jacketing, Sealing, Cable Breakout, Connector-to-Cable Transitions | - | - | - | - | - | - | - | - | -55 to 110 °C | Spool | - | Heat Shrinkable Tubing | - | Black | - | - | - | - | - | - | - | - | - | ATUM | - | - | - | - | - | - | - | ||
![]() HS032WE2TS038S TE Connectivity | In Stock | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | Cables | - | - | - | - | - | MIL-PRF-39003/01 | - | - | -55 to 135 °C | - | - | Marker Sleeve | - | White | - | 100 uF | - | - | - | - | D | - | - | - | - | - | - | 17.42 mm | - | - | - | ||
![]() CN1470-000 TE Connectivity | In Stock | - | - | - | - | Elastomeric Polymer | - | - | - | - | - | Cables | - | - | - | - | - | MIL-PRF-39003/01 | - | - | -55 to 135 °C | - | - | Slimline Y-Transition | - | Black | - | 22 uF | - | - | - | - | B | - | - | - | - | - | - | 12.04 mm | - | - | - | ||
![]() 140945-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39003/01 | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | C | - | - | - | - | - | - | 12.04 mm | - | - | - | ||
![]() 241174-000 TE Connectivity | In Stock | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | -55 to 105 °C | - | - | Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 | 0.8 | - | - | ||
![]() 8014644009 TE Connectivity | In Stock | - | - | - | - | Irradiated PO (Polyolefin) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 110 °C | - | 100 ppm/K | - | 28.7 Ohm | Black | - | - | 1 W | - | General Purpose | - | - | - | - | - | - | 1 | - | 6.3 | 3.15 | - | - | ||
![]() 651667-000 TE Connectivity | In Stock | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | 100.0000 ppm/°C | Adapter | 30 kOhm | Olive Drab | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Cadmium Over Electroless Nickel | - | - | 2 | - | 4.75 | - | - | - | ||
![]() 539835-000 TE Connectivity | In Stock | - | - | - | Polyolefin (PO) | Halogen Free | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | -55 to 200 °C | - | 200 ppm/K | Boot | 4.02 Ohm | Black | - | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | 1 | - | 3.2 | 1.6 | - | 67 mm | ||
![]() 878495-000 TE Connectivity | 8 | - | - | - | Elastomer | - | - | - | - | - | - | - | 14.2/5.9 | 30/30 | - | -75C to 150C | 1.8/1 | - | - | - | -75 to 150 °C | - | - | Molded Boot | - | Black | - | - | 250 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 1 | - | 55 mm | - | 55(mm) | 55 mm | ||
![]() 143060-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Thermal Transfer Printers | - | - | - | - | - | - | - | - | - | - | - | Roll | - | Black | - | - | 125 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | Ribbons | - | - | - | - | ||
![]() F48986-000 TE Connectivity | In Stock | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | -55 to 125 °C | - | - | Boot | - | Transparent Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 398956-001 TE Connectivity | In Stock | - | - | - | - | PO (Polyolefin) | - | - | 10% | - | - | Cables | 2.79 | 10.16 | - | -55C TO 90C | - | - | - | - | - | - | - | Cable Entry Seal | - | Black | - | 0.022 uF | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.95 mm | 95.25(mm) | - | ||
![]() 806706-000 TE Connectivity | In Stock | - | - | - | - | Elastomer | - | - | - | - | - | Cables | 28.2/9.9 | 42.7/42.7 | - | -75C to 150C | 2.29 | MIL-PRF-39003/01 | - | - | -75 to 175 °C | - | - | Molded Boot | - | Black | - | 220 uF | - | - | - | - | M | - | - | 202D1 | - | - | - | 19.96 mm | - | 103.6(mm) | - | ||
![]() HL150WE1NF038B TE Connectivity | In Stock | - | - | - | - | Polymer | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | -45 to 135 °C | - | 20.0000 ppm/°C | Cable Marker | 196 Ohm | Black | - | - | 7.0000 W | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | 1 | - | 22.23 | - | - | - | ||
![]() 045813-000 TE Connectivity | In Stock | - | - | Gold | - | PO (Polyolefin) | LCP (Liquid Crystal Polymer) | Right Angle | - | Beryllium Copper | - | Cables | - | - | Surface Mount | - | - | - | Solder | - | -200 to 200 °C | - | - | Boot | - | Black | Plug | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | 16.26 mm | - | - | - | ||
![]() 565533-000 TE Connectivity | In Stock | - | - | Gold | - | Elastomer | Thermoplastic | Straight | - | Phosphor Bronze | - | Cables | - | - | Surface Mount | - | - | - | Solder | - | -55 to 110 °C | - | - | IEEE 1386 | - | Black | Plug | - | - | 1.0000 mm | - | 64 POS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH17344001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650.0000 ppm/°C | - | 249 mOhm | - | - | - | 3.0000 W | - | - | - | - | - | - | Heat Shrink Tubing | - | 1 | - | 14.22 | - | - | - | ||
![]() 734251-000 TE Connectivity | In Stock | - | - | - | - | Halogen Free | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | -30 to 105 °C | - | 20.0000 ppm/°C | Boot | 1.69 kOhm | Black | - | - | 2.0000 W | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | 1 | - | 10.31 | - | - | - |