- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Manufacturer
TE Connectivity Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Adhesive Coatingu2009 | Alias # | Application Diameter (Max)u2009(mm) | Cable Shield Styleu2009 | Description of Terminals | Flexibilityu2009 | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Mounting | Number of Coresu2009 | Percentage of Resistance Tolerance @ 25C | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Resistance @ 25C | Supplier Package | TE Internal # | TE Internal Description | Terminal Design | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Power Rating | Resistor Type | Pin Count | Actuator Type | Number of Poles | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWTM-160/50-1500-23/U(S5) TE Connectivity | In Stock | - | - | - | No | 6-1198052-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | 762244-000 | MWTM-160/50-1500-23/U(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM3862-064 TE Connectivity | In Stock | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cold Applied | ≤ 145 | - | - | - | - | - | - | BM3862-064 | PHVX-145-W-D17A-57-A | - | - | - | - | 200 ppm/K | - | 56 Ohm | - | 0.05 W | General Purpose | - | - | - | - | 1 | 0.6 mm | 0.3 mm | ||
![]() F59451-000 TE Connectivity | In Stock | - | - | - | - | 5-1899155-0 | - | Tape | - | - | - | - | - | - | - | - | - | 1 | - | AMERICAS | Heat Shrink | ≤ 35 | - | - | - | - | - | - | F59451-000 | HVT-Z-252/352-SG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0228-NORD TE Connectivity | In Stock | - | - | - | - | 4-1192113-6 | - | - | - | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | 282331-000 | EPKJ-0228-NORD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 182827-000 TE Connectivity | In Stock | - | - | - | - | 2-1191328-8 | - | - | - | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | 182827-000 | EPKJ-0081(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0249-DE03 TE Connectivity | In Stock | - | - | - | - | 6-1193075-8 | - | - | - | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | 407723-000 | EPKJ-0249-DE03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0256-CL TE Connectivity | In Stock | - | - | - | - | 1194193-1 | - | - | - | - | Finnish | Inline | EMEA | - | Heat Shrink | .6/1 | - | - | - | - | - | - | - | - | - | - | - | - | 534113-000 | EPKJ-0256-CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D92225-000 TE Connectivity | In Stock | - | - | Polyamide | - | 8-1200884-0 | - | - | - | - | Russian | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | D92225-000 | POLJ-01/5X4-16(S10) | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | ||
![]() CA3220-000 TE Connectivity | In Stock | - | - | - | - | GELBOX-25-5/25 | - | - | - | - | - | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | LV Gel Joint | Cold Applied, Cold Shrink | .6/1 | - | - | - | - | - | - | - | - | - | - | - | - | CA3220-000 | GELBOX-25-5/25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136220-1 TE Connectivity | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | France | Heat Shrink Tubing | Heat Shrink | - | - | 136220-1 | CGAT 3/1 24 / 8 1m ET NO | - | - | - | - | 300 ppm/°C | - | 6.19 kOhm | - | 0.15 W | High Reliability | - | - | - | - | 1 | - | - | ||
![]() 136221-1 TE Connectivity | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | France | Heat Shrink Tubing | Heat Shrink | - | - | 136221-1 | CGAT 3/1 39 /13 1m ET NO | Quick Connect | - | 250, 415, 240 Vac | -40 to 85 °C | - | Magnetic Hydraulic | - | - | - | - | - | Toggle | 2 | - | - | - | - | ||
![]() 135997-1 TE Connectivity | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | 135997-1 | WCSM-16/4-1000/S(S20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 135935-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 0.5mm dia. x 25mm Straight Lead | Flexible | - | - | - | - | - | - | Through Hole | - | ±20 % | - | - | - | Flame-Retardant | France | Heat Shrink Tubing | Heat Shrink | 100 Ohm | Radial | 135935-4 | CGPT 2/1 25.4/12.7 1m VERT | - | Commercial grade | - | 10 to 55 °C | - | PTC | - | - | - | - | 2 | - | - | Commercial | - | - | - | ||
![]() CB2507-000 TE Connectivity | In Stock | - | - | - | - | 1-1899158-8 | - | Tape | - | - | - | - | - | - | - | - | - | 1 | - | AMERICAS | Heat Shrink | ≤ 15 | - | - | - | - | - | - | CB2507-000 | HVT-Z-154-J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F87284-097 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Russian | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | F87284-097 | POLJ-01/4X10-35-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN-CGPT-39/13-X-SP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | - | CA6826-000 | EN-CGPT-39/13-X-SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCSM-45/16-540/U TE Connectivity | In Stock | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | CA6983-000 | ZCSM-45/16-540/U | - | - | - | - | 50.0000 ppm/°C | - | 39 kOhm | - | 0.6 W | Professional | - | - | - | - | 1 | 6.5 | - | ||
![]() CN5490-000 TE Connectivity | In Stock | - | - | - | - | 3-1899606-0 | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | - | CN5490-000 | EN-ATUM-12/4-0-1200 | - | - | 350 V | - | 100.0000 ppm/°C | - | 221 Ohm | - | 0.5 W | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | 11.43 | - | ||
![]() CN6086-000 TE Connectivity | In Stock | - | - | - | - | EN-CGPT-R-3.2-45 | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | - | CN6086-000 | EN-CGPT-R-3.2-45 | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN6021-000 TE Connectivity | In Stock | - | - | - | - | EN-CGPT-12.7/6.4-X-SP | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | - | CN6021-000 | EN-CGPT-12.7/6.4-X-SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |