- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Manufacturer
TE Connectivity Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Adhesive Coatingu2009 | Alias # | Application Diameter (Max)u2009 | Application Diameter (Max)u2009(mm) | Base/Housing Material | Body Orientation | Bushing Typeu2009 | Cable Shield Styleu2009 | Contact Materials | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Loadbreak Connection Connector Typeu2009 | Loadbreak Connection Product Availabilityu2009 | Loadbreak Connection Technologyu2009 | Loadbreak Connection Voltage Classu2009(kV) | Mounting | Number of Coresu2009 | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Power Cable Wrap Product Availabilityu2009 | Power Cable Wrap Product Typeu2009 | Power Cable Wrap Technologyu2009 | Power Cable Wrap Voltage Ratingu2009(kV) | Qualification | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWTM-75/22-650/U(S10) TE Connectivity | In Stock | - | - | - | No | 5-1192634-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 350299-000 | MWTM-75/22-650/U(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505955-000 TE Connectivity | In Stock | - | - | - | - | 7-1193924-6 | 32u2009mmu2009[u20091.259u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 505955-000 | CRSM-53/13-1500/239(S1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 035806-000 TE Connectivity | In Stock | - | - | - | Yes | 4-1200898-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | AEC-Q200 | 035806-000 | MWTM-115/34-900/S(S5) | - | - | - | 100 ppm/K | 2.2 kOhm | - | 0.3333 W | - | Pulse Proof, High Power | - | - | - | - | 1 | 1.6 mm | 0.85 mm | ||
![]() MWTM-75/22-500/S(S10) TE Connectivity | In Stock | - | - | - | Yes | 2-1199207-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 426730-000 | MWTM-75/22-500/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM-44/12-1000/S(S10) TE Connectivity | In Stock | - | - | - | Yes | 1198944-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | AEC-Q200 | 290296-000 | XCSM-44/12-1000/S(S10) | - | 75 V | - | 100 ppm/°C | 390 Ohm | - | 0.25 W | - | Anti-Surge | - | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 595947-000 TE Connectivity | In Stock | - | - | - | - | 4-1194712-0 | 150u2009mmu2009[u20095.905u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 595947-000 | CRSM-250/98-1000/239(S1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWTM-95/29-1000-23/S(S5) TE Connectivity | In Stock | - | - | - | Yes | 4-1199163-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 797760-000 | MWTM-95/29-1000-23/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSM-198/55-500/239(S5) TE Connectivity | In Stock | - | - | - | - | 3-1191659-3 | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 225261-000 | CRSM-198/55-500/239(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM0726-000 TE Connectivity | In Stock | - | - | Gold | - | APKT-24C3XO(L) | - | - | Nylon | Right Angle | - | Tape | Copper Alloy | - | - | - | - | - | - | - | - | - | Cable Mount | 3 | China | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | - | CM0726-000 | APKT-24C3XO(L) | IDT | - | -55 to 105 °C | - | - | Receptacle | - | 2.5400 mm | - | Red | - | - | - | - | 30.48 mm | - | ||
![]() CM0730-000 TE Connectivity | In Stock | - | - | - | - | APKT-24E3XI(L) | - | - | - | - | - | Tape | - | - | - | - | - | - | - | - | - | - | - | 3 | China | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | - | CM0730-000 | APKT-24E3XI(L) | - | - | - | - | - | - | - | - | - | - | 22 uH | 20 | 1.34 A | - | 5.2 | 5.2 mm | ||
![]() EA7077-000 TE Connectivity | In Stock | - | - | - | - | CSJA-JCN/EG-1513 | - | - | - | - | - | - | - | English | Inline | AMERICAS | Cold Applied, Cold Shrink | ≤ 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EA7077-000 | CSJA-JCN/EG-1513 | - | - | - | 25 ppm/°C | 2 kOhm | - | 0.15 W | - | High Reliability | - | - | - | - | 0.1 | - | - | ||
![]() ER2912-000 TE Connectivity | In Stock | - | - | - | - | 4-1899850-0 | - | - | - | - | 600A | - | - | - | - | - | - | - | Compression | AMERICAS | Cold Applied, Deadbreak Technology | ≤ 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ER2912-000 | ELB-35-610J400 | - | - | - | 100.0000 ppm/°C | 649 Ohm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | 7.62 | - | ||
![]() EE0438-000 TE Connectivity | In Stock | - | - | Gold | Yes | - | - | - | Thermoplastic | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Non-Flame-Retardant | AMERICAS | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | EE0438-000 | WCSM-16/4-150-S-(B50) | Solder | - | -65 to 105 °C | - | - | Header | - | 2.5400 mm | - | Black | - | - | - | - | 24.99 mm | - | ||
![]() MWTM-10/3-150/S(S100) TE Connectivity | In Stock | - | - | - | Yes | 8-1199481-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 481890-000 | MWTM-10/3-150/S(S100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 373921-000 TE Connectivity | In Stock | - | - | - | No | 7-1192800-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 373921-000 | MWTM-75/22-A/U-4(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM-85/22-650/S(C60) TE Connectivity | In Stock | - | - | - | Yes | 5-1199199-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 009218-000 | XCSM-85/22-650/S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 082743-000 TE Connectivity | In Stock | - | - | - | No | 4-1190612-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 082743-000 | MWTM-25/8-1000/U(S10) | - | - | - | 100 ppm/°C | 5.1 Ohm | - | 0.5 W | - | Anti-Surge | - | - | - | - | 1 | 2 | 1.25 | ||
![]() 094169-000 TE Connectivity | In Stock | - | - | - | Yes | 3-1190690-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 094169-000 | MWTM-16/5-300-S(B100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 472618-000 TE Connectivity | In Stock | - | - | - | Yes | 6-1199365-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 472618-000 | MWTM-50/16-550/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM-115/30-1000/S(S5) TE Connectivity | In Stock | - | - | - | Yes | 4-1198943-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | AEC-Q200 | 062386-000 | XCSM-115/30-1000/S(S5) | - | 50 V | - | ± 100ppm/°C | 7.5 kOhm | - | 63 mW | - | Anti-Sulfured | - | - | - | - | ± 1% | 1 mm | 0.5 mm |