- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Manufacturer
TE Connectivity Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Adhesive Coatingu2009 | Alias # | Application Diameter (Min) (Body)u2009 | Base/Housing Material | Body Orientation | Cable Shield Styleu2009 | Contact Materials | Cross-Section Rangeu2009(mm²) | Dead Break Connection Connector Typeu2009 | Dead Break Connection Product Availabilityu2009 | Dead Break Connection Technologyu2009 | Dead Break Connection Voltage Classu2009(kV) | Installation Instructionu2009 | Insulationu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Maximum Voltage Rating | Mounting | Number of Coresu2009 | Pole Throw Configuration | Power Cable Breakout Product Availabilityu2009 | Power Cable Breakout Product Typeu2009 | Power Cable Breakout Technologyu2009 | Power Cable Breakout Voltage Ratingu2009(kV) | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Qualification | Switch Configuration | Tab Size | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Inductance | Plating | Reverse Recovery Time | Inductance Tolerance | RMS Current (Irms) | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSM-55/18-1500/U(C110) TE Connectivity | In Stock | - | - | - | Elastomer | No | 7-1199122-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | 338163-000 | XCSM-55/18-1500/U | - | - | - | -75 to 150 °C | - | Transition | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM-85/22-1500/U(C60) TE Connectivity | In Stock | - | - | - | - | No | 9-1199121-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | 581878-000 | XCSM-85/22-1500/U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM0731-000 TE Connectivity | In Stock | - | - | - | - | - | APKT-24E3XO(L) | - | - | - | Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | China | Heat Shrink | ≤ 24 | - | - | - | - | AEC-Q200 | - | - | CM0731-000 | APKT-24E3XO(L) | - | - | - | - | 100 ppm/K | - | 121 kOhm | - | - | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | - | - | 1 | - | 1 mm | 0.5 mm | ||
![]() D93040N001 TE Connectivity | In Stock | - | - | - | - | - | 302K333/S (S20) | 35u2009mmu2009[u20091.377u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Cable Breakout Boot | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | AEC-Q200 | - | - | D93040N001 | 302K333/S(S20) | - | - | - | - | 100 ppm/K | - | 3.32 MOhm | - | - | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | - | - | 1 | - | 1 mm | 0.5 mm | ||
![]() CM7935-000 TE Connectivity | In Stock | - | - | - | - | - | CSJA-JCN/EG-3515 | - | - | - | - | - | - | - | - | - | - | English | - | Inline | AMERICAS | - | Cold Applied, Cold Shrink | ≤ 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM7935-000 | CSJA-JCN/EG-3515 | - | - | - | - | 100.0000 ppm/°C | - | 270 Ohm | - | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | 2 | - | 4.75 | - | ||
![]() EA7079-000 TE Connectivity | In Stock | - | - | - | - | - | CSJA-JCN/EG-2812 | - | - | - | - | - | - | - | - | - | - | English | - | Inline | AMERICAS | - | Cold Applied, Cold Shrink | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | EA7079-000 | CSJA-JCN/EG-2812 | - | - | - | - | 25.0000 ppm/°C | - | 3.48 kOhm | - | - | - | 0.1000 W | - | Metal Film | - | - | - | - | - | - | - | - | 0.1 | - | - | - | ||
![]() EA7100-000 TE Connectivity | In Stock | - | - | - | - | - | CSJA-JCN/EG-2812M6 | - | Thermoplastic | Straight | - | - | - | - | - | - | - | English | - | Inline | AMERICAS | - | Cold Applied, Cold Shrink | 28 | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EA7100-000 | CSJA-JCN/EG-2812M6 | Solder Lug | - | 22 to 12, 22 AWG | -40 to 105 °C | - | - | - | - | - | - | - | 11.1000 mm | - | - | Black | - | - | - | - | - | - | - | - | 132.84 mm | - | ||
![]() EA7104-000 TE Connectivity | In Stock | - | - | - | - | - | CSJA-JCN/EG-3513M5 | - | - | - | - | - | - | - | - | - | - | English | - | Inline | AMERICAS | - | Cold Applied, Cold Shrink | ≤ 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EA7104-000 | CSJA-JCN/EG-3513M5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 uH | - | - | 20 | 23 A | - | - | - | 13.3 mm | 12.2 mm | ||
![]() EE0439-000 TE Connectivity | In Stock | - | - | - | - | Yes | 1899706-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS | Heat Shrink Tubing | Heat Shrink | AEC-Q200 | - | - | EE0439-000 | WCSM-16/4-1200-S-(B25) | - | - | - | - | 100 ppm/K | - | 365 kOhm | - | - | - | 0.125 W | - | General Purpose | - | - | - | - | - | - | - | - | 1 | - | 2 mm | 1.25 mm | ||
![]() C15907-097 TE Connectivity | In Stock | - | - | Zinc | - | - | - | - | Thermoplastic | Right Angle | - | Steel | 185 – 400 | - | - | - | - | - | Plastic | - | - | - | - | - | - | Through Hole | 1 | - | - | - | - | - | - | Heat Shrink | 20.8/36(42) | - | - | - | - | - | - | - | C15907-097 | POLT-42F/1XO-L16 | Wire Wrap | - | 22 to 14, 22 AWG | -40 to 105 °C | - | Barrier Strip | - | - | 1 | - | - | 8.2600 mm | - | - | Black | - | - | - | - | - | - | - | - | 67.81 mm | - | ||
![]() C14980-097 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 – 240 | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Heat Shrink | 20.8/36(42) | - | - | - | - | - | - | - | C14980-097 | POLT-42E/1XI-L12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZ1073-000 TE Connectivity | In Stock | - | - | - | - | - | RPIT-6240-CN-AU01 | - | - | - | - | - | - | Wedge & Contact Ring | ANZPAC | Separable Connector | ≤ 36 | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CZ1073-000 | RPIT-6218-W | - | 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM3834-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | English | - | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BM3834-000 | LJTU-W-4X095-240-SE01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D54504-000 TE Connectivity | In Stock | - | - | - | - | - | 6-1899155-0 | - | - | - | Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | AMERICAS | Heat Shrink | ≤ 8 | - | - | - | - | - | - | - | D54504-000 | HVT-Z-84-G/SG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM4146-011 TE Connectivity | In Stock | - | - | - | - | - | - | - | Nylon | Straight | - | - | - | - | - | - | - | - | - | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | Medium Voltage Inline Joint | Heat Shrink | ≤ 72 | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BM4146-011 | EHVS-72H-I-W-2D-C2134 | - | - | 16 AWG | -30 to 105 °C | - | Housing | - | - | 1 | Receptacle | - | 3.9600 mm | - | 2 POS | Red | - | - | - | - | - | - | - | - | - | - | ||
![]() F33141-000 TE Connectivity | In Stock | - | - | - | - | - | 4-1899155-6 | - | - | - | Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | AMERICAS | Heat Shrink | ≤ 35 | - | - | - | - | - | - | - | F33141-000 | HVT-Z-252/352-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Single | - | 75 | - | - | ||
![]() WSVM-5X16-35/SV TE Connectivity | In Stock | - | - | - | - | - | 2-1899112-9 | - | - | - | - | - | - | - | - | - | - | German | - | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CA3494-000 | WSVM-5X16-35/SV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GELWRAP-33/10-250(B12) TE Connectivity | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | English | - | Inline | EMEA | - | Cold Applied | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.42 mm² | CA1421-000 | GELWRAP-33/10-250(B12) | - | - | 26 to 24, 26 AWG | - | - | Quick Disconnect Terminal | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | ||
![]() 307689-000 TE Connectivity | In Stock | - | - | - | - | - | 8-1192330-7 | - | - | - | - | - | - | - | - | - | - | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 307689-000 | EPKJ-0123-(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0256-SE01 TE Connectivity | In Stock | - | - | Gold | - | - | 2-1195109-9 | - | Stainless Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | PC Mount | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ON None ON | - | 647039-000 | EPKJ-0256-SE01 | - | - | - | -30 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |