- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Manufacturer
TE Connectivity Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Adhesive Coatingu2009 | Alias # | Application Diameter (Max) (Body)u2009 | Base/Housing Material | Body Orientation | Contact Materials | Flexibilityu2009 | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Mounting | Power Cable Breakout Product Availabilityu2009 | Power Cable Breakout Product Typeu2009 | Power Cable Breakout Technologyu2009 | Power Cable Breakout Voltage Ratingu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Qualification | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWTM-10/3-50/S(S100) TE Connectivity | In Stock | - | - | - | Yes | 6-1198986-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | 234648-000 | MWTM-10/3-50/S(S100) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120749-000 TE Connectivity | In Stock | - | - | - | - | 1190878-8 | - | - | - | - | - | English | Inline | AMERICAS | - | Cold Applied, Cold Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | 120749-000 | RVC-2V-(B5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166533-000 TE Connectivity | In Stock | - | - | - | - | 4-1191202-8 | - | - | - | - | - | English | Inline | AMERICAS | - | Cold Applied, Cold Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | 166533-000 | GHFC-1-90(B100) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA7086-000 TE Connectivity | In Stock | - | - | - | - | CSJA-JCN/EG-1512M2 | - | - | - | - | - | English | Inline | AMERICAS | - | Cold Applied, Cold Shrink | ≤ 15 | - | - | - | - | - | - | - | - | - | - | EA7086-000 | CSJA-JCN/EG-1512M2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN5943-000 TE Connectivity | In Stock | - | - | - | Yes | EN-CGAT-24/8-0-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | CN5943-000 | EN-CGAT-24/8-0-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN-CGPT-24/8-6-SP TE Connectivity | In Stock | - | - | - | - | 2-1201717-3 | - | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | D16504-000 | EN-CGPT-24/8-6-SP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0242-ARG TE Connectivity | In Stock | - | - | - | - | 4-1190568-0 | - | - | - | - | - | Finnish | Inline | EMEA | - | Heat Shrink | .6/1 | - | - | - | - | - | - | - | - | - | - | 076032-000 | EPKJ-0242-ARG | - | - | 50.0000 ppm/°C | - | 340 Ohm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | 0.1 | 7.62 | - | ||
![]() BM6719-009 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | Medium Voltage Inline Joint | Heat Shrink | ≤ 72 | - | - | - | - | - | - | - | - | - | - | BM6719-009 | EHVS-72H-S-W-2D-C719 | - | - | 50 ppm/°C | - | 10 kOhm | - | 0.25 W | - | High Reliability | - | 1 | 3.2 | 1.6 | ||
![]() BMHM-1001-4C1-6878(S4) TE Connectivity | In Stock | - | - | - | - | 9-1200964-4 | - | - | - | - | - | English | Branch | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | 543790-000 | BMHM-1001-4C1-6878(S4) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EF1947-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Finnish | Inline | EMEA | - | Heat Shrink | .6/1 | - | - | - | - | - | - | - | - | - | AEC-Q200 | EF1947-000 | EPKJ-CA99 | - | - | 200 ppm/K | - | 1.6 kOhm | - | 0.125 W | - | General Purpose | - | 5 | 2 mm | 1.25 mm | ||
![]() CP5840-005 TE Connectivity | In Stock | - | - | - | - | MXSU-6151-T6 | - | - | Straight | - | - | German | Transition | EMEA | - | Heat Shrink | ≤ 36 | Surface Mount | - | - | - | - | - | - | - | - | - | CP5840-005 | MXSU-6151-T6 | Solder | - | - | IEEE 1386 | - | Receptacle | - | 1.0000 mm | - | 64 POS | - | - | - | ||
![]() EMKJ-0017-SE01 TE Connectivity | In Stock | - | - | - | - | 4-1197519-4 | - | - | - | - | - | English | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | 972865-000 | EMKJ-0017-SE01 | - | - | - | - | - | - | 2 W | - | High Reliability, MIL-PRF-39007 | - | 0.1 | - | - | ||
![]() JOR-60381 TE Connectivity | In Stock | - | - | Gold | - | 1200215-1 | 42u2009mmu2009[u20091.653u2009inu2009] | Nylon | Straight | Brass | - | - | - | - | - | - | - | Through Hole | Worldwide | Cable Breakout Boot | Cold Applied | ≤ 1 | - | - | - | - | - | 678778-000 | GURO-CBO-4X150S | Solder | -40 to 105 °C | - | - | - | Header | - | 3.0000 mm | - | - | - | - | - | ||
![]() EF4894-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Inline | EMEA | Low Voltage Inline Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | EF4894-000 | LJSM-B-4X016-050-BE01 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 135927-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | France | Heat Shrink Tubing | Heat Shrink | - | 135927-1 | CGPT 2/1 6.4/ 3.2 1m NOIR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136003-1 TE Connectivity | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | 136003-1 | WCSM-110/30-1000/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 609695-000 TE Connectivity | In Stock | - | - | - | - | 3-1194821-8 | - | - | - | - | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | 609695-000 | EPKJ-0263(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU4606-000 TE Connectivity | In Stock | - | - | - | Yes | WCSM-90/25-750/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | CU4606-000 | WCSM-90/25-750/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRAJ-01/4X25-70/4SB TE Connectivity | In Stock | - | - | - | - | 5-1201781-2 | - | - | - | - | - | Russian | Transition | EMEA | - | Heat Shrink | .6/1 | - | - | - | - | - | - | - | - | - | - | C08500-000 | TRAJ-01/4X25-70/4SB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCSM-130/35-800/S TE Connectivity | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | CU5612-000 | WCSM-130/35-800/S | - | - | - | - | - | - | - | - | - | - | - | - | - |